- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Contact Finish Mating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Rows | Additional Feature | HTS Code | Current Rating (Amps) | Orientation | Terminal Pitch | Pitch - Mating | Body Length or Diameter | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | UL Flammability Code | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Termination Post Length | Pitch - Post | Features | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 115-87-428-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 28 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 115 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | 1A | - | - | 0.100 2.54mm | - | 28 | Tin | - | - | UL94 V-0 | 2.413mm | - | - | 10mOhm | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 121-83-312-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 12 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 121 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 1A | - | 2.54mm | 0.100 2.54mm | 0.597 inch | 12 | Tin | RECTANGULAR | 0.398 inch | UL94 V-0 | 6.604mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.2 mm | 0.260 6.60mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 146-83-312-41-036101 Preci-Dip | 8 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 12 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 1A | - | 2.54mm | 0.100 2.54mm | 0.6 inch | 12 | Tin | RECTANGULAR | 0.398 inch | UL94 V-0 | 2.794mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.3 mm | 0.110 2.78mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 110-83-314-41-105161 Preci-Dip | 25 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 14 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 110 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | - | 8536.69.40.40 | 1A | - | 2.54mm | 0.100 2.54mm | 0.701 inch | 14 | Tin | - | - | UL94 V-0 | 2.9972mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | - | - | 0.118 3.00mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 612-87-324-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | 0.100 2.54mm | - | 24 | Tin | - | - | UL94 V-0 | 7.3914mm | - | - | 10mOhm | - | - | - | - | 0.291 7.39mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 121-83-314-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 14 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 121 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 1A | - | 2.54mm | 0.100 2.54mm | 0.697 inch | 14 | Tin | RECTANGULAR | 0.398 inch | UL94 V-0 | 6.604mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | - | 0.2 mm | 0.260 6.60mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 116-87-318-41-007101 Preci-Dip | 22 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 18 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 18 (2 x 9) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | 1A | - | - | 0.100 2.54mm | - | 18 | Tin | - | - | UL94 V-0 | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 116-87-424-41-018101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.4 (10.16mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | 1A | - | - | 0.100 2.54mm | - | 24 | Tin | - | - | UL94 V-0 | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 116-87-324-41-018101 Preci-Dip | 16 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | 1A | - | - | 0.100 2.54mm | - | 24 | Tin | - | - | UL94 V-0 | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 146-83-314-41-035101 Preci-Dip | 21 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 14 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 146 | - | - | Active | 1 (Unlimited) | Press-Fit | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 1A | - | 2.54mm | 0.100 2.54mm | 0.7 inch | 14 | Tin | RECTANGULAR | 0.398 inch | UL94 V-0 | 3.81mm | 0.173 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | - | 0.3 mm | 0.150 3.81mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 115-83-322-41-003101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 22 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 22 (2 x 11) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 115 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.3 (7.62mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | 1A | - | - | 0.100 2.54mm | - | 22 | Tin | - | - | UL94 V-0 | 2.413mm | - | - | 10mOhm | - | - | - | - | 0.095 2.41mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 114-87-636-41-117101 Preci-Dip | 5 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 36 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 36 (2 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 114 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | - | 1A | - | - | 0.100 2.54mm | - | 36 | Tin | - | - | UL94 V-0 | 1.1938mm | - | - | 10mOhm | - | - | - | - | 0.047 1.20mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 614-87-624-31-012101 Preci-Dip | 50 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 24 (2 x 12) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | Straight | - | 0.100 2.54mm | - | 24 | Tin | - | - | UL94 V-0 | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 612-83-648-41-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 48 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 48 (2 x 24) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | 0.100 2.54mm | - | 48 | Tin | - | - | UL94 V-0 | 7.3914mm | - | - | 10mOhm | - | - | - | - | 0.291 7.39mm | 0.100 2.54mm | Carrier, Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 510-83-133-14-071101 Preci-Dip | 43 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 133 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 133 (14 x 14) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | 0.100 2.54mm | - | 133 | Tin | - | - | UL94 V-0 | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 510-87-223-18-091101 Preci-Dip | 27 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 223 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 223 (18 x 18) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | PGA | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 1A | - | - | 0.100 2.54mm | - | 223 | Tin | - | - | UL94 V-0 | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 116-87-642-41-011101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 116 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP, 0.6 (15.24mm) Row Spacing | - | 94V-0 | 8536.69.40.40 | 1A | - | - | 0.100 2.54mm | - | 42 | Tin | - | - | UL94 V-0 | 3.175mm | - | - | 10mOhm | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | Elevated, Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 614-87-044-08-031112 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 44 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 44 (8 x 8) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 614 | - | - | Active | 1 (Unlimited) | Solder | - | PGA | - | - | - | 1A | - | - | 0.100 2.54mm | - | - | Tin | - | - | UL94 V-0 | 3.4544mm | - | - | 10mOhm | - | - | - | - | 0.136 3.45mm | 0.100 2.54mm | Carrier, Open Frame | Flash | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 117-83-642-41-105101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 42 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 117 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 1A | - | - | 0.070 1.78mm | 1.484 inch | 42 | Tin | - | 0.694 inch | UL94 V-0 | 3.175mm | 0.22 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.07 inch | 1400VAC V | - | 0.125 3.18mm | 0.070 1.78mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 122-83-652-41-001101 Preci-Dip | 48 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 52 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 52 (2 x 26) | Beryllium Copper | Brass | Gold | -55°C~125°C | Bulk | 2012 | 122 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 1A | - | 2.54mm | 0.100 2.54mm | 2.597 inch | 52 | Tin | RECTANGULAR | 0.697 inch | UL94 V-0 | 9.398mm | 0.193 inch | RND PIN-SKT | 10mOhm | 10000000000Ohm | 0.1 inch | 1400VAC V | 0.2 mm | 0.370 9.40mm | 0.100 2.54mm | Open Frame | 29.5μin 0.75μm | UL94 V-0 | - | ROHS3 Compliant |


Product
Brand
Articles
Tools