- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch Spacing | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Contact Configuration | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 62 | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | - | 20 | - | Polyester, Glass Filled | - | 20 (2 x 10) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2006 | 4800 | - | - | Active | 1 (Unlimited) | Solder | - | DIP, Socket | DIP, 0.3 (7.62mm) Row Spacing | 20 | 85°C | -25°C | 2 | Female | - | - | - | 1A | 2.54mm | Straight | - | 10.16mm | - | 1A | 0.100 2.54mm | 100V | - | - | 20 | Tin | - | - | - | - | - | - | 5GOhm | 7.62 mm | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | Open Frame | - | 25.27mm | 10.16mm | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 110-83-308-41-001101 Preci-Dip | 20794 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 8 | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 8 (2 x 4) | Beryllium Copper | Brass | - | Gold | Copper | - | Polychlorinated | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0, LOW PROFILE | - | 150V | - | - | Straight | - | 10.1mm | - | 1A | 0.100 2.54mm | 100V | - | - | 8 | Tin | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 7.62 mm | - | - | - | - | 1400VAC V | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | 10.1mm | 10.1mm | 29.5μin 0.75μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 40-526-10 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | - | Tin | Copper | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | Lo-PRO®file, 526 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP | DIP, ZIF (ZIP) | 40 | - | - | 2 | Female | STANDARD: UL 94V-0, LOW PROFILE | - | - | 3A | - | Straight | - | 19.05mm | - | - | 0.100 2.54mm | - | - | 2.54mm | 40 | - | - | - | - | - | - | 10mOhm | - | 15.24 mm | - | - | - | - | - | - | - | - | 0.105 2.67mm | 0.100 2.54mm | - | - | Closed Frame | 8.38mm | 57.15mm | 19.1mm | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() MSAS-273-ZHGT-21 Samtec | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | - | 2.1 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | SAMTEC INC | - | Samtec Inc | MSAS-273-ZH-GT-21 | MSAS | STRAIGHT | 125 °C | -65 °C | ROHS COMPLIANT | Active | - | 5.2 | Yes | - | - | - | - | e3 | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.40 | - | - | - | - | 2.54 mm | - | compliant | 1 A | - | - | - | - | 273 | - | RECTANGULAR | 2.1 inch | - | 0.553 inch | RND PIN-SKT | - | 5000000000 Ω | - | 0.1 inch | - | SOLDER | - | 1000VAC V | 0.1 mm | TIN OVER NICKEL/TIN OVER COPPER | IC SOCKET | - | - | PGA273 | 21X21 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09-0513-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 9 (1 x 9) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | SIP | 9 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 9 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1109800-24 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 24 (2 x 12) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | Correct-A-Chip® 1109800 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | 24 | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | Tin-Lead | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Programmable | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4515 Keystone Electronics | 696 |
| Datasheet | 6 Weeks | Gold, Tin | Chassis Mount, Panel | Chassis Mount | TO-3 | 4 | - | Polybutylene Terephthalate (PBT) | Polyester | 3 (Oval) | Brass | - | - | Tin | Brass, Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Transistor, TO-3 | - | - | - | - | - | - | 8536.69.80.00 | - | - | - | Straight | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | Closed Frame | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 20000 | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | QFN | - | - | Polyethersulfone (PES) | - | 32 (4 x 8) | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | Socket | QFN | 32 | - | - | - | - | - | - | - | - | 508μm | - | - | - | - | - | - | - | - | - | 32 | Gold | - | - | - | - | - | 25mOhm | - | - | - | - | - | - | - | - | - | - | 0.114 2.90mm | - | - | - | Closed Frame | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() XR2C-1611-N Omron Electronics Inc-EMC Div | 199 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 16 (1 x 16) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | Straight | - | - | - | - | 0.100 2.54mm | - | - | - | 16 | - | - | - | - | - | - | 20mOhm | - | - | - | 300V | - | 1A | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 4514 Keystone Electronics | 1012 |
| Datasheet | 6 Weeks | - | Chassis Mount | Chassis Mount | TO-3 | 4 | - | Polybutylene Terephthalate (PBT) | Polyester | 3 (Oval) | Brass | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | Transistor, TO-3 | - | - | - | - | - | - | 8536.69.80.00 | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Closed Frame | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 25-0513-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 25 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 25 (1 x 25) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | SIP, Socket | SIP | - | 105°C | 0°C | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 25 | Tin | RECTANGULAR | 0.1 inch | - | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | 2.29mm | 63.5mm | 2.54mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2227MC-24-03-06-F1 Multicomp | 8891 | - | - | - | Tin Plated Contacts | - | - | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | Beryllium Copper | SPC TECHNOLOGY/ MULTICOMP | - | SPC Multicomp | 2227MC-24-03-06-F1 | - | - | - | - | - | Contact Manufacturer | 2.54mm | 4.77 | Yes | - | - | - | - | e4 | - | - | - | - | EAR99 | DIP Socket | - | - | - | - | - | - | STANDARD: UL94-0 | 8536.69.40.40 | - | - | - | - | - | - | unknown | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) | IC SOCKET | - | - | DIP24 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12-810-90C Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 12 (2 x 6) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Vertisockets™ 800 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | 105°C | -55°C | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 12 | Tin | - | - | 3.556mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.140 3.56mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 24-6554-18 Aries Electronics | In Stock | - | - | 6 Weeks | Nickel | Through Hole | Through Hole | - | - | - | Polyetheretherketone (PEEK), Glass Filled | - | 24 (2 x 12) | Beryllium Nickel | Beryllium Nickel | - | Nickel Boron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2006 | 55 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 24 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 1.79 inch | - | 24 | Nickel Boron | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | SQ PIN-SKT | - | 1000000000Ohm | - | 0.1 inch | - | - | - | 1000VAC V | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | Closed Frame | - | - | - | 50.0μin 1.27μm | 50.0μin 1.27μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 4513 Keystone Electronics | 2406 |
| Datasheet | 6 Weeks | - | Chassis Mount, Panel | Chassis Mount | TO-3 | 4 | Polyester | Polybutylene Terephthalate (PBT) | - | 3 (Oval) | Brass | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | Transistor, TO-3 | - | - | - | - | - | - | 8536.69.80.00 | - | - | - | Straight | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | Closed Frame | 8.26mm | 40.6mm | 18.5mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() XR2A-3211-NZ Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 32 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 32 (2 x 16) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | 1A | 2.54mm | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | Gold | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | 25.0μin 0.63μm | 25.0μin 0.63μm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() XR2T-1621-N Omron Electronics Inc-EMC Div | 32 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 16 (2 x 8) | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2002 | XR2 | - | - | Active | 1 (Unlimited) | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | 125°C | -55°C | 2 | Female | - | - | - | 1A | 2.54mm | Straight | - | - | - | - | 0.100 2.54mm | - | - | - | 16 | Gold | - | - | - | - | - | 20mOhm | - | - | - | 300V | - | 1A | - | - | - | - | 0.138 3.50mm | 0.100 2.54mm | - | - | Open Frame, Seal Tape | - | - | - | Flash | Flash | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 64-9518-10 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 64 (2 x 32) | Beryllium Copper | Brass | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 518 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | DIP | DIP, 0.9 (22.86mm) Row Spacing | 64 | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | 3A | - | - | - | - | - | - | 0.100 2.54mm | - | - | 2.54mm | 64 | Tin | - | - | - | - | - | - | - | 22.86 mm | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | 2.41mm | 81.3mm | 25.4mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 12 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | PLCC | 28 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 28 (4 x 7) | Copper Alloy | Copper Alloy | - | Tin | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | 8400 | - | - | Active | 1 (Unlimited) | Solder | - | - | PLCC | - | 105°C | -40°C | - | Female | - | - | - | 1A | 1.27mm | Straight | - | 18.18mm | - | - | 0.050 1.27mm | - | - | - | 28 | Tin | - | - | - | - | - | 15mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | 0.132 3.35mm | 0.050 1.27mm | - | - | Closed Frame | - | 18.18mm | - | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 04-0518-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 4 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 4 (1 x 4) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 2.54mm | 4 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | Open Frame | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |