- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Current Rating | Pitch - Mating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Contact Configuration | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19-0513-10H Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 19 (1 x 19) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 0513 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | SIP | 19 | - | - | - | 1 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 19 | Tin | RECTANGULAR | - | 3.175mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 02-1508-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6 | - | 2 (1 x 2) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | 508 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | 0.1 inch | 2.54mm | 2 | - | RECTANGULAR | - | 9.144mm | 0.193 inch | RND PIN-SKT | - | - | - | - | - | 0.1 mm | - | - | 0.360 9.14mm | - | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 510-83-132-13-041101 Preci-Dip | 1291 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 132 (13 x 13) | Beryllium Copper | Brass | - | Gold | Copper | - | Polychlorinated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 510 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | PGA | - | - | - | - | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | Straight | - | 33.02mm | 1A | 0.100 2.54mm | - | - | - | - | 132 | Tin | - | - | 3.175mm | - | - | 10mOhm | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | 33.02mm | - | 29.5μin 0.75μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 35843-1237 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | 100 | - | Molex | + 105 C | - 40 C | 0358431237 | Details | 0.356302 oz | 12 V | - | Bulk | - | 35843 | - | - | - | - | - | - | - | - | 2 Position | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | 7 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLCC-84-AT-SMT Adam Tech | 84 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 84 (4 x 21) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | PLCC | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 84 | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | 0.050 1.27mm | - | - | 1.417 inch | - | 84 | - | - | 1.417 inch | - | 0.181 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | 500VAC V | - | - | IC SOCKET | 0.008 2.03mm | 0.050 1.27mm | 21X21 | Closed Frame | - | - | - | - | 80.0μin 2.03μm | 80.0μin 2.03μm | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 04-7400-10 Aries Electronics | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | SIP | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 4 (1 x 4) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 700 Elevator Strip-Line™ | - | - | Active | 1 (Unlimited) | Solder | - | - | SIP | 4 | 105°C | -55°C | - | 2 | - | - | - | - | - | 1.5A | 2.54mm | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | 2.54mm | - | Tin | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | 0.100 2.54mm | - | Elevated | - | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20-3518-11 Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 20 (2 x 10) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | 518 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 20 | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 20 | - | RECTANGULAR | 0.4 inch | 3.175mm | 0.165 inch | RND PIN-SKT | - | - | - | 0.1 inch | - | 0.3 mm | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() D95028-42 Harwin Inc. | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | 28 (2 x 14) | Beryllium Copper | Brass | - | Gold | Copper | - | Polychlorinated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2005 | D95 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | Black | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | - | 150V | - | - | Straight | - | 17.64mm | 1A | 0.100 2.54mm | - | 100V | - | - | 28 | Tin | - | 0.694 inch | 3.2004mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 15.24 mm | 0.1 inch | 1000VAC V | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | Elevated, Open Frame | - | - | 35.5mm | - | 29.5μin 0.75μm | 196.9μin 5.00μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 110-83-640-41-001101 Preci-Dip | 443 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | 40 | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 40 (2 x 20) | Beryllium Copper | Brass | - | Gold | Copper | - | Polychlorinated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 110 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 2 | - | STANDARD: UL 94V-0, LOW PROFILE | - | - | 150V | - | - | Straight | - | 17.7mm | 1A | 0.100 2.54mm | - | 100V | - | - | 40 | Tin | - | - | 3.175mm | - | RND PIN-SKT | 10mOhm | 10GOhm | 15.24 mm | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | 50.8mm | 17.7mm | 29.5μin 0.75μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 30-1518-10T Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 30 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 30 (2 x 15) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.2 (5.08mm) Row Spacing | - | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 30 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 02-0503-30 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Glass Filled | - | 2 (1 x 2) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 0503 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | SIP | 2 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 2 | Tin | RECTANGULAR | - | 12.7mm | - | RND PIN-SKT | - | - | - | - | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | - | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 HB | - | - | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 32-6518-10T Aries Electronics | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 32 (2 x 16) | Beryllium Copper | Brass | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | 518 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 32 | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 2.54mm | 32 | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Open Frame | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PLCC-68-AT-SMT Adam Tech | 1224 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | 68 | Polybutylene Terephthalate (PBT), Glass Filled | - | 68 (4 x 17) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | PLCC | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | - | 1A | - | - | - | - | - | 0.050 1.27mm | - | - | 1.219 inch | 2.54mm | 68 | - | - | 1.219 inch | - | 0.181 inch | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | - | 500VAC V | - | - | IC SOCKET | 0.008 2.03mm | 0.050 1.27mm | 17X17 | Closed Frame | - | - | - | - | 80.0μin 2.03μm | 80.0μin 2.03μm | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 145-PRS15024-12 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | - | Polyphenylene Sulfide (PPS) | - | - | Beryllium Copper | Beryllium Copper | - | Gold | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2006 | PRS | - | - | Active | 1 (Unlimited) | Solder | - | - | PGA, ZIF (ZIP) | 145 | 125°C | -65°C | - | - | - | - | - | - | - | 1A | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | - | Tin | - | - | 3.175mm | - | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | Closed Frame | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 292 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | PLCC | 52 | Polybutylene Terephthalate (PBT), Glass Filled | - | 52 (4 x 13) | Copper Alloy | Copper Alloy | - | Tin | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2006 | 8400 | - | - | Active | 1 (Unlimited) | Solder | - | - | PLCC | 52 | 105°C | -40°C | - | 4 | Female | - | - | - | - | 1A | 1.27mm | Straight | - | - | - | 0.050 1.27mm | - | - | - | 1.27mm | 52 | Tin | - | - | - | - | - | - | 1kOhm | 15.24 mm | - | - | - | - | - | 0.132 3.35mm | 0.050 1.27mm | - | Closed Frame | - | 4.6mm | 25.84mm | 25.84mm | 160.0μin 4.06μm | 160.0μin 4.06μm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PLCC-020-T-N Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 917-83-208-41-005101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | TO-5 | - | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | 8 (Round) | Beryllium Copper | Brass | - | Gold | Copper | - | Polychlorinated | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | 917 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Transistor, TO-5 | - | - | - | - | - | - | - | 8536.69.40.40 | - | 150V | - | - | Straight | - | 10mm | 1A | - | - | 100V | - | - | - | Tin | - | - | 3.175mm | - | - | 10mOhm | 10GOhm | - | - | - | - | - | - | 0.125 3.18mm | - | - | - | - | - | 10mm | - | 29.5μin 0.75μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ICS-316-T Adam Tech | 20548 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | 16 (2 x 8) | Phosphor Bronze | Phosphor Bronze | - | Tin | Bronze | - | Polybutylene | - | - | - | - | - | - | - | -55°C~105°C | Tube | - | ICS | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | 16 | - | - | - | 2 | - | STANDARD: UL 94V-0, LOW PROFILE | 8536.69.40.40 | - | - | 1A | - | Straight | 2.54mm | 9.96mm | - | 0.100 2.54mm | - | - | - | 2.54mm | 16 | - | RECTANGULAR | 0.394 inch | - | - | BELLOWED TYPE | 20mOhm | 1GOhm | 7.62 mm | 0.1 inch | 1000VAC V | - | - | - | 0.124 3.15mm | 0.100 2.54mm | - | Open Frame | - | 5.2mm | 20.32mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 4608 Keystone Electronics | 15 |
| Datasheet | 6 Weeks | - | Chassis Mount | Chassis Mount | TO-3 | 3 | Polyester, Glass Filled | Phenolic | 3 (Rectangular) | Brass | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | Transistor, TO-3 | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 11 mm | - | - | - | - | - | - | - | - | Closed Frame | - | - | 34.3mm | 25.4mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SMPX-32LCC-N Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | - | - | Thermoplastic, Glass Filled | - | 32 (2 x 7, 2 x 9) | Phosphor Bronze | Phosphor Bronze | - | Tin | - | - | - | - | - | - | - | - | - | - | -50°C~105°C | Tube | - | SMPX | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | PLCC | 32 | - | - | - | - | - | STANDARD: 94V-0, LOW PROFILE | 8536.69.40.40 | - | - | 1A | - | - | - | - | - | 0.050 1.27mm | - | - | 0.817 inch | 1.27mm | 32 | - | - | 0.716 inch | - | 0.187 inch | BELLOWED TYPE | 15mOhm | 10000000000Ohm | - | - | 1000VAC V | - | - | - | - | 0.050 1.27mm | - | Closed Frame | - | - | - | - | 160.0μin 4.06μm | - | - | - | - | RoHS Compliant | - | - |