- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base/Housing Material | Body Length | Body Orientation | Brand | Case Style | Contact Finish Mating | Contact Materials | Contact Resistance Max | Dimensions | Factory Pack QuantityFactory Pack Quantity | Grid Size | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Operating Temperature (Max.) | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Row Spacing (mm) | Samacsys Description | Supplier Package | Termination Method | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Pitch | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pitch - Mating | Pin Count | Termination Style | Voltage - Rated AC | Body Length or Diameter | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Brand Name | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | ELV | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Insertion Force | Product | Features | Frame Type | Product Category | Product Length | Product Length (mm) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40-3570-11 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | 57 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.3 (7.62mm) Row Spacing | 40 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | - | 40 | - | - | - | 2.794mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 40-6575-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 40 (2 x 20) | Beryllium Copper | Beryllium Copper | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | 57 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, ZIF (ZIP), 0.6 (15.24mm) Row Spacing | 40 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 2.54mm | - | - | 1A | 0.100 2.54mm | - | - | - | 2.59 inch | - | 40 | - | RECTANGULAR | 0.9 inch | 2.794mm | 0.47 inch | - | SQ PIN-SKT | - | 1000000000Ohm | - | 0.1 inch | - | - | 1000VAC V | 0.6 mm | - | - | - | 0.110 2.78mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | - | 200.0μin 5.08μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 42-6556-40 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | 42 (2 x 21) | Beryllium Copper | Brass | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 6556 | e3 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | 42 | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | - | 42 | Tin | - | - | 4.572mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.180 4.57mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 08-0503-31 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | 8 (1 x 8) | Beryllium Copper | Brass | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 0503 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | SIP | 8 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | 2.54mm | 8 | - | RECTANGULAR | - | 12.7mm | - | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | 0.500 12.70mm | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | - | UL94 HB | - | - | ROHS3 Compliant | UL94 HB | ||
![]() 08-0503-21 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | 8 (1 x 8) | Beryllium Copper | Brass | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 0503 | e4 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | - | SIP | 8 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | 2.54mm | 8 | - | RECTANGULAR | - | 9.144mm | - | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | 0.360 9.14mm | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 10.0μin 0.25μm | - | UL94 HB | - | - | ROHS3 Compliant | UL94 HB | ||
![]() 28-C212-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 28 | Polyamide (PA46), Nylon 4/6, Glass Filled | 28 (2 x 14) | Beryllium Copper | Brass | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | EJECT-A-DIP™ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | 1.69 inch | 2.54mm | 28 | Tin | RECTANGULAR | 0.7 inch | 3.175mm | - | - | RND PIN-SKT | - | 1000000000Ohm | - | 0.1 inch | - | - | 1000VAC V | 0.6 mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Closed Frame | - | - | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() ICA-314-SGT Samtec Inc. | 64 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyester, Glass Filled | 14 (2 x 7) | Beryllium Copper | Brass | - | - | - | - | - | Gold | Copper | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | - | ICA | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 2 | Female | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | Straight | - | 10.03mm | - | 1A | 0.100 2.54mm | - | - | - | - | - | 14 | Tin | RECTANGULAR | 0.395 inch | - | - | - | MACHINE SCREW | 10mOhm | 5GOhm | 7.62 mm | 0.1 inch | - | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | 17.78mm | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() D2824-42 Harwin Inc. | 131 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Plastic | 24 (2 x 12) | Beryllium Copper | Brass | - | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2009 | D2 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | DIP | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 150V | - | Straight | - | 17.64mm | - | 1A | 0.100 2.54mm | - | - | 100V | - | - | 24 | Tin | - | 0.694 inch | 3.2004mm | - | - | RND PIN-SKT | 10mOhm | 10GOhm | 15.24 mm | - | - | - | 1400VAC V | - | - | - | - | 0.126 3.20mm | 0.100 2.54mm | - | - | - | Open Frame | - | - | - | - | 30.4mm | 17.64mm | Flash | 196.9μin 5.00μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | ||
![]() 35842-0305 Molex | In Stock | - | Datasheet | - | - | - | - | - | Nylon | - | - | - | - | - | Straight | - | - | - | Phosphor Bronze | - | - | - | Not Required | - | Nylon | - | - | - | - | Molex | - | - | Through Hole | - | -40C to 85C | - | Bulk | - | - | - | 8.4(mm) | - | - | Active | No | - | - | - | - | - | - | Solder | - | 12V | - | Bag | - | * | - | - | - | - | - | - | - | Bulb Socket | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | 7/Contact(A) | - | - | - | - | - | - | 3(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8080-1G14 TE Connectivity | In Stock | - | Datasheet | - | Tin | - | - | - | Diallyl Phthalate | - | - | - | - | - | Straight | TE Connectivity / AMP | - | - | Beryllium Copper | - | - | 100 | Not Required | - | Diallyl Phthalate | TE Connectivity | - | - | - | - | - | - | Panel | - | -55C to 125C | - | - | - | 3-1437504-2 | - | - | - | 18.54(mm) | - | No | - | - | - | - | - | - | Solder | 0.258946 oz | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR SOCKET | - | - | - | - | SKT | - | - | IC & Component Sockets | - | - | - | - | - | - | 10/Contact(A) | - | - | - | - | - | - | 3(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | IC & Component Sockets | - | 39.87(mm) | - | - | - | - | 18.18(mm) | - | - | - | - | - | ||
![]() 5177827-3 TE Connectivity | 1235 | - | Datasheet | 23 Weeks | Gold | - | - | - | - | - | - | - | - | - | Right Angle | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | - | Not Required | TE CONNECTIVITY LTD | - | TE Connectivity | 5177827-3 | - | - | - | - | - | Surface Mount | 2 | -55C to 85C | - | - | - | - | Obsolete | 0.635(mm) | - | 29.58(mm) | - | No | 5.78 | - | Yes | - | - | - | Solder | - | 5V | - | Box or Tray | - | - | - | - | - | - | - | EAR99 | - | DIMM Socket | - | - | - | - | SKT | - | 8536.69.40.40 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 72(POS) | - | - | - | - | - | AMP | - | - | 250(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.89(mm) | - | - | - | - | 5.5(mm) | - | - | - | - | - | ||
![]() 1932000-7 TE Connectivity | In Stock | - | Datasheet | - | Gold Over Nickel | - | - | - | Nylon | - | - | - | - | - | Straight | - | - | - | Copper Alloy | - | - | - | Not Required | - | Nylon | - | - | - | - | - | - | - | Through Hole | 2 | - | - | - | - | - | - | 1(mm) | - | 7.54(mm) | - | No | - | - | - | 1.9(mm) | - | - | Solder | - | 1.5V | - | Tray | - | - | - | - | - | - | - | - | - | DDR3 DIMM SOCKET | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 174(mm) | - | - | - | - | 23.1(mm) | - | - | - | - | - | ||
![]() 828-AG11D TE Connectivity | In Stock | - | Datasheet | - | Gold Over Nickel | - | - | - | Polyester | - | - | - | - | - | Straight | TE Connectivity / AMP | - | - | Beryllium Copper | 10(mohm) | - | 17 | Not Required | - | Polyester | TE Connectivity | - | - | + 105 C | - | - 55 C | - | Through Hole | 2 | -55C to 125C | - | - | - | 1437538-4 | - | 2.54(mm) | - | 17.78(mm) | - | No | - | N | - | 15.36(mm) | - | - | Solder | 0.092982 oz | 1 kVAC | - | Tube | - | - | - | - | - | - | - | - | - | DIP Socket | 28 Position | - | - | 2 Row | SKT | - | - | IC & Component Sockets | - | 2.54 mm | - | - | - | - | 3/Contact(A) | - | - | Through Hole | - | - | - | 28(POS) | - | - | - | - | - | - | - | - | 5000(Mohm) | 15.24 mm | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | DIP / SIP Sockets | - | - | IC & Component Sockets | - | 35.56(mm) | - | - | - | - | 4.57(mm) | - | - | - | - | UL 94 V-0 | ||
![]() 1-2199298-6 TE Connectivity | 4800 | - | Datasheet | 26 Weeks | Tin | - | Through Hole | - | Glass Filled PBT, Thermoplastic | - | - | - | PBT (Polybutylene Terephthalate) | - | Straight | TE Connectivity | Ladder Style | TIN | Phosphor Bronze | 20(mohm) | 25.4 x 10 x 5.1mm | 2400 | - | TE CONNECTIVITY LTD | - | TE Connectivity | 1-2199298-6 | 2199298 | +105°C | - | -40°C | Through Hole | Through Hole | 2 | -40C to 105C | - | - | - | - | Active | 2.54(mm) | 2.54mm | 10(mm) | - | No | 1 | Not Applicable | Yes | 7.62(mm) | TE Connectivity 2.54mm Pitch Straight 20 Way, Through Hole Ladder IC Dip Socket, 1A | PDIP | Solder | 0.042329 oz | 250VDC/250VAC | -40 to 105 °C | Tube | - | - | e3 | - | - | - | - | EAR99 | DIP Socket | DIP Socket | 20 Position | - | - | 2 Row | SKT | - | 8536.69.40.40 | IC & Component Sockets | - | 2.5400 mm | Straight | - | 5.1mm | compliant | 1/Contact(A) | - | 20 | Through Hole | - | - | - | 20(POS) | - | - | - | 3 mm | - | TE Connectivity | - | - | 1000(Mohm) | 7.62 mm | - | - | - | - | - | Tin (Sn) | IC & Component Sockets | IC SOCKET | - | - | - | - | DIP / SIP Sockets | - | Ladder | IC & Component Sockets | 25.4 mm | 25.4(mm) | 25.4mm | 10mm | - | - | 5.1(mm) | - | - | - | - | UL 94V-0 | ||
![]() 8080-1G2-LF TE Connectivity | In Stock | - | Datasheet | 13 Weeks | Silver | - | - | - | Diallyl Phthalate | - | - | - | - | - | Straight | - | - | NOT SPECIFIED | Beryllium Copper | 25(mohm) | - | - | Not Required | TE CONNECTIVITY LTD | Diallyl Phthalate | TE Connectivity | 8080-1G2-LF | 8080-1G2-LF | - | - | - | - | Through Hole | - | -55C to 125C | - | - | LEAD FREE | - | Obsolete | - | - | 18.18(mm) | - | No | 5.78 | - | Yes | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | TRANSISTOR SOCKET | - | - | - | - | SKT | - | 8536.69.40.40 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | 3(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSISTOR SOCKET | - | - | TO-3 | - | - | - | - | - | - | 39.87(mm) | - | - | - | - | 18.54(mm) | - | - | - | - | - | ||
![]() 824-AG11D-ESL TE Connectivity | In Stock | - | Datasheet | 9 Weeks | Gold Over Nickel | - | - | - | Polyester | - | - | - | - | 1.2 inch | Straight | - | - | GOLD (5) | Beryllium Copper | 10(mohm) | - | - | Not Required | TE CONNECTIVITY LTD | Polyester | TE Connectivity | 824-AG11D-ESL | - | - | - | - | - | Through Hole | 2 | -55C to 105C | - | - | - | - | Active | 2.54(mm) | - | 17.78(mm) | - | No | 0.8 | - | No | 15.36(mm) | - | - | Solder | - | - | - | Tube | - | - | e0 | No | - | - | - | EAR99 | - | DIP Socket | - | - | - | - | SKT | - | 8536.69.40.40 | - | - | - | - | 2.54 mm | - | not_compliant | 3/Contact(A) | - | - | - | - | - | - | 24(POS) | - | RECTANGULAR | 0.7 inch | - | 0.18 inch | - | RND PIN-SKT | - | 5000(Mohm) | - | 0.1 inch | - | SOLDER | - | 0.6 mm | Tin/Lead (Sn/Pb) | - | IC SOCKET | - | - | DIP24 | - | - | - | - | - | - | 30.48(mm) | - | - | - | - | 4.57(mm) | - | - | - | - | - | ||
![]() 808-AG11D-ESL-LF TE Connectivity | 2 | - | Datasheet | - | Gold Over Nickel | - | - | - | - | - | - | - | PCT (Polychlorinated Terphenyl) | - | Straight | - | - | - | Beryllium Copper | 10(mohm) | - | - | Not Required | - | - | - | - | - | - | - | - | Through Hole | Through Hole | 2 | -55C to 105C | - | - | - | - | - | 2.54(mm) | 2.54mm | 10.16(mm) | - | No | - | - | - | 7.62(mm) | - | - | Solder | - | - | -55 to 125 °C | Tube | - | - | - | - | - | - | - | - | DIP Socket | DIP Socket | - | - | - | 2 | SKT | - | - | - | - | 2.5400 mm | - | - | - | - | 3/Contact(A) | - | - | - | - | - | - | 8(POS) | - | - | - | - | - | - | - | - | 5000(Mohm) | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | 1.75N | - | - | - | - | 10.16 mm | 10.16(mm) | - | - | - | - | 4.57(mm) | - | - | - | - | - | ||
![]() 624-CG1 TE Connectivity | In Stock | - | Datasheet | - | Gold | - | - | - | Polyester | - | - | - | - | - | Straight | - | - | - | Phosphor Bronze | - | - | - | Not Required | - | Polyester | - | - | - | - | - | - | - | Through Hole | 2 | -65C to 125C | - | - | - | - | - | 2.54(mm) | - | 19.05(mm) | - | No | - | - | - | 15.24(mm) | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Adapter | - | - | - | - | PL/PL | - | - | - | - | - | - | - | - | - | 5/Contact(A) | - | - | - | - | - | - | 24(POS) | - | - | - | - | - | - | - | - | 1000000(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.98(mm) | - | - | - | - | 6.62(mm) | - | - | - | - | - | ||
![]() 4-1437532-1 TE Connectivity | In Stock | - | Datasheet | - | Tin-Lead | - | - | - | Polyester | - | - | - | - | - | Straight | - | - | - | Beryllium Copper | 10(mohm) | - | - | Not Required | - | Polyester | - | - | - | - | - | - | - | Through Hole | 2 | -55C to 105C | - | - | - | - | - | 2.54(mm) | - | - | - | No | - | - | - | 15.24(mm) | - | - | Solder | - | - | - | Tube | - | - | - | - | - | - | - | - | - | DIP Socket | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | 3/Contact(A) | - | - | - | - | - | - | 28(POS) | - | - | - | - | - | - | - | - | 5000(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | 1.75N | - | - | - | - | - | - | - | - | - | - | 4.57(mm) | - | - | - | - | - | ||
![]() 2-1571550-8 TE Connectivity | In Stock | - | Datasheet | - | Gold Over Nickel | Through Hole, Vertical | - | - | Polyester | - | - | - | - | - | Straight | - | - | - | Beryllium Copper | 10(mohm) | - | - | Not Required | - | Polyester | - | - | - | - | - | - | - | Through Hole | 2 | -55C to 105C | - | - | - | - | - | 2.54(mm) | - | 17.78(mm) | - | No | - | Compliant | - | 15.24(mm) | - | - | Solder | - | 1 kV | - | Tube | - | - | - | - | - | - | Through Hole | - | DIP, Socket | DIP Socket | 24 | -105 °C | -55 °C | 2 | SKT | - | - | - | - | 2.54 mm | Straight | - | - | - | 3/Contact(A) | - | - | - | - | - | - | 24(POS) | - | - | - | 3.18 mm | - | - | Screw | 10 mΩ | 5000(Mohm) | 15.24 mm | - | Compliant | - | - | - | - | - | - | - | - | - | 1.31N | - | - | - | - | - | 30.48(mm) | 30.48 mm | 10.16 mm | - | - | - | - | No | Unknown | - | UL94 V-0 |