- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Card & Socket Accessory Typeu2009 | Centerline (Pitch)u2009(in) | Centerline (Pitch)u2009(mm) | Compatible With IC Socket Typeu2009 | Connector Profileu2009 | Connector Systemu2009 | Contact Fabricationu2009 | Contact Materials | Contact Mating Area Plating Material Thicknessu2009(µin) | Device Typeu2009 | DRAM Typeu2009 | Fin Styleu2009 | IC Socket Typeu2009 | Leg Styleu2009 | Module Orientationu2009 | Mounting | Number of Finsu2009 | Number of Positionsu2009 | Operating Temperature Rangeu2009 | Operating Temperature Rangeu2009(°C) | PCB Hole Diameteru2009 | PCB Mounting Styleu2009 | Power Ratingu2009(W) | Row-to-Row Spacingu2009 | Socket Lengthu2009 | Socket Sleeve Styleu2009 | Stack Heightu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Sizeu2009(AWG) | Wire Sizeu2009(mm²) | Operating Temperature | Gender | Pitch | Housing Color | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-2199154-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | Double Data Rate (DDR) 4 | - | - | - | Vertical | - | - | 288 | - | - | - | Through Hole - Solder | - | - | - | - | - | 2-2199154-1 | DDR4 DIMM 288 Pin TH type | - | - | - | - | - | - | - | - | ||
![]() 6-2308107-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Board-to-Bus Bar | - | - | - | - | Double Data Rate (DDR) 4 | - | - | - | Vertical | - | - | 288 | - | - | - | Through Hole - Solder | - | - | - | - | - | 6-2308107-5 | DDR4 DIMM 288 PIN TH TYPE | - | - | - | - | - | - | - | - | ||
![]() 5-2308107-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Board-to-Bus Bar | - | - | - | - | Double Data Rate (DDR) 4 | - | - | - | Vertical | - | - | 288 | - | - | - | Through Hole - Solder | - | - | - | - | - | 5-2308107-8 | DDR4 DIMM 288 PIN TH TYPE | - | - | - | - | - | - | - | - | ||
![]() 5645980-1 TE Connectivity | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.59u2009mmu2009[u2009.102u2009inu2009] | - | - | - | 7.82u2009mmu2009[u2009.308u2009inu2009] | Bullet Nose | - | 5645980-1 | MSS LOOSE PIECE 5.5 TIN TIN | - | 18 – 17 | .823 – 1.04 | - | - | - | - | - | ||
![]() 5050864-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.57u2009mmu2009[u2009.062u2009inu2009] | - | - | - | 6.53u2009mmu2009[u2009.257u2009inu2009] | Open Bottom | - | 5050864-8 | SKT,MIN-SPR W/OPEN BOT SN SER3 | - | 22 – 20 | .326 – .518 | - | - | - | - | - | ||
![]() 2-2330551-1 TE Connectivity | 3360 | - | - | - | - | - | - | Backplate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 – 100 | - | - | - | - | - | - | - | 2-2330551-1 | SOCKET P4/P5 BACKPLATE ASSY,STUD 6.02MM | - | - | - | - | - | - | - | - | ||
![]() 6-390376-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cable-to-Board | - | - | - | - | Small Outline (SO) | - | - | - | Right Angle | - | - | 144 | - | - | - | - | - | - | - | - | 5.2u2009mmu2009[u2009.205u2009inu2009] | 6-390376-1 | SKT,SODIMM,144P,SDRAM3.3V,STD,T&R | - | - | - | - | - | - | - | - | ||
![]() 3-2330550-2 TE Connectivity | In Stock | - | - | - | - | - | - | Bolster Assembly | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25 – 100 | - | - | - | - | - | - | - | 3-2330550-2 | SOCKET P5 BOLSTER PLATE ASSY, W/ COVER | - | - | - | - | - | - | - | - | ||
![]() 1565918-4 TE Connectivity | 10 |
| - | - | - | - | - | - | - | - | - | - | Cable-to-Board | - | - | - | - | Double Data Rate (DDR) 2 | - | - | - | Right Angle | - | - | 200 | - | - | - | - | - | - | - | - | 5.2u2009mmu2009[u2009.205u2009inu2009] | 1565918-4 | EMBOSS ASSY DDR2 SODIMM SOCKET 200P 5.2H | - | - | - | - | - | - | - | - | ||
![]() 1-2199298-5 TE Connectivity | In Stock |
| - | - | S421 | - | - | - | - | - | - | Low | - | Stamped & Formed | - | - | - | - | - | - | Straight | - | - | - | 18 | - | - | - | - | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | - | - | - | 1-2199298-5 | 18P,DIP SKT,300 CL,LDR,PB FREE | - | - | - | - | - | - | - | - | ||
![]() 2199154-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | Double Data Rate (DDR) 4 | - | - | - | Vertical | - | - | 288 | - | - | - | Through Hole - Solder | - | - | - | - | - | 2199154-7 | DDR4 DIMM 288 PIN TH TYPE | - | - | - | - | - | - | - | - | ||
![]() 1-2199154-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | Double Data Rate (DDR) 4 | - | - | - | Vertical | - | - | 288 | - | - | - | Through Hole - Solder | - | - | - | - | - | 1-2199154-1 | DDR4 DIMM 288 Pin TH type | - | - | - | - | - | - | - | - | ||
![]() 1-2199154-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | - | - | Double Data Rate (DDR) 4 | - | - | - | Vertical | - | - | 288 | - | - | - | Through Hole - Solder | - | - | - | - | - | 1-2199154-4 | DDR4 DIMM 288 Pin TH type | - | - | - | - | - | - | - | - | ||
![]() 1542993-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SFP | - | Pin Fin | - | - | - | - | 50 | - | - | - | - | - | 5, 10, 15 | - | - | - | - | 1542993-2 | SFP HEATSINK 13.5MM TALL | - | - | - | - | - | - | - | - | ||
![]() 50865 TE Connectivity | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.83u2009mmu2009[u2009.072u2009inu2009] | - | - | - | 6.6u2009mmu2009[u2009.26u2009inu2009] | Closed Bottom | - | 50865 | SOCKET,MIN-SPR AU SER-4 | - | 20 – 18 | .518 – .823 | - | - | - | - | - | ||
![]() 50871-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.56u2009mmu2009[u2009.101u2009inu2009] | - | - | - | 7.32u2009mmu2009[u2009.288u2009inu2009] | Closed Bottom | - | 50871-4 | SOCKET,MIN-SPR AU SER-5 | - | 18 – 17 | .823 – 1.04 | - | - | - | - | - | ||
![]() 2-2822979-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | .034, .039 | .86, .99 | - | - | Board-to-Board | - | - | 30 | - | - | - | LGA 3647 | - | - | - | - | 3647 | - | - | - | - | - | - | - | - | - | 2-2822979-4 | LGA3647-1 SOCKET-P1 KIT FOR ODM (30U AU) | - | - | - | - | - | - | - | - | ||
![]() 1489948-2 TE Connectivity | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | XFP | - | - | - | - | - | - | - | - | - | - | - | - | 5, 10, 15 | - | - | - | - | 1489948-2 | XFP HEAT SINK CLIP, PLATED | - | - | - | - | - | - | - | - | ||
![]() 1-2324271-4 TE Connectivity | 168 | - | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | 15 | - | - | - | LGA 4189 | - | - | - | - | 2097 | - | - | - | Surface Mount Solder Ball | - | - | - | - | - | 1-2324271-4 | LEFT SEGMENT LGA4189-4 SOCKET-P4 FOR ODM | - | - | - | - | - | - | - | - | ||
![]() 2-2330552-2 TE Connectivity | 3840 | - | - | Gold Over Nickel | - | PPS (Polyphenylene Sulfide) | Right Angle | Carrier | - | - | Metric PQFP | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Through Hole | - | - | -25 – 100u2009°Cu2009[u2009-13 – 212u2009°Fu2009] | - | - | - | - | - | - | - | - | 2-2330552-2 | ICX POINT PHM CARRIER ASSY, P4 | Solder | - | - | -65 to 125 °C | RCP | 2.5400 mm | Natural | 150.88 mm |