- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Approvals | Base Product Number | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Power (Watts) | Additional Feature | HTS Code | Subcategory | Pitch | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Termination Style | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Body Depth | ESR (Equivalent Series Resistance) | Failure Rate | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | Load Capacitance | Operating Mode | PCB Contact Row Spacing | Number of Poles | Contact Finish Termination | Frequency Tolerance | Product Type | Device Socket Type | Termination Post Length | Pitch - Post | Device Type Used On | Contact Configuration | Product | Features | Product Category | IP Rating | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1109681-648 100 pcs minimum Aries Electronics | In Stock | - | - | - | - | Front Mount | - | 5 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 48 (2 x 24) | Brass | Brass | CSA, UL | - | - | - | Aries Electronics | Gold | - | 1 | - | Turck | U-31252 | - | - | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | -- | - | - | - | Active | - | Solder | - | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | 4 A | - | 0.100 (2.54mm) | - | - | - | Tin-Lead | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | - | Spacer | IC & Component Sockets | IP67 | - | 2 m | 10.0µin (0.25µm) | 200.0µin (5.08µm) | UL94 V-0 | - | - | - | ||
![]() IC51-0324-354 Yamaichi | In Stock | - | - | - | - | - | 1210 (3225 Metric) | - | 1210 | - | - | - | - | - | RN73H2E | - | - | Yamaichi Electronics | - | - | 1 | - | Yamaichi Electronics | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Details | - | - | - | - | -55°C ~ 155°C | - | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | - | - | 2 | - | - | ±100ppm/°C | - | 301 Ohms | - | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | IC & Component Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | IC & Component Sockets | - | 0.028 (0.70mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() IC51-0482-2018 Yamaichi | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Yamaichi Electronics | - | - | 1 | - | Yamaichi Electronics | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | - | Active | - | Details | - | - | - | - | -30°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | IC & Component Sockets | - | - | - | - | - | 13 MHz | - | ±50ppm | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | 8pF | Fundamental | - | - | - | ±15ppm | IC & Component Sockets | - | - | - | - | - | - | - | IC & Component Sockets | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
![]() IC149-144-045-B5 Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | 1.346 inch | - | - | AU ON NI | Copper Alloy | 10 | YAMAICHI ELECTRONICS CO LTD | - | IC149-144-045-B5 | IC149 | + 85 C | - | - | - 25 C | SMD/SMT | 85 °C | -25 °C | - | - | Contact Manufacturer | - | 5.61 | Details | Yes | - | - | 1.245920 oz | - | - | IC149 | - | - | e4 | - | - | - | EAR99 | - | Prototype Socket | - | 144 Position | - | - | - | - | - | - | WITH SOLDER TAB | 8536.69.40.40 | - | 0.5 mm | - | 0.508 mm | unknown | 500 mA | - | - | - | SMD/SMT | 144 | - | RECTANGULAR | 1.346 inch | 0.484 inch | - | - | SINGLE PRONG | - | 500000000 Ω | - | 0.02 inch | SURFACE MOUNT | 150VAC V | - | - | - | - | Gold (Au) | - | - | IC SOCKET | - | - | QFP144 | - | QFP Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A001 M5Stack | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 2x15 Pin Headers Socket 2.54mm Male & Female 10 Pair Connector | 0.246918 oz | - | Bulk | ACCESSORY | - | - | - | - | - | - | - | - | Bus Socket | - | 30 Position | - | - | - | 2 Row | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP / SIP Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC120-0284-508 Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | POLYPHENYLENE SULFIDE | - | - | - | - | - | 0.906 inch | - | - | AU ON NI | BE-CU | 25 | YAMAICHI ELECTRONICS CO LTD | - | IC120-0284-508 | IC120 | + 170 C | - | - | - 40 C | - | 170 °C | -40 °C | - | - | Contact Manufacturer | - | 5.18 | Details | - | - | - | 0.583944 oz | - | - | IC120 | - | - | - | - | - | - | EAR99 | - | Open Frame | - | 28 Position | - | - | - | - | - | - | LIVE-BUG TYPE | 8536.69.40.40 | - | 1.27 mm | - | - | unknown | - | - | - | - | SMD/SMT | 28 | - | - | 0.906 inch | 0.709 inch | - | - | BELLOWED TYPE | - | 1000000000 Ω | - | - | SOLDER | 700VAC V | - | - | - | - | - | - | - | IC SOCKET | - | - | PLCC28 | 7X7 | PLCC Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC149-100-014-B5 Yamaichi | 2910 |
| - | Gold | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Straight | - | - | Copper Alloy | 10 | YAMAICHI ELECTRONICS CO LTD | - | IC149-100-014-B5 | - | + 85 C | - | - | - 25 C | SMD/SMT | - | - | - | QFP | Contact Manufacturer | - | 4.19 | Details | - | Solder | - | 0.652216 oz | - | - | IC149 | - | - | - | - | - | - | EAR99 | - | Prototype Socket | - | 100 Position | - | - | - | - | Female | - | - | 8536.69.40.40 | - | 0.65 mm | - | - | unknown | 500 mA | - | - | - | SMD/SMT | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | QFP100 | - | QFP Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC120-0284-308 Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | POLYPHENYLENE SULFIDE | - | - | - | - | - | 0.906 inch | - | - | AU ON NI | Beryllium Copper | 1 | YAMAICHI ELECTRONICS CO LTD | - | IC120-0284-308 | IC120 | + 170 C | - | - | - 40 C | - | 170 °C | -40 °C | - | - | Contact Manufacturer | - | 5.65 | Details | - | - | - | - | - | Bulk | IC120 | - | - | - | - | - | SMD/SMT | EAR99 | - | Open Frame | - | 28 Position | 170 °C | -40 °C | - | - | - | - | LIVE-BUG TYPE | 8536.69.40.40 | - | 1.27 mm | - | - | unknown | 1 A | - | - | - | SMD/SMT | 28 | - | - | 0.906 inch | 0.709 inch | - | - | BELLOWED TYPE | - | 1000000000 Ω | - | - | SOLDER | 700VAC V | - | - | - | 28 | - | - | - | IC SOCKET | - | - | PLCC28 | 7X7 | PLCC Sockets | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() IC120-0684-204 Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | POLYPHENYLENE SULFIDE | - | - | - | - | - | 1.378 inch | - | - | AU ON NI | BE-CU | 1 | YAMAICHI ELECTRONICS CO LTD | - | IC120-0684-204 | IC120 | + 170 C | - | - | - 40 C | STRAIGHT | 170 °C | -40 °C | - | - | Contact Manufacturer | - | 5.17 | Details | - | - | - | 1.452053 oz | - | - | IC120 | - | - | - | - | - | - | EAR99 | - | Open Frame | - | 68 Position | - | - | - | - | - | - | DEAD-BUG TYPE | 8536.69.40.40 | - | 1.27 mm | - | - | unknown | - | - | - | - | SMD/SMT | 68 | - | - | 1.378 inch | 0.709 inch | - | - | BELLOWED TYPE | - | 1000000000 Ω | - | - | SOLDER | 700VAC V | - | - | - | - | - | - | - | IC SOCKET | - | - | PLCC68 | 17X17 | PLCC Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC549-0404-004-G Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Mounting Peg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC549 | - | - | - | - | - | - | - | - | QFN Socket | - | 40 Position | - | - | - | - | - | - | - | - | - | 0.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test & Burn-In Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC149-120-043-B5 Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | 1.102 inch | - | - | AU ON NI | Copper Alloy | 10 | YAMAICHI ELECTRONICS CO LTD | - | IC149-120-043-B5 | IC149 | + 85 C | - | - | - 25 C | SMD/SMT | 85 °C | -25 °C | - | - | Contact Manufacturer | - | 5.65 | Details | Yes | - | - | - | - | - | IC149 | - | - | e4 | - | - | - | EAR99 | - | - | - | 120 Position | - | - | - | - | - | - | WITH SOLDER TAB | 8536.69.40.40 | - | 0.4 mm | - | 0.4064 mm | unknown | 500 mA | - | - | - | SMD/SMT | 120 | - | RECTANGULAR | 1.102 inch | 0.52 inch | - | - | SINGLE PRONG | - | 500000000 Ω | - | 0.016 inch | SURFACE MOUNT | 150VAC V | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | IC SOCKET | - | - | QFP120 | - | QFP Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC357-1284-076P Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | Beryllium Copper | 1 | - | - | - | - | + 150 C | - | - | - 40 C | Mounting Peg | - | - | - | - | - | - | - | Details | - | - | QFP | 1.304431 oz | - | - | IC357 | - | - | - | - | - | - | - | - | Socket | - | 128 Position | - | - | - | - | - | - | - | - | - | 0.4 mm | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QFP Sockets | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() IC234-1004-013N Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | Polyetherimide (PEI) | - | - | - | - | - | - | - | - | - | Beryllium Copper | 1 | - | - | - | - | + 150 C | - | - | - 40 C | Mounting Peg | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | IC234 | - | - | - | - | - | SMD/SMT | - | - | QFP Socket | - | 100 Position | 150 °C | -40 °C | - | - | - | - | - | - | - | 0.65 mm | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test & Burn-In Sockets | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() NP89-12110-G4-BF Yamaichi | 40 |
| - | Gold | Through Hole | - | - | - | - | PEI | - | - | - | - | - | 1.87 inch | Straight | - | - | Beryllium Copper | 1 | YAMAICHI ELECTRONICS CO LTD | - | NP89-12110-G4-BF | NP89 | + 170 C | - | - | - 55 C | STRAIGHT | 170 °C | -55 °C | - | PGA | Contact Manufacturer | - | 5.61 | Details | - | Solder | - | 1.624366 oz | - | - | NP89 | - | - | - | - | - | Solder | EAR99 | - | PGA / ZIF | - | 121 Position | - | - | - | - | Female | - | RIGHT OR LEFT HAND HANDLE | 8536.69.40.40 | - | 2.54 mm | Straight | 2.54 mm | unknown | - | - | - | - | SMD/SMT | 121 | - | RECTANGULAR | 1.496 inch | 0.374 inch | - | - | RND PIN-SKT | - | 1000000000 Ω | - | 0.1 inch | SOLDER | 700VAC V | - | - | 0.1 mm | - | - | - | - | IC SOCKET | - | - | PGA121 | 11X11 | PGA Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC550-0524-020-G Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Mounting Peg | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | IC550 | - | - | - | - | - | - | - | - | QFN Socket | - | 52 Position | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test & Burn-In Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC549-0284-003-G Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Mounting Peg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC549 | - | - | - | - | - | - | - | - | QFN Socket | - | 28 Position | - | - | - | - | - | - | - | - | - | 0.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test & Burn-In Sockets | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC51-1444-1014-3 Yamaichi | In Stock | - | - | - | - | - | - | - | - | POLYSULPHONE | - | - | - | - | - | 1.102 inch | - | - | AU ON NI | BE-CU | 10 | YAMAICHI ELECTRONICS CO LTD | - | IC51-1444-1014-3 | IC51 | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.63 | Details | - | - | - | - | - | Tray | IC51 | - | - | - | - | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | 1.2954 mm | unknown | - | - | - | - | SMD/SMT | 144 | - | STAGGERED | 1.102 inch | - | - | - | SINGLE PRONG | - | 1000000000 Ω | - | 0.026 inch | SOLDER | 700VAC V | - | - | - | - | - | - | - | IC SOCKET | - | - | QFP144 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC357-0804-003P Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | Beryllium Copper | 1 | - | - | - | - | + 150 C | - | - | - 40 C | Mounting Peg | - | - | - | - | - | - | - | Details | - | - | QFP | - | - | - | IC357 | - | - | - | - | - | - | - | - | Socket | - | 80 Position | - | - | - | - | - | - | - | - | - | 0.65 mm | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QFP Sockets | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() IC357-1764-081P-1 Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | - | - | Beryllium Copper | 10 | - | - | - | - | + 150 C | - | - | - 40 C | Mounting Peg | - | - | - | - | - | - | - | Details | - | - | QFP | - | - | - | IC357 | - | - | - | - | - | - | - | - | Socket | - | 176 Position | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QFP Sockets | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() IC550-0404-012-G Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | 10 | - | - | - | - | + 150 C | - | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | IC550 | - | - | - | - | - | - | - | - | - | - | 40 Position | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test & Burn-In Sockets | - | - | - | - | - | - | - | - | - | - | - |