- Manufacturer
- Number of Contacts
- Contact Finish Mating
- Contact Materials
- Manufacturer
- ECCN Code
- HTS Code
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Categories
Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Body Orientation | Circuit Applications | Contact Finish Mating | Contact Materials | Contact Resistance Max | Grid Size | Insulation Materials | Mfr | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Pitch (mm) | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Row Spacing (mm) | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Pitch - Mating | Number of Contacts | Contact Finish - Post | Lead Length | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | ELV | Termination Post Length | Pitch - Post | Insertion Force | Features | Product Length (mm) | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 508-AG10D TE Connectivity | In Stock | - | - | - | Gold | - | - | Polyester | - | - | - | Straight | - | - | Beryllium Copper | 10(mohm) | Not Required | Polyester | - | Through Hole | 2 | -55C to 125C | - | 2.54(mm) | - | - | No | - | 7.62(mm) | Solder | - | - | Box/Tube | - | - | - | DIP Socket | - | - | - | - | SKT | - | - | - | - | 3/Contact(A) | - | 8(POS) | - | - | - | - | 5000(Mohm) | - | - | - | - | 1.75N | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 508-AG10D-ES TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 390262-2 TE Connectivity | In Stock | - | - | - | Tin-Lead | - | - | - | - | - | - | Straight | - | - | Phosphor Bronze | 20(mohm) | Not Required | - | - | Through Hole | 2 | -40C to 105C | - | 2.54(mm) | 17.7(mm) | - | No | - | 15.24(mm) | Solder | 250VAC | - | Tube | - | - | - | DIP Socket | - | - | - | - | SKT | - | - | - | - | 1/Contact(A) | - | 28(POS) | - | - | - | - | 10000(Mohm) | - | - | - | - | 2.94N | - | 35.56(mm) | - | - | - | - | 5.1(mm) | - | - | - | - | ||
![]() IC179Z-44600-501 Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC550-0324-007-G Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC550-0164-005-G Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IC51-467-KS11787 Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1437537-6 TE Connectivity | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold Over Nickel | Through Hole, Vertical | - | Polyester | - | - | - | Straight | Signal | - | Beryllium Copper | 10(mohm) | Not Required | Polyester | - | Through Hole | 2 | -55C to 105C | - | 2.54(mm) | 10.16(mm) | - | No | Compliant | 7.74(mm) | Solder | - | - | Tube | - | Solder, Through Hole | DIP, Socket | DIP Socket | 18 | 105 °C | -55 °C | 2 | SKT | - | 2.54 mm | Straight | 10.16 mm | 3/Contact(A) | - | 18(POS) | - | 3.18 mm | Screw | 10 mΩ | 5000(Mohm) | 7.62 mm | Compliant | - | - | - | - | 22.86(mm) | 22.86 mm | 635 nm | - | - | 4.57(mm) | - | No | Unknown | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Through Hole | Polyethersulfone (PES) | 192 (25 x 25) | Beryllium Copper | Beryllium Copper | - | - | Gold | - | - | - | - | 3M | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | -55°C ~ 150°C | - | Textool™ | Solder | - | PGA, ZIF (ZIP) | - | - | - | - | - | 1 A | - | - | - | - | 0.100 (2.54mm) | - | Gold | - | - | - | - | - | - | 0.130 (3.30mm) | 0.100 (2.54mm) | - | Closed Frame | - | - | - | 30.0µin (0.76µm) | 30.0µin (0.76µm) | - | UL94 V-0 | - | - | - | ||
![]() 2-1674770-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1674770-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1674770-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3M | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 864-AG11D-ESL TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 840-AG11D TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 832-AG11D-ESL TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 848-AG10D TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 828-AG11D-ES TE Connectivity | In Stock | - | - | - | Gold Over Nickel | - | - | Polyester | - | - | - | Straight | - | - | Beryllium Copper | 10(mohm) | Not Required | Polyester | - | Through Hole | 2 | -55C to 105C | - | 2.54(mm) | 17.78(mm) | - | No | - | 15.36(mm) | Solder | - | - | Tube | - | - | - | DIP Socket | - | - | - | - | SKT | - | - | - | - | 3/Contact(A) | - | 28(POS) | - | - | - | - | 5000(Mohm) | - | - | - | - | - | - | 35.56(mm) | - | - | - | - | 4.57(mm) | - | - | - | - | ||
![]() 828-AG-10D TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 824-AG66D TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |