- Manufacturer
- Contact Materials
- Height
- Length
- Depth
- Body material
- Connector
- Contacts pitch
- Electrical mounting
- Electrical mounting1
- Gross weight
- Mechanical mounting
- Rated voltage
Attribute column
Categories
Sockets for ICs, Transistors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Body Material | Contact Material - Mating | Contact Material - Post | Board Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Pitch - Mating | Lead Pitch | Number of Contacts | Contact Finish - Post | Lead Length | Row Spacing | Device Socket Type | Termination Post Length | Pitch - Post | Convert From (Adapter End) | Convert To (Adapter End) | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52-505-110 Aries Electronics | In Stock | - | Datasheet | - | - | - | Through Hole | - | 52 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | 2006 | Correct-A-Chip® 505 | e0 | - | Obsolete | Not Applicable | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | - | 52 | Tin-Lead | - | - | IC SOCKET | 0.150 3.81mm | 0.050 1.27mm | PLCC | PGA | - | 1.58mm | 22.2mm | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1110087 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | 144 | - | - | - | - | Brass | FR4 Epoxy Glass | Gold | - | - | 105°C | - | 2012 | Correct-A-Chip® 1110087 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.020 0.50mm | - | 144 | Tin-Lead | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | VQFP | PGA | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 68-653000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Tin | - | Through Hole | - | 68 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | 2007 | Correct-A-Chip® 653000 | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | UL 94V-0 | - | - | - | - | 1A | 0.050 1.27mm | - | 68 | Tin-Lead | - | 15.24 mm | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | Socket Included | 6.08mm | - | - | - | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 18-351000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Tin | - | Through Hole | - | 18 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | 2009 | Correct-A-Chip® 351000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | SOCKET ADAPTER | - | - | - | - | 1A | 0.026 0.65mm | - | 18 | Tin-Lead | - | 7.62 mm | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SSOP | DIP, 0.3 (7.62mm) Row Spacing | - | 1.58mm | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 32-650000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | SOIC | - | - | - | - | - | Brass | FR4 Epoxy Glass | Gold | - | - | - | - | 2008 | Correct-A-Chip® 650000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 32 | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | 2.54mm | 32 | - | - | 15.24 mm | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOJ | DIP, 0.6 (15.24mm) Row Spacing | - | 1.58mm | 40.6mm | - | - | 10.0μin 0.25μm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 84-505-110 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 84 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | 2006 | Correct-A-Chip® 505 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | - | 84 | Tin-Lead | - | - | IC SOCKET | 0.150 3.81mm | 0.050 1.27mm | PLCC | PGA | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 28-35W000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | SOIC | 28 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | 2012 | Correct-A-Chip® 35W000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | - | - | 28 | Gold | 3.175mm | - | IC SOCKET | 0.125 3.18mm | 0.050 1.27mm | SOIC-W | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 14-354W00-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 14 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | Gold | - | - | 105°C | - | 2005 | Correct-A-Chip® 354W00 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0 | 3A | - | - | - | - | 0.100 2.54mm | - | 14 | Tin-Lead | - | - | IC SOCKET | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOWIC | - | 1.58mm | 17.8mm | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | ||
![]() 28-350002-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | - | Through Hole | - | 28 | - | - | - | - | Brass | FR4 Epoxy Glass | - | Brass | - | - | - | 2006 | Correct-A-Chip® 350000 | - | - | Active | 1 (Unlimited) | Solder | - | 28 | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | 28 | Gold | - | 3.81 mm | - | 0.125 3.18mm | 0.100 2.54mm | SOIC | DIP, 0.3 (7.62mm) Row Spacing | - | 1.58mm | 35.6mm | - | - | 10.0μin 0.25μm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 16-350000-10-HT Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | - | POLYAMIDE | - | - | - | Brass | Polyimide (PI) | Tin | - | - | - | - | 2005 | Correct-A-Chip® 350000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 16 | - | - | - | - | SOCKET ADAPTER | - | - | Straight | - | - | 0.050 1.27mm | - | 16 | Tin-Lead | 3.175mm | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOIC | DIP, 0.3 (7.62mm) Row Spacing | High Temperature | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | 4 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 24 | Polysulfone (PSU), Glass Filled | 453.59237g | Glass, Polysulfone | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | - | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | 24 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | Straight | 6.9mm | 1A | 0.100 2.54mm | - | 24 | Gold | - | 15.24 mm | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | - | - | 45mm | 32mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 28-653000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Tin | - | Through Hole | - | 28 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | Bulk | 2011 | Correct-A-Chip® 653000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | UL 94V-0 | - | - | - | - | 1A | 0.050 1.27mm | - | 28 | Tin-Lead | - | 15.24 mm | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | Socket Included | 6.08mm | - | - | - | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 08-301296-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Tin | Through Hole | Through Hole | - | 8 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | 2009 | Correct-A-Chip® 301296 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 0.050 1.27mm | - | 8 | Tin-Lead | 3.175mm | - | IC SOCKET | 0.125 3.18mm | - | SOIC | JEDEC | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 24-650000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 24 | - | - | - | - | Brass | FR4 Epoxy Glass | Gold | - | - | - | - | 2009 | Correct-A-Chip® 650000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | - | 24 | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOIC | DIP, 0.6 (15.24mm) Row Spacing | - | 1.58mm | 30.5mm | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 25 |
| Datasheet | 8 Weeks | Gold | Through Hole, Wire | Through Hole | - | 24 | Polysulfone (PSU), Glass Filled | 453.59237g | Glass, Polysulfone | Beryllium Copper | Beryllium Copper | - | Gold | Copper | 1kV | -55°C~125°C | - | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 24 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | Straight | 6.9mm | 1A | 0.100 2.54mm | - | 24 | Gold | - | 15.24 mm | - | 0.620 15.75mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | Closed Frame | - | 45mm | 32mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 28-505-111 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 28 | - | - | - | - | Brass | FR4 Epoxy Glass | GOLD (10) | - | - | - | - | 2006 | Correct-A-Chip® 505 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | - | 28 | Tin-Lead | 3.81mm | - | IC SOCKET | 0.150 3.81mm | 0.050 1.27mm | PLCC | PGA | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 28 | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | - | -55°C~125°C | - | 2011 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | 28 | 150°C | -55°C | - | - | - | 1A | 2.54mm | - | - | 1A | 0.100 2.54mm | - | 28 | Gold | - | - | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 28-651000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 28 | - | - | - | - | Brass | FR4 Epoxy Glass | NOT SPECIFIED | - | - | - | - | 2006 | Correct-A-Chip® 651000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | 1A | - | - | - | - | 0.026 0.65mm | - | 28 | Tin-Lead | - | - | IC SOCKET | 0.145 3.68mm | 0.100 2.54mm | SSOP | DIP, 0.6 (15.24mm) Row Spacing | - | 1.58mm | 35.6mm | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 44-305263-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 44 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | 2006 | Correct-A-Chip® 305263 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.024 0.60mm | - | 44 | Tin-Lead | - | - | IC SOCKET | 0.090 2.29mm | 0.050 1.27mm | QFP | PLCC | - | 1.58mm | 19.4mm | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 16-651000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 16 | - | - | - | - | Brass | FR4 Epoxy Glass | NOT SPECIFIED | - | - | - | - | 2006 | Correct-A-Chip® 651000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | 1A | 0.026 0.65mm | - | 16 | Tin-Lead | 3.683mm | - | IC SOCKET | 0.145 3.68mm | 0.100 2.54mm | SSOP | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - |