- Manufacturer
- Contact Materials
- Height
- Length
- Depth
- Body material
- Connector
- Contacts pitch
- Electrical mounting
- Electrical mounting1
- Gross weight
- Mechanical mounting
- Rated voltage
Attribute column
Categories
Sockets for ICs, Transistors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Mating | Contact Material - Post | Board Material | Contact Finish Mating | Contact Materials | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Current Rating | Pitch - Mating | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Lead Length | Contact Style | Row Spacing | PCB Contact Row Spacing | Device Socket Type | Termination Post Length | Pitch - Post | Convert From (Adapter End) | Convert To (Adapter End) | Features | Height | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1110267-N Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 68 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | 2006 | Correct-A-Chip® 1110267-N | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 64 | Tin-Lead | - | - | - | - | - | IC SOCKET | - | 0.100 2.54mm | PLCC | DIP, 0.9 (22.86mm) Row Spacing | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 16-651000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 16 | - | - | - | - | Brass | FR4 Epoxy Glass | NOT SPECIFIED | - | - | 2006 | Correct-A-Chip® 651000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | 1A | 0.026 0.65mm | - | 16 | Tin-Lead | - | 3.683mm | - | - | - | IC SOCKET | 0.145 3.68mm | 0.100 2.54mm | SSOP | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 14-651000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 14 | - | - | - | - | Brass | FR4 Epoxy Glass | NOT SPECIFIED | - | - | 2006 | Correct-A-Chip® 651000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | 1A | 0.026 0.65mm | - | 14 | Tin-Lead | - | 3.683mm | - | - | - | IC SOCKET | 0.145 3.68mm | 0.100 2.54mm | SSOP | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 20-354000-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold, Tin | Surface Mount | Surface Mount | 20 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | 2006 | Correct-A-Chip® 354000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 20 | - | - | - | - | 7.62 mm | - | IC SOCKET | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 84-505-111 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 84 | - | - | - | - | Brass | FR4 Epoxy Glass | GOLD (10) | - | - | 2013 | Correct-A-Chip® 505 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | 0.050 1.27mm | - | 84 | Tin-Lead | - | 3.81mm | - | - | - | IC SOCKET | 0.150 3.81mm | 0.050 1.27mm | PLCC | PGA | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 1106396-40 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 40 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | 2013 | Correct-A-Chip® 1106396 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 2 | - | SOCKET ADAPTER | - | - | 3A | 0.100 2.54mm | 2.54mm | 40 | Tin | RECTANGULAR | 3.302mm | RND PIN-SKT | - | 0.6 mm | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 16-354000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16 | Glass, Polyester, Thermoplastic | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | Copper | - | 2006 | Correct-A-Chip® 354000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | 2.54mm | 16 | - | - | 762μm | - | 7.62 mm | - | IC SOCKET | 0.030 0.76mm | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 18-351000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | 18 | - | - | - | - | Brass | FR4 Epoxy Glass | Gold | - | - | 2007 | Correct-A-Chip® 351000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | 0.026 0.65mm | - | 18 | - | - | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SSOP | DIP, 0.3 (7.62mm) Row Spacing | - | 1.58mm | 22.9mm | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 28-354000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 28 | Glass, Polyester, Thermoplastic | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | Copper | - | 2006 | Correct-A-Chip® 354000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | 3A | - | 2.54mm | 28 | - | - | 762μm | - | 7.62 mm | - | IC SOCKET | 0.030 0.76mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 59 |
| Datasheet | 8 Weeks | Gold | Wire | Through Hole | 18 | - | Polysulfone (PSU), Glass Filled | 453.59237g | Beryllium Copper | Beryllium Copper | - | Gold | Copper | -55°C~125°C | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 18 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | 0.100 2.54mm | - | 18 | Gold | - | - | - | - | - | - | 0.620 15.75mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | Closed Frame | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | 24 | - | Polysulfone (PSU), Glass Filled | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | -55°C~125°C | 2011 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | 24 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | 0.100 2.54mm | - | 24 | Gold | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() 1106396-36 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 36 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | 2006 | Correct-A-Chip® 1106396 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 2 | - | SOCKET ADAPTER | - | - | 3A | 0.100 2.54mm | 2.54mm | 36 | Tin | RECTANGULAR | 3.302mm | RND PIN-SKT | - | 0.6 mm | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 35 |
| Datasheet | 8 Weeks | Gold | Wire | Through Hole | 40 | - | Polysulfone (PSU), Glass Filled | - | Beryllium Copper | Beryllium Copper | - | Gold | Copper | -55°C~125°C | 2006 | Textool™ | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 40 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | 1A | 0.100 2.54mm | - | 40 | Gold | - | - | - | - | - | - | 0.620 15.75mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | Closed Frame | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 28-354000-21-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 28 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | 2009 | Correct-A-Chip® 354000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | 3A | - | - | 28 | - | - | 2.286mm | - | - | - | IC SOCKET | 0.089 2.28mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 95-132I25 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | 132 | - | - | - | Copper | Brass | FR4 Epoxy Glass | Tin | - | - | 2006 | Correct-A-Chip® 95-132I25 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | 95 | - | - | - | - | SOCKET ADAPTER | - | - | - | 0.025 0.64mm | - | 132 | Tin-Lead | - | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | QFP | PGA | - | 2.39mm | 34.3mm | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 24-35W000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 24 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | 2012 | Correct-A-Chip® 35W000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | 0.050 1.27mm | - | 24 | Gold | - | 3.175mm | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOIC-W | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 68-652000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 68 | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | 2012 | Correct-A-Chip® 652000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | UL 94V-0 | - | - | 1A | 0.050 1.27mm | - | 68 | Gold | - | 3.175mm | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 16-354000-21-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | 16 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | 2009 | Correct-A-Chip® 354000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 16 | - | - | 2.286mm | - | - | - | IC SOCKET | 0.089 2.28mm | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1106396-16 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 16 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | 2007 | Correct-A-Chip® 1106396 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 2 | - | SOCKET ADAPTER | - | - | 3A | 0.100 2.54mm | 2.54mm | 16 | Tin | RECTANGULAR | 3.302mm | RND PIN-SKT | - | 0.6 mm | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1106396-32 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 32 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | 2013 | Correct-A-Chip® 1106396 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 2 | - | SOCKET ADAPTER | - | - | 3A | 0.100 2.54mm | 2.54mm | 32 | Tin | RECTANGULAR | 3.302mm | RND PIN-SKT | - | 0.6 mm | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |