- Manufacturer
- Contact Materials
- Height
- Length
- Depth
- Body material
- Connector
- Contacts pitch
- Electrical mounting
- Electrical mounting1
- Gross weight
- Mechanical mounting
- Rated voltage
Attribute column
Categories
Sockets for ICs, Transistors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Body Material | Contact Material - Mating | Contact Material - Post | Board Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Orientation | Depth | Current Rating | Pitch - Mating | Lead Pitch | Number of Contacts | Contact Finish - Post | Lead Length | Row Spacing | Cable Length | Sensing Distance | Device Socket Type | Termination Post Length | Pitch - Post | Convert From (Adapter End) | Convert To (Adapter End) | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1109342 Aries Electronics | In Stock | - | - | 6 Weeks | - | - | Through Hole | - | 44 | Polyphenylene Sulfide (PPS) | - | Phosphor Bronze | Brass | FR4 Epoxy Glass | Tin | - | - | 105°C | - | 2017 | Correct-A-Chip® 1109342 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER, 94V-0 | - | 2.54mm | - | - | - | - | 2.54mm | 40 | Tin-Lead | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 150.0μin 3.81μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 08-354000-10 Aries Electronics | In Stock | - | - | 5 Weeks | Tin | - | Surface Mount | - | 8 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | 105°C | - | 2006 | Correct-A-Chip® 354000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | 8 | - | - | 7.62 mm | - | - | IC SOCKET | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 16-304633-18 Aries Electronics | In Stock | - | - | 6 Weeks | - | - | Through Hole | - | 16 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | 105°C | - | 2009 | Correct-A-Chip® 304633 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | - | 16 | Tin-Lead | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 16-354000-10 Aries Electronics | In Stock | - | - | 5 Weeks | Tin | - | Surface Mount | - | 16 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | 105°C | - | 2012 | Correct-A-Chip® 354000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | 16 | - | - | 7.62 mm | - | - | IC SOCKET | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole, Wire | Through Hole | - | 40 | Polysulfone (PSU), Glass Filled | Glass, Polysulfone | Beryllium Copper | Beryllium Copper | - | Gold | Copper | 1kV | -55°C~125°C | - | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 40 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | Straight | 6.9mm | 1A | 0.100 2.54mm | - | 40 | Gold | 3m | 25.4 mm | 3m | 3 m | - | 0.620 15.75mm | 0.100 2.54mm | DIP, 1.0 (25.40mm) Row Spacing | DIP, 1.0 (25.40mm) Row Spacing | Closed Frame | - | 65.5mm | 42.2mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 32-655000-10-P Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 32 | - | - | Copper | Brass | FR4 Epoxy Glass | Silver | - | - | - | - | 2006 | Correct-A-Chip® 655000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | Tin-Lead | 3.175mm | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | TSOP | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 20-353000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Lead, Tin | Through Hole | Through Hole | - | 20 | RYTON | - | Phosphor Bronze | Brass | FR4 Epoxy Glass | Tin-Lead | - | - | - | - | 2006 | Correct-A-Chip® 353000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | 1A | 0.050 1.27mm | - | 20 | - | 3.175mm | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.3 (7.62mm) Row Spacing | Socket Included | - | - | - | 200.0μin 5.08μm | - | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 32-652000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 32 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | 2012 | Correct-A-Chip® 652000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | UL 94V-0 | - | - | - | - | 1A | 0.050 1.27mm | - | 32 | Gold | 3.175mm | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 16-35W000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 16 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | 2003 | Correct-A-Chip® 35W000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | 16 | Tin-Lead | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOIC-W | DIP, 0.3 (7.62mm) Row Spacing | - | 1.58mm | 20.3mm | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 24-350000-10-HT Aries Electronics | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | 24 | POLYAMIDE | - | - | Brass | Polyimide (PI) | Tin | - | - | - | - | 2005 | Correct-A-Chip® 350000 | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | - | 24 | Tin-Lead | 3.175mm | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOIC | DIP, 0.3 (7.62mm) Row Spacing | High Temperature | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
![]() 16-354W00-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 16 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | 105°C | - | 2005 | Correct-A-Chip® 354W00 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0 | 3A | - | - | - | - | 0.100 2.54mm | - | 16 | Tin-Lead | - | - | - | - | IC SOCKET | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOWIC | - | 1.58mm | 20.3mm | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | ||
![]() 24-354W00-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 24 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | 105°C | - | 2005 | Correct-A-Chip® 354W00 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0 | 3A | - | - | - | - | 0.100 2.54mm | - | 24 | Tin-Lead | - | - | - | - | IC SOCKET | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOWIC | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 16-354W00-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 16 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | 105°C | - | 2005 | Correct-A-Chip® 354W00 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0 | 3A | - | - | - | - | 0.100 2.54mm | - | 16 | Tin-Lead | - | - | - | - | IC SOCKET | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOWIC | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 44-647-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 44 | - | - | Beryllium Copper | Phosphor Bronze | - | Gold | - | - | - | Bulk | 2002 | 647 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | UL 94V-0 | 3A | - | - | - | - | - | - | 44 | Tin | - | - | - | - | IC SOCKET | 0.180 4.57mm | - | SOIC | DIP, 0.6 (15.24mm) Row Spacing | - | 2.39mm | 69.9mm | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 20-350000-10-HT Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | 20 | POLYAMIDE | - | - | Brass | Polyimide (PI) | Tin | - | - | - | - | 2005 | Correct-A-Chip® 350000 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 0.050 1.27mm | - | 20 | Tin-Lead | 3.175mm | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOIC | DIP, 0.3 (7.62mm) Row Spacing | High Temperature | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
![]() LCQT-QFP0.8-80 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | QFP | 80 | Polyester | - | - | Brass | FR4 Epoxy Glass | - | - | - | -55°C~125°C | - | - | Correct-A-Chip® | - | - | Active | 1 (Unlimited) | Solder | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | Gold | 5.9944mm | - | - | - | - | 0.236 6.00mm | 0.100 2.54mm | Multiple Packages | QFP | - | - | - | - | - | Flash | UL94 V-0 | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 18-354000-21-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Surface Mount | Surface Mount | - | 18 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | - | - | 2009 | Correct-A-Chip® 354000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 3A | - | - | - | 3A | 0.100 2.54mm | - | - | Gold | 2.286mm | - | - | - | - | 0.089 2.28mm | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 08-354000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | 8 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | - | - | 2009 | Correct-A-Chip® 354000 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER, UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | 8 | - | 762μm | - | - | - | IC SOCKET | 0.030 0.76mm | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 20-354W00-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | 105°C | - | 2005 | Correct-A-Chip® 354W00 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0 | 3A | - | - | - | - | 0.100 2.54mm | - | 20 | Tin-Lead | - | - | - | - | IC SOCKET | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOWIC | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 08-354000-21-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | 8 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | - | - | 2009 | Correct-A-Chip® 354000 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER, UL 94V-0 | - | - | - | - | 3A | 0.100 2.54mm | - | 8 | - | 2.286mm | - | - | - | IC SOCKET | 0.089 2.28mm | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |