- Manufacturer
- Contact Materials
- Height
- Length
- Depth
- Body material
- Connector
- Contacts pitch
- Electrical mounting
- Electrical mounting1
- Gross weight
- Mechanical mounting
- Rated voltage
Attribute column
Categories
Sockets for ICs, Transistors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Contact Material - Mating | Contact Material - Post | Board Material | Contact Finish Mating | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | Current Rating (Amps) | Current Rating | Pitch - Mating | Number of Contacts | Contact Finish - Post | Lead Length | Row Spacing | Device Socket Type | Core Architecture | Termination Post Length | Pitch - Post | Convert From (Adapter End) | Convert To (Adapter End) | Features | Height | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20-354W00-20 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | Beryllium Copper | Brass | - | Gold | 105°C | 2005 | Correct-A-Chip® 354W00 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | STANDARD: UL 94V-0 | 3A | - | 0.100 2.54mm | 20 | Tin-Lead | - | - | IC SOCKET | - | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOWIC | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 08-354000-21-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | 8 | Polyamide (PA46), Nylon 4/6, Glass Filled | Beryllium Copper | Brass | - | Gold | - | 2009 | Correct-A-Chip® 354000 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | SOCKET ADAPTER, UL 94V-0 | - | 3A | 0.100 2.54mm | 8 | - | 2.286mm | - | IC SOCKET | - | 0.089 2.28mm | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-354000-21-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | 24 | Polyamide (PA46), Nylon 4/6, Glass Filled | Beryllium Copper | Brass | - | Gold | - | 2009 | Correct-A-Chip® 354000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | 24 | - | 2.286mm | - | IC SOCKET | - | 0.089 2.28mm | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 16-307349-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 16 | - | - | Brass | FR4 Epoxy Glass | Gold | - | 2009 | Correct-A-Chip® 307349 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | 3.175mm | - | IC SOCKET | - | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 24-354W00-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 24 | Polyamide (PA46), Nylon 4/6, Glass Filled | Beryllium Copper | Brass | - | Gold | 105°C | 2005 | Correct-A-Chip® 354W00 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | STANDARD: UL 94V-0 | 3A | - | 0.100 2.54mm | 24 | Tin-Lead | - | - | IC SOCKET | - | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOWIC | - | 1.58mm | 30.5mm | 10.0μin 0.25μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | - | Lead Free | ||
![]() 20-354000-21-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | Beryllium Copper | Brass | - | Gold | - | 2009 | Correct-A-Chip® 354000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | 20 | - | 2.286mm | - | IC SOCKET | - | 0.089 2.28mm | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 24-354000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | 24 | Polyamide (PA46), Nylon 4/6, Glass Filled | Beryllium Copper | Brass | - | Gold | - | 2007 | Correct-A-Chip® 354000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | 24 | - | 762μm | - | IC SOCKET | - | 0.030 0.76mm | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 44-652000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 44 | - | - | Brass | FR4 Epoxy Glass | - | - | 2012 | Correct-A-Chip® 652000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | UL 94V-0 | - | 1A | 0.050 1.27mm | 44 | Gold | 3.175mm | - | IC SOCKET | - | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 10.0μin 0.25μm | - | - | ROHS3 Compliant | - | - | ||
![]() 68-653000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 68 | - | - | Brass | FR4 Epoxy Glass | - | - | 2012 | Correct-A-Chip® 653000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | UL 94V-0 | - | 1A | 0.050 1.27mm | 68 | Gold | 3.175mm | - | IC SOCKET | - | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | Socket Included | - | - | - | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() LCQT-QFP0.5-80 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | QFP | 80 | Polyester | - | Brass | FR4 Epoxy Glass | - | -55°C~125°C | - | Correct-A-Chip® | - | - | Active | 1 (Unlimited) | Solder | - | - | 125°C | -55°C | - | - | - | - | 0.020 0.50mm | - | Gold | 5.9944mm | - | - | - | 0.236 6.00mm | 0.100 2.54mm | Multiple Packages | QFP | - | - | - | - | Flash | UL94 V-0 | No SVHC | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 68-304538-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 68 | - | - | Brass | FR4 Epoxy Glass | - | - | 2006 | Correct-A-Chip® 304538 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | SOCKET ADAPTER | - | - | 0.050 1.27mm | 68 | Tin-Lead | 3.175mm | - | IC SOCKET | - | 0.125 3.18mm | 0.100 2.54mm | PLCC | PGA | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 20-555000-00 Aries Electronics | In Stock | - | - | 6 Weeks | - | - | Surface Mount | - | 20 | - | - | Brass | FR4 Epoxy Glass | - | 105°C | 2009 | Correct-A-Chip® 555000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | SOCKET ADAPTER | - | - | 0.026 0.65mm | 20 | Tin-Lead | - | - | IC SOCKET | - | - | 0.050 1.27mm | SSOP | SOWIC | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 32-354000-10 Aries Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | - | 32 | Polyamide (PA46), Nylon 4/6, Glass Filled | Beryllium Copper | Brass | - | Gold | - | 2006 | Correct-A-Chip® 354000 | - | - | Active | 1 (Unlimited) | Solder | - | 32 | - | - | - | - | 3A | 3A | - | - | Gold | - | - | - | - | - | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 28-354000-10 Aries Electronics | In Stock | - | - | 5 Weeks | Tin | - | Surface Mount | - | 28 | Polyamide (PA46), Nylon 4/6, Glass Filled | Beryllium Copper | Brass | - | Gold | 105°C | 2012 | Correct-A-Chip® 354000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 2 | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | 28 | - | - | 7.62 mm | IC SOCKET | - | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 20-354000-10 Aries Electronics | In Stock | - | - | 5 Weeks | Tin | - | Surface Mount | - | 20 | Polyamide (PA46), Nylon 4/6, Glass Filled | Beryllium Copper | Brass | - | Gold | 105°C | - | Correct-A-Chip® 354000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 2 | STANDARD: UL 94V-0 | - | 3A | 0.100 2.54mm | 20 | - | - | 7.62 mm | IC SOCKET | - | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 18-35W000-10-P Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | SOIC | 18 | - | - | Brass | FR4 Epoxy Glass | - | - | 2006 | Correct-A-Chip® 35W000 | - | - | Active | 1 (Unlimited) | Solder | - | 18 | - | - | - | - | - | - | 0.050 1.27mm | - | Tin-Lead | 3.175mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | SOIC-W | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 97-56001-P Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 169 | - | - | Brass | FR4 Epoxy Glass | Gold | - | 2010 | Correct-A-Chip® 97-56001 | e3 | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | SOCKET ADAPTER | - | - | 0.025 0.64mm | 132 | Tin-Lead | 3.175mm | - | IC SOCKET | - | 0.125 3.18mm | 0.100 2.54mm | QFP | PGA | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | ||
![]() MIKROE-230 MikroElektronika | In Stock | - | - | 4 Weeks | - | Socket | - | - | 40 | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AVR | - | - | AT90PWM1 | DIP | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 160-306045-10 Aries Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2018 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | 160 | - | - | - | - | - | - | - | 160 | - | - | - | IC SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 48-655000-10 Aries Electronics | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | TSOP | 48 | - | Copper | Brass | FR4 Epoxy Glass | Silver | - | 2006 | Correct-A-Chip® 655000 | - | - | Obsolete | 1 (Unlimited) | Solder | - | 48 | - | - | - | - | - | - | 0.020 0.50mm | - | Tin-Lead | 3.175mm | - | - | - | 0.125 3.18mm | 0.100 2.54mm | TSOP | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - |