- Manufacturer
- Contact Materials
- Height
- Length
- Depth
- Body material
- Connector
- Contacts pitch
- Electrical mounting
- Electrical mounting1
- Gross weight
- Mechanical mounting
- Rated voltage
Attribute column
Categories
Sockets for ICs, Transistors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Contact Material - Mating | Contact Material - Post | Board Material | Contact Finish Mating | Contact Materials | Operating Temperature | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Current Rating | Pitch - Mating | Lead Pitch | Number of Contacts | Contact Finish - Post | Lead Length | Row Spacing | Device Socket Type | Termination Post Length | Pitch - Post | Convert From (Adapter End) | Convert To (Adapter End) | Features | Height | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 48-655000-10 Aries Electronics | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | TSOP | 48 | - | - | Copper | Brass | FR4 Epoxy Glass | Silver | - | - | 2006 | Correct-A-Chip® 655000 | - | - | Obsolete | 1 (Unlimited) | Solder | - | 48 | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | Tin-Lead | 3.175mm | - | - | 0.125 3.18mm | 0.100 2.54mm | TSOP | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 200.0μin 5.08μm | - | Non-RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | Gold | Wire | Through Hole | - | 42 | Polysulfone (PSU), Glass Filled | 453.59237g | Beryllium Copper | Beryllium Copper | - | Gold | Copper | -55°C~125°C | 2011 | Textool™ | - | - | Obsolete | 1 (Unlimited) | Wire Wrap | - | 42 | 150°C | -55°C | - | - | - | 1A | 2.54mm | 1A | 0.100 2.54mm | - | 42 | Gold | - | - | - | 0.620 15.75mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | Closed Frame | 6.9mm | 68.1mm | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 28-650000-11-RC-P Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole | - | 28 | - | - | - | Brass | FR4 Epoxy Glass | Gold | - | - | 2009 | Correct-A-Chip® 650000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | Gold | 3.175mm | - | - | 0.125 3.18mm | 0.100 2.54mm | SOIC | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | - | - | ||
![]() 32-652000-10-P Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | PLCC | 32 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | 2012 | Correct-A-Chip® 652000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 1A | - | 1A | 0.050 1.27mm | - | - | Tin-Lead | 3.175mm | - | - | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 200.0μin 5.08μm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 28-652000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 28 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | 2012 | Correct-A-Chip® 652000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | UL 94V-0 | - | - | 1A | 0.050 1.27mm | - | 28 | Gold | 3.175mm | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 24-35W000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | SOIC | 24 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | 2003 | Correct-A-Chip® 35W000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | 24 | Tin-Lead | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOIC-W | DIP, 0.3 (7.62mm) Row Spacing | - | 1.58mm | 30.5mm | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 64-304121-00 Aries Electronics | In Stock | - | Datasheet | - | - | - | Through Hole | - | 64 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | 2006 | - | e0 | - | Obsolete | Not Applicable | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | 0.031 0.80mm | - | 64 | Tin-Lead | - | - | IC SOCKET | 0.090 2.29mm | 0.031 0.80mm | TQFP | QFP | - | - | - | - | 200.0μin 5.08μm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 97-68340-P Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 144 | - | - | Copper | Brass | FR4 Epoxy Glass | Tin | - | 105°C | 2008 | Correct-A-Chip® 68340 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | 0.026 0.65mm | - | 144 | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | QFP | PGA | - | - | - | - | 200.0μin 5.08μm | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 32-450001-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | Tin | - | Through Hole | SOIC | 32 | - | - | - | - | FR4 Epoxy Glass | - | Brass | - | 2006 | Correct-A-Chip® 450001 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | SOCKET ADAPTER | - | - | - | 0.050 1.27mm | - | 32 | - | - | 10.16 mm | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOJ | DIP, 0.4 (10.16mm) Row Spacing | - | 1.58mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 214 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | 48 | Polysulfone (PSU), Glass Filled | 453.59237g | Beryllium Copper | Beryllium Copper | - | Gold | Copper | -55°C~125°C | 2011 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | 48 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | 1A | 0.100 2.54mm | - | 48 | Gold | - | - | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.6 (15.24mm) Row Spacing | Closed Frame | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 08-350000-10-HT Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | - | 8 | POLYAMIDE | - | - | Brass | Polyimide (PI) | Tin | - | - | 2006 | Correct-A-Chip® 350000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 2 | - | - | - | - | - | 0.050 1.27mm | 2.54mm | 8 | Tin-Lead | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOIC | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 200.0μin 5.08μm | - | Non-RoHS Compliant | - | - | ||
![]() 28-350002-11-RC-P Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | SOIC | 28 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | 2013 | Correct-A-Chip® 350000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | Gold | 3.175mm | - | - | 0.125 3.18mm | 0.100 2.54mm | SOIC | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | - | - | ||
![]() 16-307349-11-RC-P (170 UP) Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | - | 16 | - | - | - | Brass | FR4 Epoxy Glass | Gold | - | - | - | Correct-A-Chip® 307349 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | - | - | - | - | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | - | - | ||
![]() 84-505-110-P Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 84 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | 2013 | Correct-A-Chip® 505 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | 84 | Tin-Lead | 3.81mm | - | IC SOCKET | 0.150 3.81mm | 0.050 1.27mm | PLCC | PGA | - | - | - | - | 200.0μin 5.08μm | - | Non-RoHS Compliant | - | - | ||
![]() 16-35W000-11-RC-P (220 UP) Aries Electronics | In Stock | - | Datasheet | - | - | - | Through Hole | - | 16 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | Correct-A-Chip® 35W000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | Gold | - | - | - | 0.125 3.18mm | 0.100 2.54mm | SOIC-W | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | - | - | ||
![]() 14-35W000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | SOIC | 14 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | 2012 | Correct-A-Chip® 35W000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | 0.050 1.27mm | - | 14 | Gold | 3.175mm | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | SOIC-W | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 10.0μin 0.25μm | - | ROHS3 Compliant | - | - | ||
![]() 14-354000-21-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | - | 14 | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Beryllium Copper | Brass | - | Gold | - | - | 2009 | Correct-A-Chip® 354000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | 3A | 0.100 2.54mm | - | 14 | - | 2.286mm | - | IC SOCKET | 0.089 2.28mm | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 68-505-110-RC-P Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | PLCC | 68 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | 2013 | Correct-A-Chip® 505 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | Tin-Lead | 3.81mm | - | - | 0.150 3.81mm | 0.050 1.27mm | PLCC | PGA | - | - | - | - | 200.0μin 5.08μm | - | ROHS3 Compliant | - | - | ||
![]() 24-650000-10-P Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | SOIC | 24 | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | 2010 | Correct-A-Chip® 650000 | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | - | Tin-Lead | 3.175mm | - | - | 0.125 3.18mm | 0.100 2.54mm | SOIC | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 95-132I25-P Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | 132 | - | - | Copper | Brass | FR4 Epoxy Glass | Tin | - | - | 2009 | Correct-A-Chip® 95-132I25 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | 0.025 0.64mm | - | 132 | Tin-Lead | 3.175mm | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | QFP | PGA | - | - | - | - | 200.0μin 5.08μm | - | Non-RoHS Compliant | - | - |