- Manufacturer
- Contact Materials
- Height
- Length
- Depth
- Body material
- Connector
- Contacts pitch
- Electrical mounting
- Electrical mounting1
- Gross weight
- Mechanical mounting
- Rated voltage
Attribute column
Categories
Sockets for ICs, Transistors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Body material | Certificates | Colour | Conform to the norm | Conform to the norm1 | Connector | Connector pinout layout | Connector variant | Connectors features | Contact Materials | Contacts pitch | Electrical mounting | Electrical mounting1 | Gross weight | Leads dimensions | Mechanical mounting | Spatial orientation | Type of connector | Wire cross-section | Wire size | Operating temperature | Terminal pitch | Depth | Current rating | Number of ways | Rated voltage | Height | Length | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG301-5.0-10P-12-00A(H) DEGSON ELECTRONICS | In Stock | - | - | tinned | PBT | RoHS compliant | blue | CE | VDE | terminal | 1x10 | with wire protector | assembling possibility | brass | 5mm | screw terminal | THT | 9.102g | L 4.3mm | on PCBs | angled 90° | PCB terminal block | 1.5mm<sup>2</sup> | 22AWG...14AWG | -30...120°C | - | 7.6mm | 17.5A | 10 | 0.25kV | 10mm | 50mm | UL94V-0 | ||
![]() DG950-9.5-2P14 DEGSON ELECTRONICS | In Stock | - | - | tinned | polyamide 66 | - | green | CE | VDE | terminal | 1x2 | - | assembling possibility | brass | 9.5mm | cage clamp | THT | 3.114g | - | on PCBs | angled 90° | PCB terminal block | 4mm<sup>2</sup> | 26AWG...10AWG | -40...105°C | - | 12.5mm | 26A | 2 | 750V | 21.5mm | 19mm | UL94V-0 | ||
![]() DG128-5.0-02P-12-00A(H) DEGSON ELECTRONICS | In Stock | - | - | tinned | polyamide 66 | RoHS compliant | blue | CE | VDE | terminal | 1x2 | - | assembling possibility | brass | 5mm | cage clamp | THT | 9122mg | - | on PCBs | angled | PCB terminal block | 2.5mm<sup>2</sup> | 24AWG...12AWG | -40...105°C | - | 10.2mm | 18A | 2 | 0.25kV | 14.1mm | 10mm | UL94V-0 | ||
![]() DG129-5.0-02P-11 DEGSON ELECTRONICS | In Stock | - | - | tinned | polyamide 66 | RoHS compliant | grey | CE | VDE | terminal | 1x2 | - | assembling possibility | brass | 5mm | cage clamp | THT | 4.01g | - | on PCBs | angled 90° | PCB terminal block | 2.5mm<sup>2</sup> | 26AWG...12AWG | -40...105°C | - | 10.5mm | 20A | 2 | 300V | 19.5mm | 10mm | UL94V-0 | ||
![]() DG58C-B-02P-13-00A(H) DEGSON ELECTRONICS | In Stock |
| - | tinned | polyamide 66 | RoHS compliant | black | CE | UL | terminal | 1x2 | with protection | - | brass | 10mm | screw terminal | THT | 8.19g | - | on PCBs | straight | PCB terminal block | 4mm<sup>2</sup> | 22AWG...12AWG | -40...105°C | - | 15mm | 20A | 2 | 300V | 19.3mm | 23.16mm | UL94V-0 | ||
![]() DG301-5.0-02P-11-00A(H) DEGSON ELECTRONICS | In Stock | - | - | tinned | PBT | RoHS compliant | grey | CE | VDE | terminal | 1x2 | with wire protector | assembling possibility | brass | 5mm | screw terminal | THT | 1.716g | L 4.3mm | on PCBs | angled 90° | PCB terminal block | 1.5mm<sup>2</sup> | 22AWG...14AWG | -30...120°C | - | 7.6mm | 17.5A | 2 | 0.25kV | 10mm | 10mm | UL94V-0 | ||
![]() DG235-5.0-02P-11 DEGSON ELECTRONICS | In Stock | - | - | tinned | polyamide 66 | RoHS compliant | grey | CE | VDE | terminal | 1x2 | with push button | assembling possibility | phosphor bronze | 5mm | spring clamp | THT | 1.566g | - | on PCBs | angled 90° | PCB terminal block | 1.5mm<sup>2</sup> | 20AWG...16AWG | -40...105°C | - | 12.5mm | 8A | 2 | 300V | 15.5mm | 10mm | UL94V-0 | ||
![]() DG129-5.0-03P-14 DEGSON ELECTRONICS | 18 |
| - | tinned | polyamide 66 | RoHS compliant | green | CE | VDE | terminal | 1x3 | - | assembling possibility | brass | 5mm | cage clamp | THT | 6.01g | - | on PCBs | angled 90° | PCB terminal block | 2.5mm<sup>2</sup> | 26AWG...12AWG | -40...105°C | - | 10.5mm | 20A | 3 | 300V | 19.5mm | 15mm | UL94V-0 | ||
![]() DG212R-THR-3.5-02P-13-100AH DEGSON ELECTRONICS | In Stock | - | - | tinned | LCP | RoHS compliant | black | CE | UL | terminal | 1x2 | with push button | - | phosphor bronze | 3.5mm | spring clamp | THT | 1.05g | - | on PCBs | angled 90° | PCB terminal block | 0.2...1.5mm<sup>2</sup> | 24AWG...16AWG | -40...105°C | - | 12.3mm | 17.5A | 2 | 320V | 8.5mm | 7.7mm | UL94V-0 | ||
![]() DG212R-THR-5.0-02P-13-100AH DEGSON ELECTRONICS | In Stock |
| - | tinned | LCP | RoHS compliant | black | CE | UL | terminal | 1x2 | with push button | - | phosphor bronze | 5mm | spring clamp | THT | 1.168g | - | on PCBs | angled 90° | PCB terminal block | 0.2...1.5mm<sup>2</sup> | 24AWG...16AWG | -40...105°C | - | 12.3mm | 17.5A | 2 | 320V | 8.5mm | 9.2mm | UL94V-0 | ||
![]() DG212R-THR-5.0-03P-13-100AH DEGSON ELECTRONICS | In Stock | - | - | tinned | LCP | RoHS compliant | black | CE | UL | terminal | 1x3 | with push button | - | phosphor bronze | 5mm | spring clamp | THT | 1.76g | - | on PCBs | angled 90° | PCB terminal block | 0.2...1.5mm<sup>2</sup> | 24AWG...16AWG | -40...105°C | - | 12.3mm | 17.5A | 3 | 320V | 8.5mm | 14.2mm | UL94V-0 | ||
![]() DG271V-5.0-03P-14 DEGSON ELECTRONICS | In Stock | - | - | tinned | polyamide 66 | RoHS compliant | green | CE | UL | terminal | 1x3 | - | - | copper | 5mm | spring clamp | THT | 4.053g | - | on PCBs | straight | PCB terminal block | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -40...105°C | 5x8.2mm | 13.5mm | 20A | 3 | 300V | 14.8mm | 16.4mm | UL94V-0 | ||
![]() DG212V-THR-5.0-02P-13-100AH DEGSON ELECTRONICS | In Stock | - | - | tinned | LCP | RoHS compliant | black | CE | UL | terminal | 1x2 | with push button | - | phosphor bronze | 5mm | spring clamp | THT | 1.2g | - | on PCBs | straight | PCB terminal block | 0.2...1.5mm<sup>2</sup> | 24AWG...16AWG | -40...105°C | - | 8.5mm | 17.5A | 2 | 320V | 12.3mm | 9.2mm | UL94V-0 | ||
![]() DG242V-5.08-03P-11-00AH DEGSON ELECTRONICS | In Stock | - | - | tinned | polyamide 66 | RoHS compliant | grey | CE | VDE | terminal | 1x3 | with lever | - | phosphor bronze | 5.08mm | spring clamp | THT | 3.75g | - | on PCBs | straight | PCB terminal block | 0.2...2.5mm<sup>2</sup> | 28AWG...12AWG | -40...105°C | 5.08x5mm | 14mm | 15A | 3 | 300V | 13.2mm | - | UL94V-0 | ||
![]() DG271V-5.0-02P-14-100AH DEGSON ELECTRONICS | In Stock | - | - | tinned | polyamide 66 | RoHS compliant | green | CE | UL | terminal | 1x2 | - | - | copper | 5mm | spring clamp | THT | 2.78g | - | on PCBs | straight | PCB terminal block | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -40...105°C | 5x8.2mm | 13.5mm | 20A | 2 | 300V | 14.8mm | 11.4mm | UL94V-0 | ||
![]() DG212V-THR-3.5-03P-13-1000ZH DEGSON ELECTRONICS | In Stock | - | - | tinned | LCP | RoHS compliant | black | CE | UL | terminal | 1x3 | with push button | - | phosphor bronze | 3.5mm | spring clamp | THT | 1.563g | - | on PCBs | straight | PCB terminal block | 0.2...1.5mm<sup>2</sup> | 24AWG...16AWG | -40...105°C | - | 8.5mm | 17.5A | 3 | 320V | 12.3mm | 11.2mm | UL94V-0 | ||
![]() EB22A-02-C ADAM TECH | In Stock | - | - | nickel plated | polyamide 66 | RoHS compliant | green | UL | - | terminal | 1x2 | - | assembling possibility | brass | 5mm | cage clamp | THT | 5g | - | on PCBs | angled 90° | PCB terminal block | 2.5mm<sup>2</sup> | 30AWG...12AWG | -40...105°C | - | 12.6mm | 15A | 2 | 300V | 25.2mm | 10mm | UL94V-0 | ||
![]() EB25A-03-B-R ADAM TECH | In Stock | - | - | tinned | polyamide 66 | RoHS compliant | green | UL | - | terminal | 2x3 | double deck | assembling possibility | brass | 3.81mm | cage clamp | THT | 3.5g | - | on PCBs | angled 90° | PCB terminal block | 1mm<sup>2</sup> | 28AWG...16AWG | -40...105°C | - | 16.3mm | 10A | 3 | 300V | 16.3mm | 13.47mm | UL94V-0 | ||
![]() EB174A-03-C-SB ADAM TECH | In Stock | - | - | tinned | polyamide 66 | RoHS compliant | green | UL | - | terminal | 1x3 | - | assembling possibility | brass | 5mm | screw terminal | THT | 5g | - | on PCBs | angled 90° | PCB terminal block | 1.5mm<sup>2</sup> | 26AWG...14AWG | -40...105°C | - | 7.6mm | 16A | 3 | 0.25kV | 10mm | 15mm | UL94V-0 | ||
![]() EB22A-03-C ADAM TECH | In Stock | - | - | nickel plated | polyamide 66 | RoHS compliant | green | UL | - | terminal | 1x3 | - | assembling possibility | brass | 5mm | cage clamp | THT | 5g | - | on PCBs | angled 90° | PCB terminal block | 2.5mm<sup>2</sup> | 30AWG...12AWG | -40...105°C | - | 12.6mm | 15A | 3 | 300V | 25.2mm | 15mm | UL94V-0 |


Product
Brand
Articles
Tools