- Manufacturer
- Contact Materials
- Height
- Length
- Depth
- Body material
- Connector
- Contacts pitch
- Electrical mounting
- Electrical mounting1
- Gross weight
- Mechanical mounting
- Rated voltage
Attribute column
Categories
Sockets for ICs, Transistors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Body material | Contact Material - Mating | Contact Material - Post | Board Material | Certificates | Colour | Conform to the norm | Conform to the norm1 | Connector | Connector pinout layout | Connector variant | Connectors features | Contact Finish Mating | Contact Materials | Contacts pitch | Electrical mounting | Electrical mounting1 | Gross weight | Leads dimensions | Mechanical mounting | Spatial orientation | Type of connector | Wire cross-section | Wire size | Operating temperature | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | Current Rating (Amps) | Pitch | Terminal pitch | Depth | Current rating | Current Rating | Pitch - Mating | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Lead Length | Body Depth | Contact Style | Row Spacing | PCB Contact Row Spacing | Number of ways | Device Socket Type | Termination Post Length | Pitch - Post | Convert From (Adapter End) | Convert To (Adapter End) | Rated voltage | Features | Height | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability rating | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG212V-THR-5.0-02P-13-100AH DEGSON ELECTRONICS | In Stock | - | - | - | tinned | - | - | - | - | - | - | - | LCP | - | - | - | RoHS compliant | black | CE | UL | terminal | 1x2 | with push button | - | - | phosphor bronze | 5mm | spring clamp | THT | 1.2g | - | on PCBs | straight | PCB terminal block | 0.2...1.5mm<sup>2</sup> | 24AWG...16AWG | -40...105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5mm | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 320V | - | 12.3mm | 9.2mm | - | - | - | - | - | UL94V-0 | - | - | ||
![]() DG242V-5.08-03P-11-00AH DEGSON ELECTRONICS | In Stock | - | - | - | tinned | - | - | - | - | - | - | - | polyamide 66 | - | - | - | RoHS compliant | grey | CE | VDE | terminal | 1x3 | with lever | - | - | phosphor bronze | 5.08mm | spring clamp | THT | 3.75g | - | on PCBs | straight | PCB terminal block | 0.2...2.5mm<sup>2</sup> | 28AWG...12AWG | -40...105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08x5mm | 14mm | 15A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 300V | - | 13.2mm | - | - | - | - | - | - | UL94V-0 | - | - | ||
![]() DG271V-5.0-02P-14-100AH DEGSON ELECTRONICS | In Stock | - | - | - | tinned | - | - | - | - | - | - | - | polyamide 66 | - | - | - | RoHS compliant | green | CE | UL | terminal | 1x2 | - | - | - | copper | 5mm | spring clamp | THT | 2.78g | - | on PCBs | straight | PCB terminal block | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -40...105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5x8.2mm | 13.5mm | 20A | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 300V | - | 14.8mm | 11.4mm | - | - | - | - | - | UL94V-0 | - | - | ||
![]() DG212V-THR-3.5-03P-13-1000ZH DEGSON ELECTRONICS | In Stock | - | - | - | tinned | - | - | - | - | - | - | - | LCP | - | - | - | RoHS compliant | black | CE | UL | terminal | 1x3 | with push button | - | - | phosphor bronze | 3.5mm | spring clamp | THT | 1.563g | - | on PCBs | straight | PCB terminal block | 0.2...1.5mm<sup>2</sup> | 24AWG...16AWG | -40...105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5mm | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 320V | - | 12.3mm | 11.2mm | - | - | - | - | - | UL94V-0 | - | - | ||
![]() DG301-5.0-10P-12-00A(H) DEGSON ELECTRONICS | In Stock | - | - | - | tinned | - | - | - | - | - | - | - | PBT | - | - | - | RoHS compliant | blue | CE | VDE | terminal | 1x10 | with wire protector | assembling possibility | - | brass | 5mm | screw terminal | THT | 9.102g | L 4.3mm | on PCBs | angled 90° | PCB terminal block | 1.5mm<sup>2</sup> | 22AWG...14AWG | -30...120°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.6mm | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | 0.25kV | - | 10mm | 50mm | - | - | - | - | - | UL94V-0 | - | - | ||
![]() DG250-3.5-14P-11-00A(H) DEGSON ELECTRONICS | In Stock | - | - | - | tinned | - | - | - | - | - | - | - | polyamide 66 | - | - | - | RoHS compliant | grey | CE | VDE | terminal | 1x14 | with push button | - | - | phosphor bronze | 3.5mm | spring clamp | THT | 7.557g | - | on PCBs | angled 45° | PCB terminal block | 0.2...0.75mm<sup>2</sup> | 22AWG...18AWG | -40...105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | 5A | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | 400V | - | 11.5mm | 50.5mm | - | - | - | - | - | UL94V-0 | - | - | ||
![]() DG129-5.0-03P-14 DEGSON ELECTRONICS | 18 |
| - | - | tinned | - | - | - | - | - | - | - | polyamide 66 | - | - | - | RoHS compliant | green | CE | VDE | terminal | 1x3 | - | assembling possibility | - | brass | 5mm | cage clamp | THT | 6.01g | - | on PCBs | angled 90° | PCB terminal block | 2.5mm<sup>2</sup> | 26AWG...12AWG | -40...105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | 20A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 300V | - | 19.5mm | 15mm | - | - | - | - | - | UL94V-0 | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole | 18 | - | Polysulfone (PSU), Glass Filled | - | - | Beryllium Copper | Beryllium Copper | - | - | - | - | - | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | - | 2001 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | 18 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | - | 1A | 0.100 2.54mm | - | 18 | Gold | - | - | - | - | - | - | - | - | - | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | UL94 V-0 | Lead Free | ||
![]() 32-653000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | - | Through Hole | 32 | - | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Correct-A-Chip® 653000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | UL 94V-0 | 1A | - | - | - | - | - | 0.050 1.27mm | - | 32 | Tin-Lead | - | - | - | - | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | - | Socket Included | 6.08mm | 40.6mm | - | 200.0μin 5.08μm | UL94 V-0 | - | Non-RoHS Compliant | - | - | Contains Lead | ||
![]() 14-354000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Gold, Tin | Surface Mount | Surface Mount | 14 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | Correct-A-Chip® 354000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | - | 14 | - | - | - | - | - | - | 7.62 mm | - | - | IC SOCKET | - | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | - | ROHS3 Compliant | - | UL94 V-0 | - | ||
Tiny WHSL | 46 |
| Datasheet | 8 Weeks | - | Gold | Wire | Through Hole | 16 | - | Polysulfone (PSU), Glass Filled | 453.59237g | - | Beryllium Copper | Beryllium Copper | - | - | - | - | - | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | - | 2011 | Textool™ | - | - | Active | 1 (Unlimited) | Wire Wrap | - | 16 | 150°C | -55°C | - | Female | - | 1A | 2.54mm | - | - | - | 1A | 0.100 2.54mm | - | 16 | Gold | - | - | - | - | - | - | - | - | - | 0.620 15.75mm | 0.100 2.54mm | DIP, 0.3 (7.62mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | - | Closed Frame | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | UL94 V-0 | Lead Free | ||
![]() 08-305479-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | 8 | - | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | 2009 | Correct-A-Chip® 305479 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 1.27mm | - | 8 | Tin-Lead | - | - | 3.175mm | - | - | - | - | - | IC SOCKET | 0.125 3.18mm | - | SOIC | JEDEC | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | Lead Free | ||
![]() 97-56001 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | 169 | - | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | Correct-A-Chip® 97-56001 | e3 | - | Active | 1 (Unlimited) | Solder | - | 144 | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | - | 0.025 0.64mm | - | 132 | Tin-Lead | - | - | 3.175mm | - | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | QFP | PGA | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | Gold | Wire | Through Hole | 28 | - | Polysulfone (PSU), Glass Filled | 453.59237g | - | Beryllium Copper | Beryllium Copper | - | - | - | - | - | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | - | 2011 | Textool™ | - | - | Active | 1 (Unlimited) | Solder | - | 28 | 150°C | -55°C | - | - | - | 1A | 2.54mm | - | - | - | 1A | 0.100 2.54mm | - | 28 | Gold | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | DIP, 0.4 (10.16mm) Row Spacing | DIP, 0.4 (10.16mm) Row Spacing | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | UL94 V-0 | - | RoHS Compliant | - | UL94 V-0 | Lead Free | ||
![]() 1107254-36 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | 36 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Correct-A-Chip® 1107254 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 2 | - | SOCKET ADAPTER | - | - | - | - | - | 3A | 0.100 2.54mm | 2.54mm | 36 | Tin | RECTANGULAR | 0.7 inch | 3.302mm | 0.3 inch | RND PIN-SKT | - | 0.3 mm | - | IC SOCKET | 0.130 3.30mm | 0.100 2.54mm | DIP, 0.6 (15.24mm) Row Spacing | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | UL94 V-0 | - | ROHS3 Compliant | - | UL94 V-0 | - | ||
![]() 24-651000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | 24 | - | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Correct-A-Chip® 651000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | 1A | 0.026 0.65mm | - | 36 | Tin-Lead | - | - | 3.683mm | - | - | - | - | - | IC SOCKET | 0.145 3.68mm | 0.100 2.54mm | SSOP | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 20-354000-11-RC Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 20 | Glass, Polyester, Thermoplastic | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Beryllium Copper | Brass | - | - | - | - | - | - | - | - | - | Gold | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | Correct-A-Chip® 354000 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | STANDARD: UL 94V-0 | - | - | - | - | - | 3A | 0.100 2.54mm | 2.54mm | 20 | - | - | - | 762μm | - | - | 7.62 mm | - | - | IC SOCKET | 0.030 0.76mm | 0.050 1.27mm | DIP, 0.3 (7.62mm) Row Spacing | SOIC | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | UL94 V-0 | - | ||
![]() 44-652000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | Tin | Through Hole | Through Hole | 44 | - | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | Correct-A-Chip® 652000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 105°C | -55°C | 2 | - | UL 94V-0 | - | - | - | - | - | 1A | 0.050 1.27mm | - | 44 | Tin-Lead | - | - | 3.175mm | - | - | 15.24 mm | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | Lead Free | ||
![]() 28-555000-00 Aries Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 28 | - | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Correct-A-Chip® 555000 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | SOCKET ADAPTER | - | - | - | - | - | - | 0.026 0.65mm | - | 28 | Tin-Lead | - | - | - | - | - | - | - | - | IC SOCKET | - | 0.050 1.27mm | SSOP | SOWIC | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 84-652000-10 Aries Electronics | In Stock | - | Datasheet | 5 Weeks | - | - | Through Hole | Through Hole | 84 | - | - | - | - | - | Brass | FR4 Epoxy Glass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | Correct-A-Chip® 652000 | e0 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | UL 94V-0 | - | - | - | - | - | 1A | 0.050 1.27mm | - | 84 | Tin-Lead | - | - | 3.175mm | - | - | - | - | - | IC SOCKET | 0.125 3.18mm | 0.100 2.54mm | PLCC | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | - | 200.0μin 5.08μm | - | - | Non-RoHS Compliant | - | - | - |