- Manufacturer
- Series
- Housing Material
- Number of Positions
- Contact Materials
- Connector Type
- Housing Color
- Mounting Type
- Operating Temperature
- Pitch
- Style
- Termination
- Contact Finish
Attribute column
Categories
Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Number of Terminals | Base Product Number | Base/Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mounting | Pitch (mm) | Product Depth (mm) | Termination Method | Unit Weight | Voltage Rated | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Row Spacing | Voltage | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Number of Ports | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Pattern | Family | Mating Cycles | Terminal and Terminal Block Type | Product Type | Number of Positions Per Level | Stripping Length | Custom Capabilities | Profile | Features | Product Category | Product Length | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1740825-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | Polyamide 6 | Straight | TE Connectivity / AMP | - | 1000 | TE Connectivity | Cable Mount | 3.6(mm) | 6.55(mm) | Crimp | 0.010970 oz | - | 250VAC | 250 V | - | Bulk | - | - | - | - | - | - | - | - | - | Power | - | Natural | - | Plug | - | - | - | Power | - | - | - | - | - | - | - | 3.6000 mm | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | 2(POS) | - | - | - | - | White | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | NECTOR M Power System | - | - | Lighting Connectors | - | - | - | - | - | Lighting Connectors | 18.7 mm | 7.55(mm) | 6.55 mm | 18.7 mm | 7.55 mm | 18.7(mm) | - | - | - | - | - | ||
![]() SM02B-LEASS-TF JST Sales America Inc. | 4 |
| - | - | - | - | Surface Mount, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | - | SM02B-LE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | - | LEA | - | - | Active | - | Solder | - | Header, Male Pins | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.071" (1.80mm) | - | - | - | Board to Cable/Wire | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | Copper Alloy | Solder Retention | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109159006101116 AVX Corporation | 2629 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | 9159 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Plug | - | 6 | - | 1 | Male | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | Right Angle | 5.2mm | Board to Board | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | White | - | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Solder Retention | - | - | - | - | 20.95mm | - | - | No | No SVHC | ROHS3 Compliant | UL94 HB | Lead Free | ||
![]() 10120045-401LF Amphenol ICC (FCI) | 1270 | - | Datasheet | 10 Weeks | GXT, Gold | Edge, Surface Mount | Board Edge, Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 125V | - | - | -40°C~125°C | Tape & Reel (TR) | - | RotaConnect™ | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Blade and Receptacle, Hermaphroditic | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | Horizontal | - | Board to Board | - | 5A | - | - | - | Gold, GXT™ | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1814566 Phoenix Contact | 620 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Poke-In Wire | - | - | - | - | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | Straight | 10mm | Board to Cable/Wire | - | 6A | - | - | - | - | UL | - | - | - | - | - | - | - | White | - | 20-26 AWG | - | 150V | - | - | - | 1 | - | 5A | 26 AWG | 20 AWG | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 2 | 6mm | - | - | - | - | - | - | - | 5mm | 5.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() 009159004551906 AVX Corporation | 42 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 300V | - | - | -40°C~120°C | Tape & Reel (TR) | - | 9159 | - | - | Active | 3 (168 Hours) | Solder | EAR99 | Receptacle | - | 4 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 2A per Contact | 0.079 2.00mm | - | - | - | Board to Board - Card Edge | - | 2A | - | - | - | Gold | - | - | - | - | - | - | - | - | White | - | - | 6.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 0.80mm or 1.60mm Thick PCB, Pick and Place Cap | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1815196 Phoenix Contact | 1799 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Tape & Reel (TR) | 2014 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Female Sockets | - | 2 | - | - | - | - | - | Detent Lock | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | Board to Cable/Wire | - | 5A | - | - | - | Tin | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 249159002122196 AVX Corporation | In Stock | - | - | 8 Weeks | - | Through Hole | Free Hanging (In-Line) | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 125V | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | 9159 | e3 | - | Active | 1 (Unlimited) | IDC | - | Socket | - | 2 | - | 1 | - | - | - | Latch Lock | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 2 | - | - | Board to Cable/Wire | - | 5A | TIN | - | UL | Gold | - | - | - | - | - | - | Male | 94V-0 | White | NO | 22 AWG | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 149159003122106 AVX Corporation | 29 |
| - | 8 Weeks | - | Free Hanging, Through Hole | Free Hanging (In-Line) - Feed Through | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 9159 | e3 | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 3 | - | 1 | - | - | - | Latch Lock | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 3 | Right Angle | 3.9mm | Board to Cable/Wire | - | 5A | - | ONE | UL | Gold | - | - | - | - | - | - | Male | 94V-0 | White | - | 22 AWG | - | - | - | 125V | - | - | - | - | - | - | 22 AWG | - | RECTANGULAR | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 11mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 149159002132196 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 125V | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 9159 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | - | 2 | - | 1 | - | - | 8536.69.40.40 | Latch Lock | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 2 | - | - | Board to Cable/Wire | - | 5A | - | ONE | UL | Gold | - | - | - | - | - | 3.9 inch | Male | 94V-0 | White | - | 24 AWG | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | RECTANGULAR | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 119159004101116 AVX Corporation | 29 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 9159 | e3 | yes | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug | - | 4 | - | 1 | Male | LATCHED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 4 | Straight | 14.7mm | Board to Cable/Wire | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | White | - | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Cable Tie | - | - | - | - | 14mm | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 249159006132106 AVX Corporation | 22 |
| - | 8 Weeks | - | - | Free Hanging (In-Line) - Feed Through | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 125V | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | 9159 | - | - | Active | 1 (Unlimited) | IDC | - | Socket | - | 6 | - | 1 | - | - | - | Latch Lock | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | - | - | Board to Cable/Wire | - | 5A | TIN | - | UL | Gold | - | 0.787 inch | - | - | - | - | Female | 94V-0 | White | NO | 24 AWG | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 249159002132196 AVX Corporation | 22 |
| - | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 125V | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 9159 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Socket | - | 2 | - | 1 | - | - | 8536.69.40.30 | Latch Lock | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 2 | - | - | Board to Cable/Wire | - | 5A | TIN | - | UL | Gold | - | - | - | - | - | - | Female | 94V-0 | White | NO | 24 AWG | - | - | - | - | - | - | - | - | - | - | 24 AWG | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 249159003122106 AVX Corporation | 29 |
| - | 8 Weeks | - | Free Hanging, Through Hole | Free Hanging (In-Line) - Feed Through | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | 9159 | e3 | - | Active | 1 (Unlimited) | IDC | - | Socket | - | 3 | - | 1 | Receptacle | - | - | Latch Lock | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 3 | Right Angle | 3.9mm | Board to Cable/Wire | - | 5A | TIN | - | UL | Gold | - | - | - | - | - | - | Female | 94V-0 | White | NO | 22 AWG | - | - | - | 125V | - | - | - | - | - | - | 22 AWG | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 11mm | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1704857 Phoenix Contact | 275 |
| Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Bulk | 2013 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | Spring-Cage | EAR99 | Plug, Female Sockets | - | 4 | - | 1 | - | - | - | Detent Lock | - | - | - | - | - | - | - | 5A | 0.098 2.50mm | - | Straight | 15mm | Board to Cable/Wire | - | 6A | - | - | - | - | UL | - | - | - | - | - | - | - | White | - | 20-26 AWG | - | - | 250V | - | 6A | - | - | - | 26 AWG | 20 AWG | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | 11.1mm | 11.1mm | 15mm | - | No | - | RoHS Compliant | - | - | ||
![]() 009159002551906 AVX Corporation | 13 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | 300V | - | - | -40°C~120°C | Tape & Reel (TR) | - | 9159 | e3 | - | Active | 3 (168 Hours) | Solder | EAR99 | Receptacle | - | 2 | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.079 2.00mm | 2 | Straight | - | Board to Board - Card Edge | - | 2A | - | ONE | UL | Gold | - | - | 2 | - | RECTANGULAR | - | FEMALE | 94V-0 | White | - | - | 6.5 mm | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | 10 | - | - | - | - | - | - | 0.80mm or 1.60mm Thick PCB, Pick and Place Cap | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1736816 Phoenix Contact | 96 |
| Datasheet | 7 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | Bulk | 2016 | COMBICON IMC | - | yes | Active | 1 (Unlimited) | Screw | - | Plug, Male Pins | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | Board to Cable/Wire | not_compliant | 8A | - | - | - | Tin | - | - | - | - | - | - | - | - | White | - | 14-30 AWG | - | - | - | - | - | - | - | - | 30 AWG | 14 AWG | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1814731 Phoenix Contact | 319 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | Tape & Reel (TR) | 2013 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Poke-In Wire | - | - | - | 1 | Female | - | - | - | - | - | - | - | - | - | - | 5A | 0.098 2.50mm | - | Vertical | 9mm | Board to Cable/Wire | - | 6A | - | - | - | - | UL | - | - | - | - | - | - | - | White | - | 20-26 AWG | - | - | - | - | - | - | - | - | 26 AWG | 20 AWG | - | 5 | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | Solder Retention | - | - | - | - | 5mm | 17.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() 229159006101116 AVX Corporation | 2748 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 9159 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Socket | - | 6 | - | 1 | Receptacle | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | Right Angle | 4.5mm | Board to Board or Cable | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | White | - | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Solder Retention, Top Load | - | - | - | - | 23.4mm | - | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 1814757 Phoenix Contact | 22 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Poke-In Wire | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | Vertical | - | Board to Cable/Wire | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | White | - | 20-26 AWG | - | 150V | - | - | - | 1 | - | 5A | 26 AWG | 20 AWG | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 7 | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |