- Manufacturer
- Series
- Housing Material
- Number of Positions
- Contact Materials
- Connector Type
- Housing Color
- Mounting Type
- Operating Temperature
- Pitch
- Style
- Termination
- Contact Finish
Attribute column
Categories
Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Approval Agency | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Voltage | ELV | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Number of Levels | Number of Ports | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Mating Cycles | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Number of Positions Per Level | Stripping Length | Fastening Method | Preloaded | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1778722 Phoenix Contact | 800 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2015 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | - | Solder | - | Header, Male Pins | 5 | - | - | - | 1 | - | STANARD: UL 94V-0, PA | - | Detent Lock | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | Board to Cable/Wire | unknown | 5A | - | - | Tin | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | BARRIER STRIP TERMINAL BLOCK | 5 | EAC; UL | - | - | CONNECTOR | - | Solder Retention | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1778735 Phoenix Contact | 1386 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2015 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | - | Solder | - | Header, Male Pins | 6 | - | - | - | - | - | - | - | Detent Lock | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | Board to Cable/Wire | - | 5A | - | - | Tin | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1778706 Phoenix Contact | 1473 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2015 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | - | Solder | - | Header, Male Pins | 3 | - | - | - | - | - | - | - | Detent Lock | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | Board to Cable/Wire | - | 5A | - | - | Tin | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() KN27-1S-H(835) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | Tin | - | Surface Mount, Right Angle | 1 | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 600V | -40°C~130°C | Cut Tape (CT) | 2016 | KN27 | - | - | Discontinued | 1 (Unlimited) | - | Solder | - | Receptacle, Poke-In Wire | 1 | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 3A 5A 6A 9A | - | - | - | - | Board to Cable/Wire | - | - | - | - | Tin | - | - | - | - | Natural | - | 18-24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1830139 Phoenix Contact | 22 |
| Datasheet | 13 Weeks | - | Surface Mount, Through Hole | Surface Mount, Bottom Entry, Through Board | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2015 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | - | Solder | - | Header, Male Pins | 3 | - | - | - | - | - | - | - | Detent Lock | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | Board to Cable/Wire | - | 5A | - | - | Tin | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1830155 Phoenix Contact | 22 |
| Datasheet | 13 Weeks | - | Surface Mount, Through Hole | Surface Mount, Bottom Entry, Through Board | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2015 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | - | Solder | - | Header, Male Pins | 5 | - | - | - | - | - | - | - | Detent Lock | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | Board to Cable/Wire | - | 5A | - | - | Tin | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DF59-4P-2SP(50) Hirose Electric Co Ltd | 128 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1814993 Phoenix Contact | 898 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2014 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | - | Solder | - | Header, Female Sockets | 3 | - | - | - | 1 | - | - | - | Detent Lock | - | - | - | - | - | - | 5A | 0.098 2.50mm | - | - | - | Board to Cable/Wire | - | 6A | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | 8mm | 7.1mm | 12mm | - | - | RoHS Compliant | - | - | ||
![]() 249159002122106 AVX Corporation | 937 |
| - | 8 Weeks | - | Free Hanging, Through Hole | Free Hanging (In-Line) - Feed Through | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | - | -40°C~125°C | Cut Tape (CT) | 2014 | 9159 | e3 | - | Active | 1 (Unlimited) | - | IDC | - | Socket | 2 | - | - | - | 1 | Receptacle | - | - | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 2 | Right Angle | 3.9mm | Board to Cable/Wire | - | 5A | TIN | UL | Gold | - | - | Female | 94V-0 | White | NO | 22 AWG | - | - | - | 125V | - | - | - | - | - | - | 22 AWG | - | - | 10 | - | - | - | - | - | - | - | - | - | 8mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 293688-5 TE Connectivity | In Stock | - | Datasheet | - | - | Panel | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | - | Pin, Receptacle | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 293687-5 TE Connectivity | In Stock | - | Datasheet | - | - | Panel | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | - | Plug, Socket | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1814618 Phoenix Contact | 42 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | Tape & Reel (TR) | 2014 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Poke-In Wire | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | Vertical | - | Board to Cable/Wire | - | 5A | - | - | - | - | - | - | - | White | - | 20-26 AWG | 150V | - | - | - | - | 1 | - | 5A | 26 AWG | 20 AWG | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | 7 | 6mm | - | - | - | - | 18mm | 10mm | - | - | RoHS Compliant | - | - | ||
![]() 293315-5 TE Connectivity | In Stock | - | Datasheet | 21 Weeks | Tin | Through Hole | - | - | - | Polyamide | - | 42V | - | Bulk | 2009 | - | - | - | Active | - | 2 | Solder | - | Pin, Receptacle | 2 | 120°C | -40°C | Yellow | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 3.7084mm | - | Right Angle | - | - | - | - | - | - | - | - | 2 | - | - | Yellow | - | - | - | Compliant | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 10mm | - | No | - | RoHS Compliant | - | - | ||
![]() 1814841 Phoenix Contact | 1368 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Polyamide | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | - | - | - | - | 1 | Male | - | 8536.69.40.40 | Detent Lock | - | - | - | - | - | - | 5A | 0.098 2.50mm | - | Straight | 5mm | Board to Cable/Wire | - | 6A | - | - | - | UL | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | 7.1mm | 7.5mm | 6.7mm | - | - | RoHS Compliant | - | - | ||
![]() 01R-LELSS-GA-TF(HF) JST Sales America Inc. | 1000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Liquid Crystal Polymer (LCP) | Copper Alloy | 100V | -55°C~105°C | Tape & Reel (TR) | 2012 | LEL | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board | - | 1.6A | - | - | Gold | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1814634 Phoenix Contact | 1586 |
| Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide | Polyamide (PA), Nylon | - | - | - | Tape & Reel (TR) | 2014 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Poke-In Wire | - | - | - | - | 1 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | Right Angle | 11mm | Board to Cable/Wire | - | 6A | - | - | - | UL | - | - | - | White | - | 20-26 AWG | 150V | - | 250V | - | 6A | 1 | - | 5A | 26 AWG | 20 AWG | - | - | 1 | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | 2 | - | SPRING LOADED | - | Solder Retention | - | 9.4mm | 9.4mm | No | - | RoHS Compliant | - | - | ||
![]() 1-293615-5 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | - | Plug, Socket | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1815219 Phoenix Contact | 990 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2014 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Female Sockets | 4 | - | - | - | 1 | Female | - | - | Detent Lock | - | - | - | - | - | - | - | 0.098 2.50mm | - | Right Angle | 14mm | Board to Cable/Wire | - | 5A | - | - | Tin | - | - | - | - | White | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | Solder Retention | - | 16mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1815251 Phoenix Contact | 819 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2014 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | - | Solder | - | Header, Female Sockets | 8 | - | - | - | - | - | - | - | Detent Lock | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | Board to Cable/Wire | - | 5A | - | - | Tin | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 119159003101116 AVX Corporation | 1141 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 9159 | e3 | yes | Active | 1 (Unlimited) | - | Solder Cup | - | Plug | 3 | - | - | - | 1 | Male | LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 3 | Straight | 14.7mm | Board to Cable/Wire | - | 5A | - | - | Gold | - | - | - | 94V-0 | White | - | - | - | - | - | 125V | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | Cable Tie | - | 11mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |