- Manufacturer
- Series
- Housing Material
- Number of Positions
- Contact Materials
- Connector Type
- Housing Color
- Mounting Type
- Operating Temperature
- Pitch
- Style
- Termination
- Contact Finish
Attribute column
Categories
Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Approval Agency | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Mating Cycles | Terminal and Terminal Block Type | Number of Positions Per Level | Stripping Length | Preloaded | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1814540 Phoenix Contact | 667 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2013 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Poke-In Wire | 7 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 5A | 0.098 2.50mm | - | Horizontal | - | Board to Cable/Wire | - | 6A | - | - | - | UL | - | - | White | - | 20-26 AWG | - | - | - | - | - | 26 AWG | 20 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 6mm | - | - | - | 18mm | 10mm | - | - | RoHS Compliant | - | - | ||
![]() DF59-2P-4FC(50) Hirose Electric Co Ltd | 96 |
| Datasheet | 10 Weeks | - | Snap in | Push Mount, Snap-In | - | - | Polybutylene Terephthalate (PBT) | Brass | 350V | -35°C~105°C | Tray | 2014 | DF59 | - | - | Active | 1 (Unlimited) | - | EAR99 | Adapter, Bridge | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | Board to Board | unknown | 3A | - | - | Gold | - | - | - | Natural | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1814760 Phoenix Contact | 343 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | Polyamide | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2014 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Poke-In Wire | - | 1 | Female | - | - | - | - | - | - | - | - | 5A | 0.098 2.50mm | - | Straight | 9mm | Board to Cable/Wire | - | 6A | - | - | - | - | - | - | White | - | 20-26 AWG | - | - | - | - | - | 26 AWG | 20 AWG | - | 8 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Solder Retention | - | 5mm | 25.1mm | - | - | RoHS Compliant | - | - | ||
![]() 1814524 Phoenix Contact | 640 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2014 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Poke-In Wire | 5 | - | - | - | - | - | - | - | - | - | - | 5A | 0.098 2.50mm | - | Horizontal | - | Board to Cable/Wire | - | 6A | - | - | - | UL | - | - | White | - | 20-26 AWG | - | - | - | - | - | 26 AWG | 20 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 6mm | - | - | - | 13mm | 10mm | - | - | RoHS Compliant | - | - | ||
![]() 1814498 Phoenix Contact | 414 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyamide | Polyamide (PA), Nylon | Tin | 150V | - | Tape & Reel (TR) | 2013 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Poke-In Wire | - | 1 | Female | 8536.69.40.40 | - | - | - | - | - | - | - | 5A | 0.098 2.50mm | - | Horizontal | 5mm | Board to Cable/Wire | - | 6A | - | - | - | UL | - | - | White | - | 20-26 AWG | - | - | - | - | - | 26 AWG | 20 AWG | - | 2 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | 7.1mm | 10mm | 5.5mm | - | - | RoHS Compliant | - | - | ||
![]() 2213464-3 TE Connectivity | In Stock | - | Datasheet | 13 Weeks | - | Panel | - | - | - | - | - | - | - | - | 2014 | - | - | - | Active | - | - | - | Pin, Receptacle | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 2213464-2 TE Connectivity | In Stock | - | Datasheet | 13 Weeks | - | Panel | - | - | - | - | - | - | - | - | 2014 | - | - | - | Active | - | - | - | Pin, Receptacle | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1778696 Phoenix Contact | 588 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2015 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 2 | - | - | - | Detent Lock | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | Board to Cable/Wire | - | 5A | - | - | Tin | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | Solder Retention | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1815280 Phoenix Contact | 460 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 4 | 1 | - | - | Detent Lock | - | - | - | - | - | - | 5A | 0.098 2.50mm | - | Vertical | - | Board to Cable/Wire | - | 6A | - | - | - | UL | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | 9.5mm | 5mm | 11.7mm | - | - | RoHS Compliant | - | - | ||
![]() 209159006101116 AVX Corporation | 4163 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA46), Nylon 4/6 | Copper Alloy | - | -40°C~125°C | Tape & Reel (TR) | 2009 | 9159 | e4 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Socket | 6 | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | Right Angle | 3mm | Board to Board or Cable | - | 5A | - | - | Gold | - | - | 94V-0 | White | - | - | - | - | 125V | - | - | - | - | - | - | 10 | - | - | - | - | Solder Retention | - | 20.95mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 2213228-5 TE Connectivity | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 249159003132196 AVX Corporation | 29 |
| - | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2013 | 9159 | - | - | Active | 1 (Unlimited) | IDC | - | Socket | 3 | 1 | - | - | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 3 | - | - | Board to Cable/Wire | - | 5A | TIN | UL | Gold | - | Female | 94V-0 | White | NO | 24 AWG | - | - | - | - | - | - | - | 24 AWG | - | 10 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 1815277 Phoenix Contact | 327 |
| Datasheet | 13 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 3 | 1 | - | - | Detent Lock | - | - | - | - | - | - | 5A | 0.098 2.50mm | - | Vertical | - | Board to Cable/Wire | - | 6A | - | - | - | UL | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | 9.2mm | 5mm | 9.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1814883 Phoenix Contact | 580 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | - | - | - | Detent Lock | - | - | - | - | - | - | 5A | 0.098 2.50mm | - | Horizontal | - | Board to Cable/Wire | - | 6A | - | - | Tin | - | - | - | White | - | - | - | - | - | - | - | - | - | - | 6 | - | STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1814579 Phoenix Contact | 560 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | Tin | - | - | Tape & Reel (TR) | 2013 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Poke-In Wire | - | - | Female | - | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | Straight | 10mm | Board to Cable/Wire | - | 6A | - | - | - | - | - | - | White | - | 20-26 AWG | 150V | - | - | 1 | 5A | 26 AWG | 20 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 3 | - | - | - | 8mm | 5mm | 8.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1778719 Phoenix Contact | 169 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | 150V | - | Tape & Reel (TR) | 2015 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 4 | - | - | - | Detent Lock | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | Board to Cable/Wire | - | 5A | - | - | Tin | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | Solder Retention | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BM02B-LEHSS-A-TB(HF) JST Sales America Inc. | 22 |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA9T), Nylon 9T | Copper Alloy | 300V | -55°C~105°C | Cut Tape (CT) | 2013 | LEH | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 2 | 1 | Male | 8536.69.40.40 | - | - | - | - | - | - | - | 3A 22AWG | 0.071 1.80mm | - | - | - | Board to Cable/Wire | - | 3A | - | - | Tin | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 1-293657-5 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1-293615-4 TE Connectivity | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | Plug, Socket | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1-293722-4 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | Pin, Receptacle | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | RoHS Compliant | - | - |