- Manufacturer
- Series
- Housing Material
- Number of Positions
- Contact Materials
- Connector Type
- Housing Color
- Mounting Type
- Operating Temperature
- Pitch
- Style
- Termination
- Contact Finish
Attribute column
Categories
Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Mounting Option 2 | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Wire Gauge | ELV | Max Voltage Rating (AC) | Polarization Key | Wire/Cable Type | Number of Ports | PCB Contact Row Spacing | Wire/Cable Gauge | Number of Poles | Contact Pattern | Mating Contact Row Spacing | Mating Cycles | Terminal and Terminal Block Type | Current Rating (Max) | Preloaded | VDE Tested | Features | Height | Length | Width | Plating Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 009159003501906 AVX Corporation | 42 |
| Datasheet | 8 Weeks | - | Gold, Tin | Surface Mount | Surface Mount, Bottom Entry, Through Board | - | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | - | Copper Alloy | 300V | -40°C~120°C | Tape & Reel (TR) | - | 9159 | - | - | Active | 3 (168 Hours) | - | Solder | EAR99 | Receptacle | 3 | - | - | - | 1 | - | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.079 2.00mm | 3 | Straight | - | Board to Board - Card Edge | 2A | - | ONE | UL | Gold | - | - | - | 2 | - | RECTANGULAR | 0.256 inch | FEMALE | 94V-0 | White | - | 0.197 inch | - | - | - | POLARIZED HOUSING | - | - | 8 mm | - | - | RECTANGULAR | - | 10 | - | - | - | - | 0.80mm or 1.60mm Thick PCB | - | - | - | FLASH inch | - | - | ROHS3 Compliant | - | - | ||
![]() 149159002132906 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | - | Free Hanging (In-Line) - Feed Through | - | Polyamide (PA46), Nylon 4/6, Glass Filled | LOCKING | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | - | - | Active | 1 (Unlimited) | - | IDC | EAR99 | Plug | 2 | - | - | - | 1 | - | 8536.69.40.40 | Latch Lock | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 2 | - | - | Board to Cable/Wire | - | - | ONE | UL | Gold | - | - | 0.315 inch | - | - | - | 0.153 inch | MALE | 94V-0 | White | - | 0.415 inch | 24 AWG | - | - | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | 0.118 inch | 10 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 293615-4 TE Connectivity | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | - | Plug, Socket | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 293616-5 TE Connectivity | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | - | Pin, Receptacle | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 293721-5 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | - | Plug, Socket | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 293673-5 TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 293722-5 TE Connectivity | In Stock | - | Datasheet | 17 Weeks | - | - | Panel | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | - | Pin, Receptacle | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 293722-4 TE Connectivity | In Stock | - | Datasheet | 17 Weeks | - | - | Panel | - | - | - | - | - | - | - | - | 2013 | - | - | - | Active | - | - | - | - | Pin, Receptacle | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 1740317-2 TE Connectivity | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Free Hanging, Panel | - | - | Polyamide | - | Copper, Nickel | 250V | - | Box | 2009 | - | - | - | Active | - | 7 | IDC | - | Pin | 7 | 120°C | -40°C | White | - | Receptacle | - | - | 250V | - | - | - | - | - | - | - | 8.5mm | - | - | 39.8mm | - | 2.5A | - | - | - | - | 250V | - | - | - | 7 | - | - | - | - | White | - | - | - | - | 250V | - | Discrete | 1 | - | - | - | - | - | - | - | 2.5A | Yes | Yes | - | - | 69.1mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 1815329 Phoenix Contact | 389 |
| Datasheet | 13 Weeks | - | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | 150V | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | - | - | - | - | 1 | - | - | Detent Lock | - | - | - | - | - | - | - | 5A | 0.098 2.50mm | - | Straight | - | Board to Cable/Wire | 6A | - | - | - | - | - | UL | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | 9.5mm | 5mm | 21.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1814896 Phoenix Contact | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon | - | - | 150V | - | Tape & Reel (TR) | 2014 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | - | - | - | - | - | - | 8536.69.40.40 | Detent Lock | - | - | - | - | - | - | - | 5A | 0.098 2.50mm | - | Horizontal | - | Board to Cable/Wire | 6A | - | - | - | Tin | - | UL | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 149159002122906 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | - | Free Hanging (In-Line) - Feed Through | - | Polyamide (PA46), Nylon 4/6, Glass Filled | LOCKING | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2014 | 9159 | - | - | Active | 1 (Unlimited) | - | IDC | - | Plug | 2 | - | - | - | 1 | - | - | Latch Lock | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 2 | - | - | Board to Cable/Wire | - | - | ONE | UL | Gold | - | - | 0.315 inch | - | - | - | 0.153 inch | MALE | 94V-0 | White | - | 0.415 inch | 22 AWG | - | - | POLARIZED HOUSING | - | - | - | - | - | RECTANGULAR | 0.118 inch | 10 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 209159006101016 AVX Corporation | 22 |
| - | 8 Weeks | - | Gold, Tin | - | Surface Mount, Right Angle | - | Polyamide (PA46), Nylon 4/6 | - | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | - | yes | Active | 3 (168 Hours) | - | Solder | - | Socket | 6 | - | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | - | - | Board to Board or Cable | 5A | - | - | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 01R-LEBSS-TB(LF)(SN) JST Sales America Inc. | 1300 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA9T), Nylon 9T | - | Copper Alloy | 300V | -55°C~105°C | Tape & Reel (TR) | 2011 | LEB | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle | 1 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board or Cable | 3A | - | - | - | Tin | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 229159004101116 AVX Corporation | 6768 |
| - | 8 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA46), Nylon 4/6 | - | Copper Alloy | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 9159 | e3 | yes | Active | 3 (168 Hours) | - | Solder | - | Socket | 4 | - | - | - | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 4 | Right Angle | 4.5mm | Board to Board or Cable | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | White | - | - | - | - | 125V | - | - | - | - | - | - | - | - | 10 | - | - | - | - | Solder Retention, Top Load | - | 17.4mm | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 293315-2 TE Connectivity | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Through Hole | - | - | Nylon | - | - | 250V | - | Bulk | 2009 | - | - | - | Active | - | - | Solder | - | Male Pin | 2 | 120°C | -40°C | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 3.7084mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 139159005101916 AVX Corporation | 3387 |
| - | 8 Weeks | - | - | - | Surface Mount | NYLON 46 | Polyamide (PA46), Nylon 4/6 | - | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | - | - | Active | 3 (168 Hours) | - | Solder | - | Plug | 5 | - | - | - | - | - | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 5 | - | - | Board to Cable/Wire | - | - | - | UL | Gold | - | - | 20 inch | - | - | - | 3 inch | MALE | 94V-0 | White | NO | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1708015 Phoenix Contact | 22 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | 150V | - | Tape & Reel (TR) | 2015 | COMBICON PTSM | - | - | Active | 1 (Unlimited) | - | Solder | - | Header, Male Pins | 6 | - | - | - | - | - | - | Detent Lock | - | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | Board to Cable/Wire | 5A | - | - | - | Tin | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 249159005122106 AVX Corporation | 22 |
| - | 8 Weeks | - | - | - | Free Hanging (In-Line) - Feed Through | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2014 | 9159 | e3 | - | Active | 1 (Unlimited) | - | IDC | - | Socket | 5 | - | - | - | 1 | - | - | Latch Lock | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 5 | - | - | Board to Cable/Wire | 5A | TIN | - | UL | Gold | - | - | 0.669 inch | - | - | - | - | Female | 94V-0 | White | NO | - | 22 AWG | - | - | - | - | - | - | 22 AWG | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 589159005006045 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Beryllium Copper | 125V | -40°C~125°C | Bulk | - | 9159 | - | - | Active | 1 (Unlimited) | - | - | - | Socket | 5 | - | - | - | - | - | - | Latch Lock | - | - | - | - | - | - | - | 5A per Contact | 0.118 3.00mm | - | - | - | Terminator (Shorting) | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free |