- Manufacturer
- Series
- Housing Material
- Number of Positions
- Contact Materials
- Connector Type
- Housing Color
- Mounting Type
- Operating Temperature
- Pitch
- Style
- Termination
- Contact Finish
Attribute column
Categories
Solid State Lighting Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 2 | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Reach Compliance Code | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Body Length or Diameter | Number of Contacts | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Wire Gauge | Row Spacing | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Pattern | Mating Contact Row Spacing | Mating Cycles | Terminal and Terminal Block Type | Preloaded | Features | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 229159006101016 AVX Corporation | 22 |
| - | 8 Weeks | - | Gold, Tin | - | Surface Mount, Right Angle | - | Polyamide (PA46), Nylon 4/6 | - | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2017 | 9159 | e3 | yes | Active | 3 (168 Hours) | Solder | - | Socket | 6 | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 5 | - | - | Board to Board or Cable | - | 5A | - | - | - | Gold | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 139159006101916 AVX Corporation | 1638 |
| - | 8 Weeks | - | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon | - | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | 2014 | 9159 | - | - | Active | 3 (168 Hours) | Solder | EAR99 | Plug | 6 | - | - | - | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 6 | - | - | Board to Cable/Wire | - | 5A | - | - | UL | Gold | 24 inch | - | 3 inch | MALE | 94V-0 | White | NO | 5.3 inch | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | Pick and Place Cap, Solder Retention | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 139159004101916 AVX Corporation | 4699 |
| - | 8 Weeks | - | - | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | - | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | - | - | Active | 3 (168 Hours) | Solder | - | Plug | 4 | - | - | - | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 4 | - | - | Board to Cable/Wire | - | - | - | - | UL | Gold | 16 inch | - | 3 inch | MALE | - | White | NO | 5.3 inch | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 293224-2 TE Connectivity | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | 2 | - | - | - | - | - | - | 2011 | - | - | - | Active | - | - | - | Pin | 2 | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 149159003132106 AVX Corporation | 507 |
| - | 8 Weeks | - | - | Free Hanging, Through Hole | Free Hanging (In-Line) - Feed Through | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Copper Alloy | 125V | -40°C~125°C | Cut Tape (CT) | 2014 | 9159 | e3 | - | Active | 1 (Unlimited) | IDC | - | Plug | 3 | - | - | - | 1 | - | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 3 | - | - | Board to Cable/Wire | - | 5A | - | ONE | UL | Gold | - | - | - | Male | 94V-0 | White | - | - | 24 AWG | - | - | - | - | - | - | - | 24 AWG | RECTANGULAR | - | 10 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 009159006061916 AVX Corporation | 1799 |
| - | 8 Weeks | - | - | Free Hanging, Surface Mount | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6 | - | Copper Alloy | - | -40°C~125°C | Bulk | - | 9159 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Adapter, Bridge | 6 | - | - | - | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.079 2.00mm | - | Straight | - | Board to Board | - | 3A | - | - | - | Tin | - | - | - | FEMALE-FEMALE | 94V-0 | White | - | - | - | 1.8 mm | - | 300V | 3A | - | - | - | - | - | - | 5 | - | - | 1.60mm Thick PCB, Open Ended | YES | 6 | 6 | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1736803 Phoenix Contact | 22 |
| Datasheet | 4 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | 300V | - | Bulk | 2016 | COMBICON MC | - | - | Active | 1 (Unlimited) | Screw | EAR99 | Plug, Female Sockets | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | Board to Cable/Wire | not_compliant | 8A | - | - | - | Tin | - | - | - | - | - | White | - | - | 14-30 AWG | - | - | - | - | - | 30 AWG | 14 AWG | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2213242-2 TE Connectivity | 5500 | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 10120045-K04LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | 4 | Thermoplastic | - | - | 125V | -40°C~125°C | Bulk | - | RotaConnect™ | - | - | Active | 1 (Unlimited) | Crimp | - | Blade and Receptacle Housing | 4 | 125°C | -40°C | - | - | - | Latch Lock | - | - | - | - | - | - | 5A | 0.118 3.00mm | - | Straight | - | Board to Cable/Wire | - | 5A | - | - | - | - | - | - | - | - | - | Natural | - | - | 22-30 AWG | - | - | - | - | - | 30 AWG | 22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 149159004122996 AVX Corporation | 2653 |
| - | 8 Weeks | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6, Glass Filled | LOCKING | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Plug | 4 | - | - | - | 1 | - | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 4 | - | - | Board to Cable/Wire | - | - | - | ONE | UL | Gold | 0.551 inch | - | 0.153 inch | MALE | - | White | - | - | 22 AWG | - | - | - | - | POLARIZED HOUSING | - | - | - | RECTANGULAR | 0.118 inch | 10 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 249159003122996 AVX Corporation | 3400 |
| - | 8 Weeks | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | - | 9159 | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Socket | 3 | - | - | - | - | - | Latch Lock | - | - | - | NO | NO | GENERAL PURPOSE | 5A per Contact | 0.118 3.00mm | 3 | - | - | Board to Cable/Wire | - | - | TIN | - | UL | Gold | - | - | - | FEMALE | 94V-0 | White | NO | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009159004061916 AVX Corporation | 20000 | - | Datasheet | 8 Weeks | - | - | Free Hanging, Surface Mount | Free Hanging (In-Line) | - | Polyamide (PA46), Nylon 4/6 | - | Copper Alloy | 300V | -40°C~125°C | Bulk | - | 9159 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Adapter, Bridge | 4 | - | - | - | 2 | Receptacle | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | Right Angle | - | Board to Board | - | 3A | - | - | - | Tin | - | - | - | - | - | White | - | - | - | 1.8 mm | - | - | - | - | - | - | - | - | - | 5 | - | - | 1.60mm Thick PCB, Open Ended | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ES3S001JF6-10000 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount, Right Angle | 1 | - | - | Copper Alloy | - | - | Tape & Reel (TR) | 2012 | ES3 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 02P-LEBSS-TF(LF)(SN) JST Sales America Inc. | 6126 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA9T), Nylon 9T | - | Copper Alloy | 300V | -55°C~105°C | Tape & Reel (TR) | 2011 | LEB | - | - | Active | 1 (Unlimited) | Solder | - | Plug | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | Board to Board | - | 3A | - | - | - | Tin | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1815235 Phoenix Contact | 6086472 |
| Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon | - | - | 150V | - | Tape & Reel (TR) | 2014 | COMBICON PTSM | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Female Sockets | 6 | - | - | - | - | - | Detent Lock | - | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | Board to Cable/Wire | - | 5A | - | - | - | Tin | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | Solder Retention | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 293387-4 TE Connectivity | 80 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Free Hanging | - | - | PBT | - | - | 42V | - | Bulk | 2011 | - | - | - | Active | - | Crimp | - | Pin | 2 | 120°C | -40°C | White | 1 | - | - | - | - | - | - | - | - | - | 3.6068mm | - | Straight | - | - | - | 7A | - | - | - | - | - | 2 | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() SM02B-LEASS-TF(LF)(SN) JST Sales America Inc. | 942 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA9T), Nylon 9T | - | Copper Alloy | 300V | -55°C~105°C | Tape & Reel (TR) | 2010 | LEA | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 2 | - | - | - | 1 | Male | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.071 1.80mm | 2 | Right Angle | - | Board to Cable/Wire | - | 3A | - | - | - | Tin | - | - | - | - | 94V-0 | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 009159003551906 AVX Corporation | 42 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | - | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | - | Copper Alloy | 300V | -40°C~120°C | Tape & Reel (TR) | - | 9159 | - | - | Active | 3 (168 Hours) | Solder | EAR99 | Receptacle | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 2A per Contact | 0.079 2.00mm | - | - | - | Board to Board - Card Edge | - | - | - | - | - | Gold | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | 0.80mm or 1.60mm Thick PCB, Pick and Place Cap | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 10120045-400LF Amphenol ICC (FCI) | 1991 | - | - | 10 Weeks | - | Gold | Edge, Surface Mount | Board Edge, Surface Mount, Right Angle | 4 | Liquid Crystal Polymer (LCP) | - | Copper Alloy | 125V | -40°C~125°C | Tape & Reel (TR) | - | RotaConnect™ | - | - | Active | 1 (Unlimited) | Solder | - | Blade and Receptacle, Hermaphroditic | 4 | 125°C | -40°C | - | 1 | Receptacle | - | - | - | - | - | - | - | 5A | 0.118 3.00mm | - | Straight | 11.25mm | Board to Board | - | 5A | - | - | - | Gold, GXT™ | - | 4 | - | - | - | Natural | - | - | - | - | - | - | 5A | - | - | - | - | - | - | 20 | - | - | Solder Retention | - | - | - | 17.4mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() 695402250128 Würth Elektronik | In Stock | - | Datasheet | 14 Weeks | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP) | - | Beryllium Copper | 300V | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Blade and Receptacle, Hermaphroditic | 2 | - | - | - | - | Hermaphroditic | Locking Ramp | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | Board to Board | - | - | - | - | - | Gold | - | - | - | - | - | Ivory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |