- Manufacturer
- Series
- Contact Materials
- Packaging
- Number of Positions
- Housing Material
- Connector Type
- Operating Temperature
- Product Type
- Subcategory
- Wire Gauge
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Solid State Lighting Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Style | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Body Length or Diameter | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Contact Resistance | Wire Gauge | Max Voltage Rating (AC) | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Mating Cycles | Features | Length | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF64-1822PC Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Phosphor Bronze | 350V | -55°C~105°C | Bulk | 2013 | DF64 | - | - | Active | Not Applicable | Crimp | - | Contact, Non-Gendered | 1 | - | - | - | Male | - | - | - | - | - | - | - | 3A 4A 5A | - | - | - | - | - | Board to Board or Cable | unknown | 5A | - | Tin | - | - | - | - | - | - | - | 30mOhm | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 009177002022106 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | - | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 2 | - | - | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | - | Straight | - | 9mm | Board to Cable/Wire | - | 15A | - | Tin | - | - | Female | - | White | - | - | - | 18 AWG | 600V | - | - | 18 AWG | 3 | - | 18mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 009175002002906 AVX Corporation | 5764 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 125V | -40°C~125°C | - | - | 9175 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 2 | - | - | - | - | - | - | - | - | - | - | - | 1A per Contact | 0.098 2.50mm | - | - | - | - | Board to Cable/Wire | - | - | - | Tin | - | - | - | - | White | - | - | - | 26-28 AWG | - | - | - | - | 3 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009176001001906 AVX Corporation | 1097 |
| - | 8 Weeks | - | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 300V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 10A per Contact | 0.157 4.00mm | 1 | - | - | - | Board to Cable/Wire | - | - | UL | Tin | - | - | - | 94V-0 | White | NO | 0.2 inch | - | 18 AWG | - | - | - | - | 3 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009177001022106 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | - | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 1 | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | - | Straight | - | 9mm | Board to Cable/Wire | - | 15A | - | Tin | - | - | Female | - | White | - | - | - | 18 AWG | 600V | - | - | 18 AWG | 3 | - | 9mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 009177001012106 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | - | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 1 | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | - | Straight | - | 9mm | Board to Cable/Wire | - | 15A | - | Tin | - | - | Female | - | White | - | - | - | 16 AWG | 600V | - | - | 16 AWG | 3 | - | 9mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 009176001651996 AVX Corporation | 28 |
| - | 8 Weeks | - | - | Surface Mount | - | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | Board to Cable/Wire | - | - | - | Tin | - | - | - | - | White | - | - | - | 20 AWG | - | - | - | - | 3 | Cap (Cover) | - | - | ROHS3 Compliant | - | - | ||
![]() 709296001112006 AVX Corporation | 4402 |
| - | 8 Weeks | - | - | Surface Mount, Right Angle | - | - | Phosphor Bronze | 300V | -40°C~125°C | Tape & Reel (TR) | 2015 | Stript™ 70-9296 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | - | - | Tin | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | - | - | 5 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009177003022106 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 3 | - | - | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | - | - | - | - | Board to Cable/Wire | - | 15A | - | Tin | - | - | Female | - | White | - | - | - | 18 AWG | - | - | - | 18 AWG | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 009176001602906 AVX Corporation | 514 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | 6A | - | Tin | - | - | - | - | White | - | - | - | 22 AWG | - | - | - | 22 AWG | 3 | Cap (Cover) | - | - | ROHS3 Compliant | - | - | ||
![]() 009176001602996 AVX Corporation | 605 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | 6A | - | Tin | - | - | - | - | White | - | - | - | 22 AWG | - | - | - | 22 AWG | 3 | Cap (Cover) | - | - | ROHS3 Compliant | - | - | ||
![]() 009176001650996 AVX Corporation | 37 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | 9A | - | Tin | - | - | - | - | White | - | - | - | 18 AWG | - | - | - | 18 AWG | 3 | Cap (Cover) | - | - | ROHS3 Compliant | - | - | ||
![]() 709159001411006 AVX Corporation | 32 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Copper Alloy | 300V | -40°C~125°C | Tape & Reel (TR) | 2016 | Stript™ 9159 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Plug | 1 | - | - | - | Male | Latch Lock | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board | - | 5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 009175002001906 AVX Corporation | 1766 |
| - | 8 Weeks | - | - | Surface Mount | NYLON46 | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 150V | -40°C~125°C | Tape & Reel (TR) | - | 9175 | - | - | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 2 | - | - | 1 | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 1A | 0.098 2.50mm | 2 | - | - | - | Board to Cable/Wire | - | - | UL | Tin | 0.197 inch | 0.098 inch | - | 94V-0 | White | NO | - | - | 26-28 AWG | - | - | - | - | 3 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009176001603996 AVX Corporation | 16 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | - | - | Active | 3 (168 Hours) | Solder | - | Contact, IDC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | 5A | - | Tin | - | - | - | - | White | - | - | - | 24 AWG | - | - | - | 24 AWG | 3 | Cap (Cover) | - | - | ROHS3 Compliant | - | - | ||
![]() 709296001102006 AVX Corporation | 3196 |
| - | 8 Weeks | - | Surface Mount | Surface Mount, Bottom Entry | - | - | Phosphor Bronze | 300V | -40°C~125°C | Tape & Reel (TR) | 2015 | Stript™ 70-9296 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Unshielded | - | Board to Cable/Wire | - | - | - | Tin | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | - | 16 AWG | 5 | - | 6mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() 709296001132006 AVX Corporation | 1081 |
| - | 8 Weeks | - | - | Surface Mount, Through Board | - | - | Phosphor Bronze | 300V | -40°C~125°C | Tape & Reel (TR) | - | Stript™ 70-9296 | - | - | Active | 1 (Unlimited) | Solder | - | Contact, Poke-In Wire | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Cable/Wire | - | - | - | Tin | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | - | - | 5 | - | - | - | ROHS3 Compliant | - | - | ||
![]() 009177003033106 AVX Corporation | In Stock | - | - | 8 Weeks | - | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | - | 9177 | e3 | yes | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 3 | - | - | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | - | - | - | - | Board to Cable/Wire | - | 15A | - | Tin | - | - | Female | - | White | - | - | - | 20 AWG | - | - | - | 20 AWG | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 009177003001106 AVX Corporation | 46 |
| - | 8 Weeks | Tin | - | - | - | Nylon | Bronze | 600V | - | - | - | - | e3 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | PCB CONNECTOR | 3 | 125°C | -40°C | 1 | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 9mm | - | - | - | - | - | - | 15A | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | 14 AWG | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 009176002001906 AVX Corporation | 2985 |
| - | 8 Weeks | - | - | Surface Mount | - | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 300V | -40°C~125°C | Tape & Reel (TR) | - | 9176 | e3 | - | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 2 | - | - | - | - | - | - | - | - | NO | NO | GENERAL PURPOSE | 10A per Contact | 0.157 4.00mm | 2 | - | - | - | Board to Cable/Wire | - | - | UL | Tin | - | 0.197 inch | - | 94V-0 | White | NO | - | - | 18 AWG | - | - | - | - | 3 | - | - | - | ROHS3 Compliant | - | Lead Free |