- Manufacturer
- Series
- Contact Materials
- Packaging
- Number of Positions
- Housing Material
- Connector Type
- Operating Temperature
- Product Type
- Subcategory
- Wire Gauge
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Solid State Lighting Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Style | Reference Standard | Contact Finish | Body Length or Diameter | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Wire Gauge | Mating Cycles | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 009176003001906 AVX Corporation | 2716 |
| - | 8 Weeks | Surface Mount | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 300V | -40°C~125°C | Tape & Reel (TR) | 9176 | e3 | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 3 | - | NO | NO | GENERAL PURPOSE | 10A per Contact | 0.157 4.00mm | 3 | Board to Cable/Wire | UL | Tin | 0.472 inch | 0.197 inch | 94V-0 | White | NO | 0.2 inch | 18 AWG | - | ROHS3 Compliant | ||
![]() 009177002022906 AVX Corporation | In Stock | - | - | 8 Weeks | Surface Mount | Polyamide (PA46), Nylon 4/6 | Phosphor Bronze | 600V | -40°C~125°C | Tape & Reel (TR) | 9177 | e3 | Active | 3 (168 Hours) | Solder | EAR99 | Contact, IDC | 2 | 2 | NO | NO | GENERAL PURPOSE | 15A per Contact | 0.354 9.00mm | 2 | Board to Cable/Wire | - | Tin | 0.709 inch | - | 94V-0 | White | NO | - | 18 AWG | 3 | ROHS3 Compliant |