- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Barrier Strip Styleu2009 | Block Functionu2009 | Body Orientation | Bottom Termination Typeu2009 | Centerline (Pitch)u2009 | Centerline (Pitch)u2009(mm) | Connector Mounting Typeu2009 | Connector Systemu2009 | Contact Materials | Insert Arrangement | Marking Product Typeu2009 | Modular Terminal Block Product Typeu2009 | Mounting | Mounting & Retention Accessory Typeu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Product Lengthu2009 | Product Orientationu2009 | Rated Cross Sectionu2009(AWG) | Rated Cross Sectionu2009(mm²) | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Termination Method | UL Flammability Ratingu2009 | Operating Temperature | Gender | Contact Gender | Port Size | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4DB-R108-03 TE Connectivity | In Stock | - | - | - | - | Dual Barrier | - | - | Right Angle | 8.26u2009mmu2009[u2009.325u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | 7-1437667-2 | 4DB-R108-03=4DB ASSEMBLY | - | - | - | - | - | - | 1/8 in | - | - | ||
![]() 1-1986774-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | - | 12 | 1 | - | - | - | - | - | - | - | 1-1986774-2 | SCREWLESS, SW,12P,5.0 PCB, Low Amp | Header | - | - | - | - | - | - | - | - | ||
![]() 2318582-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 8 | - | Wire-to-Component | - | - | - | - | - | - | 4 | 1 | - | - | - | - | - | - | - | 2318582-4 | TWO-PIECE POKE-IN, 8MM CONN, 4 POS | Receptacle | - | - | - | - | - | - | - | - | ||
![]() 1-1546939-6 TE Connectivity | In Stock | - | - | - | 4PCV-28-008 | Tri-Barrier | - | - | Printed Circuit Pin | 8.26u2009mmu2009[u2009.325u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | 1-1546939-6 | 4PCV-28-008=4PCV ASSY | - | - | - | - | - | - | - | - | - | ||
![]() 1776166-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | - | 2 | 2 | - | - | - | - | - | - | - | 1776166-2 | 2P TERMI-BLOK HDR,HIGH TEMP | Header | - | - | - | - | - | - | - | - | ||
![]() 1986799-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | - | 3 | 1 | - | - | - | - | - | - | - | 1986799-3 | 3P TERMIBLOK HDR DIR C VITI w/ KEY FEAT | Header | - | - | - | - | - | - | - | - | ||
![]() 1986375-3 TE Connectivity | 10 |
| - | - | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | - | 3 | 1 | - | - | - | - | - | - | - | 1986375-3 | Str Plug, 3.81mm, Green, LH, 3 | Plug | - | - | - | - | - | - | - | - | ||
![]() 1776114-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | 1776114-2 | 2P,3.50MM,55 DEG,HIGH TEMP | Header | - | - | - | - | - | - | - | - | ||
![]() 1776115-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | - | - | 9 | 1 | - | - | - | - | - | - | - | 1776115-9 | 9P,3.5 STACK,55 DEG,HIGH tmp | Header | - | - | - | - | - | - | - | - | ||
![]() 1SNA115659R0700 TE Connectivity | In Stock | - | - | - | - | - | Disconnect | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | Gray | - | - | 12 | 4 | 1SNA115659R0700 | M4/8.SN | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA178529R0400 TE Connectivity | 39 |
| - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | Module Block/Mounting Rail Assembly | - | - | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | 15u2009mmu2009[u2009.59u2009inu2009] | - | - | - | 1SNA178529R0400 | PR50 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA230184R2300 TE Connectivity | In Stock | - | - | Gold | - | - | - | Straight | - | - | - | - | - | Copper Alloy | 14-12 | Marker Card | - | Box Mount | - | - | - | - | E (x100) | White | - | Vertical | - | - | 1SNA230184R2300 | RC55 E (X100) VERTICAL | - | Solder | UL 94V-2 | -55 to 125 °C | Receptacle | SKT | - | No | 12.14 mm | ||
![]() 1SNA231005R2000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 31 -> 40 (x10) | White | - | Horizontal | - | - | 1SNA231005R2000 | RC510 31->40 (X10) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA231184R1000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | E (x100) | White | - | Vertical | - | - | 1SNA231184R1000 | RC510 E (X100) VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA229205R1300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | Z (x100) | White | - | Vertical | - | - | 1SNA229205R1300 | RC410 Z (X100) VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA232161R2100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | L (x100) | White | - | Horizontal | - | - | 1SNA232161R2100 | RC65 L (X100) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA233095R1400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 331 -> 340 (x10) | White | - | Horizontal | - | - | 1SNA233095R1400 | RC610 331->340 (X10) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA233152R2100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | C (x100) | White | - | Horizontal | - | - | 1SNA233152R2100 | RC610 C (X100) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA233084R1100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 151 -> 160 (x10) | White | - | Vertical | - | - | 1SNA233084R1100 | RC610 151->160 (X10) VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA232216R2000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 15 (x100) | White | - | Horizontal | - | - | 1SNA232216R2000 | RC65 15 (X100) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - |