- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Block Functionu2009 | Centerline (Pitch)u2009 | Compatible With Block or Strip Typeu2009 | Connector Mounting Typeu2009 | Connector Systemu2009 | Insulating Accessory Typeu2009 | Marking Product Typeu2009 | Modular Terminal Block Product Typeu2009 | Mounting & Retention Accessory Typeu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Product Lengthu2009 | Product Orientationu2009 | Product Spacingu2009 | Rated Cross Sectionu2009(AWG) | Rated Cross Sectionu2009(mm²) | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Termination Method to Wire & Cableu2009 | UL Flammability Ratingu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1776114-7 TE Connectivity | In Stock | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | Wire-to-Board | - | - | - | - | 7 | 1 | - | - | - | - | - | - | - | - | 1776114-7 | 7P,3.50MM,55 DEG,HIGH TEMP | Header | - | - | ||
![]() 1SNA105004R2200 TE Connectivity | 32 |
| - | Feed-Through | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Orange | - | - | - | 8 | 6 | 1SNA105004R2200 | M6/8 | - | - | - | ||
![]() 1SNA103890R2100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | -30 – 120u2009°Cu2009[u2009-58 – 248u2009°Fu2009] | Blank | Yellow | - | - | - | - | - | 1SNA103890R2100 | RC510-YL | - | - | UL 94V-2 | ||
![]() 1SNA105077R2200 TE Connectivity | In Stock | - | - | Feed-Through | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Black | - | - | - | 12 | 2.5 | 1SNA105077R2200 | MA2.5/5 | - | - | - | ||
![]() 1SNA105044R2100 TE Connectivity | In Stock | - | - | Feed-Through | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Green | - | - | - | 12 | 4 | 1SNA105044R2100 | M4/6.D2 | - | - | - | ||
![]() 1SNA105486R1200 TE Connectivity | In Stock | - | - | Feed-Through | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Yellow | - | - | - | 12 | 2.5 | 1SNA105486R1200 | MA2.5/5 | - | - | - | ||
![]() 1SNA115491R0000 TE Connectivity | In Stock | - | - | Feed-Through | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Gray | - | - | - | 12 | 2.5 | 1SNA115491R0000 | MA2.5/5.D2.1 | - | - | - | ||
![]() 1SNA115485R0200 TE Connectivity | In Stock | - | - | Feed-Through | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Gray | - | - | - | 12 | 2.5 | 1SNA115485R0200 | MA2.5/5.1 | - | - | - | ||
![]() 1SNA115359R0200 TE Connectivity | 16 |
| - | Disconnect | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Gray | - | - | - | 8 | 6 | 1SNA115359R0200 | M6/8.STA | - | - | - | ||
![]() 1SNA115537R0500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | 6 | - | - | - | Gray | - | - | 6u2009mmu2009[u2009.235u2009inu2009] | - | - | 1SNA115537R0500 | D2.5/6.DL | - | Screw Terminal | - | ||
![]() 1SNA115532R0000 TE Connectivity | 16 |
| - | Feed-Through | - | - | - | - | - | - | Screw Clamp Terminal Block | - | 5 | - | - | - | Gray | - | - | 6u2009mmu2009[u2009.235u2009inu2009] | - | - | 1SNA115532R0000 | D2.5/6 DPA | - | - | - | ||
![]() 1SNA117318R2300 TE Connectivity | In Stock | - | - | - | - | Screw Clamp Terminal Blocks | DIN Rail | - | End Section Cover | - | - | - | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | - | - | - | - | - | - | - | 1SNA117318R2300 | FEDR5 | - | - | - | ||
![]() 1SNA125438R1400 TE Connectivity | In Stock | - | - | Disconnect | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Blue, Orange | - | - | - | 10 | 4 | 1SNA125438R1400 | M4/6.SNBT | - | - | - | ||
![]() 1SNA146098R2000 TE Connectivity | In Stock | - | - | Feed-Through | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Gray | - | - | - | 14 | 2.5 | 1SNA146098R2000 | D2.5/6.DA.EX | - | - | - | ||
![]() 1SNA195260R0400 TE Connectivity | In Stock | - | - | Feed-Through | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Beige | - | - | - | 8 | 6 | 1SNA195260R0400 | M6/8.1 | - | - | - | ||
![]() 1SNA229004R0500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 21 -> 30 (x10) | White | - | Horizontal | - | - | - | 1SNA229004R0500 | RC410 21->30 (X10) HORIZONTAL | - | - | UL 94V-2 | ||
![]() 1SNA199420R2100 TE Connectivity | In Stock | - | - | - | - | - | DIN Rail | - | - | - | - | End Stop | - | - | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | 17.5u2009mmu2009[u2009.68u2009inu2009] | - | - | - | - | 1SNA199420R2100 | BADRL | - | - | - | ||
![]() 1SNA199220R0000 TE Connectivity | In Stock | - | - | Ground | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Black | - | - | - | 12 | 4 | 1SNA199220R0000 | D4/6.P.T1 | - | - | - | ||
![]() 1SNA229040R1400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 0 -> 9 (x10) | White | - | Vertical | - | - | - | 1SNA229040R1400 | RC410 0->9 (X10) VERTICAL | - | - | UL 94V-2 | ||
![]() 1SNA229053R0500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 121 -> 130 (x10) | White | - | Vertical | - | - | - | 1SNA229053R0500 | RC410 121->130 (X10) VERTICAL | - | - | UL 94V-2 |