- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Contact Finish Mating | Contact Materials | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Contact Gender | UL Flammability Code | Number of Circuits | Max Current Rating | Contact Finish Termination | Assembly Item Name | Straight Connection | Number of ContactsSide 1 | Number of ContactsSide 2 | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0310020 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | Polyamide | - | 6.212004g | - | - | - | - | - | CLIPLINE | - | - | Active | Not Applicable | - | EAR99 | - | End Plate, Rail Type | - | - | - | Gray | - | - | 8538.90.80.80 | NO | NO | NO | - | - | - | - | - | - | - | - | GOST | - | - | - | - | - | END COVER | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0321022 Phoenix Contact | 18 |
| Datasheet | 4 Weeks | - | - | - | 2.040003g | - | - | - | - | - | CLIPLINE | - | - | Active | Not Applicable | - | - | - | End Plate | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3025888 Phoenix Contact | 10 |
| Datasheet | 7 Weeks | Screw | Polyamide | - | 9.709995g | - | - | - | Bulk | 2011 | CLIPLINE | - | - | Active | 1 (Unlimited) | - | - | - | BusBar Support | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.7mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1852037 Phoenix Contact | 235 |
| Datasheet | 7 Weeks | - | - | - | 1.59999g | - | - | - | Bulk | 2010 | COMBICON | - | - | Active | 1 (Unlimited) | - | - | - | Feed Through Housing | 3 | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.2mm | 16.75mm | 31.91mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1201044 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Brackets | Steel | - | 9.880007g | - | - | - | Bulk | 2011 | CLIPLINE | - | - | Active | Not Applicable | - | - | - | End Clamp | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CLAMPING ITEM | - | - | - | 33mm | 23.5mm | 8mm | - | RoHS Compliant | - | Lead Free | ||
![]() 3205190 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | Through Hole | Polyamide | - | 3.109999g | - | - | - | Bulk | 2005 | CLIPLINE | - | - | Active | Not Applicable | - | - | - | End Plate | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0790501 Phoenix Contact | 72 |
| Datasheet | 4 Weeks | - | - | - | 11.640002g | - | - | - | - | - | CLIPLINE | - | - | Active | 1 (Unlimited) | - | - | - | Partition, Rail Type | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3213441 Phoenix Contact | 21 |
| Datasheet | 6 Weeks | - | Polyamide | - | - | - | - | 500V | - | 2015 | CLIPLINE PPC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Component Plug | 8 | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3047125 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | - | Polyamide | - | - | - | - | - | - | 2011 | CLIPLINE | - | - | Active | 1 (Unlimited) | - | EAR99 | - | Pick Off Terminal Block | 1 | - | - | Gray | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | not_compliant | 32A | - | - | - | - | - | - | - | - | - | - | - | - | 8.2mm | - | RoHS Compliant | - | - | ||
![]() 3035977 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | 2011 | CLIPLINE | - | - | Active | Not Applicable | - | - | - | Test Adapter | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3208977 Phoenix Contact | 93 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | Bulk | 2012 | CLIPLINE | - | - | Active | Not Applicable | - | - | - | End Plate | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | Straight | 2.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 66.5mm | 2.2mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0308223 Phoenix Contact | 11 |
| Datasheet | 4 Weeks | - | - | - | 3.650001g | - | - | - | Bulk | - | CLIPLINE | - | - | Active | 1 (Unlimited) | - | - | - | Partition, Rail Type | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3002665 Phoenix Contact | 155 |
| Datasheet | 9 Weeks | - | Polyamide | - | 1.670014g | - | - | - | Bulk | 2005 | CLIPLINE | - | yes | Active | Not Applicable | - | - | - | End Plate, Rail Type | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 1mm | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3003541 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Cable | Polyamide | - | 15.070011g | - | - | - | - | 2011 | CLIPLINE | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Pick Off Terminal Block | 1 | - | - | Gray | - | Female | 8536.69.40.40 | - | - | - | - | - | - | - | Right Angle | - | not_compliant | - | CSA, UL | - | - | - | 65A | - | - | - | - | - | - | 20.7mm | 10.2mm | - | RoHS Compliant | - | - | ||
![]() 1302338 Phoenix Contact | 455 |
| Datasheet | 4 Weeks | - | - | - | 262.006293mg | - | - | - | Bulk | 2003 | CLIPLINE | - | yes | Active | Not Applicable | - | - | - | Spacer | - | - | - | Grey | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | BLOCK | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 3003224 Phoenix Contact | 174 |
| Datasheet | 7 Weeks | External | Polyamide | - | 3.540005g | - | - | - | Bulk | 2005 | CLIPLINE | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Separator, Rail Type | - | - | - | Gray | - | - | 8547.20.00.00 | NO | NO | NO | - | - | - | - | - | 1.5mm | - | - | UL | - | - | - | - | - | PLATE ITEM | - | - | - | - | 56mm | 1.5mm | Unknown | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1834453 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Cable | PVC | - | 12.230013g | - | - | - | - | 2017 | COMBICON | - | yes | Active | Not Applicable | - | EAR99 | - | Cable Housing | 13 | - | - | Green | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 HB | - | ||
![]() 3213412 Phoenix Contact | 126378243 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | 500V | - | 2015 | CLIPLINE PPC | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | Component Plug | 5 | 130°C | -60°C | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3030491 Phoenix Contact | 2435 |
| Datasheet | 7 Weeks | - | Polyamide | - | 2.759996g | - | - | - | Bulk | 2005 | CLIPLINE | - | - | Active | Not Applicable | - | - | - | End Plate | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1872499 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | PBT | 3.059991g | TIN | Tin | 320V | - | 2010 | COMBICON A-MSTBVA | e3 | yes | Active | 1 (Unlimited) | - | - | Plug | Base Strip Adapter | 5 | - | - | Green | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5.08mm | - | - | - | 12A | - | MALE-MALE | 94V-0 | - | - | TIN | - | YES | 5 | 5 | 27.4mm | 8.6mm | 29mm | - | RoHS Compliant | UL94 V-0 | - |