- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Barrier Strip Styleu2009 | Base/Housing Material | Body Orientation | Bottom Termination Typeu2009 | Centerline (Pitch)u2009 | Connector Mounting Typeu2009 | Connector Systemu2009 | Contact Materials | Marking Product Typeu2009 | Mounting | Mounting & Retention Accessory Typeu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pole Throw Configuration | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Product Lengthu2009 | Product Orientationu2009 | Qualification | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Termination Method | UL Flammability Ratingu2009 | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Inductance | Cable Length | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1776060-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 6.36u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | - | - | 11 | 1 | - | - | - | - | - | - | - | 1-1776060-1 | J3-11=JUMPER,11 POS,0.250 CL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA163350R1500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | Module Block/Mounting Rail Assembly | - | - | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | - | 8.2u2009mmu2009[u2009.32u2009inu2009] | - | - | 1SNA163350R1500 | PRH2R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229061R0500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 101 -> 200 | White | - | Vertical | - | 1SNA229061R0500 | RC410 101->200 VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-284046-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | 17 | 1 | - | - | - | - | - | - | - | 1-284046-7 | TERMI-BLOK VERTICAL PLUG STACK | Plug | Crimp-Crimp | - | - | - | - | Receptacle-Plug | - | - | - | - | - | 0.15 m | - | - | - | - | - | ||
![]() 1-796690-2 TE Connectivity | 35 |
| - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | 12 | 1 | - | - | - | - | - | - | - | 1-796690-2 | TERMI-BLOK PCB MOUNT 12P | Header | - | - | - | - | - | - | 125 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 0.1 | - | - | ||
![]() 796980-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | - | Wire-to-Board | - | - | - | - | 4 | 1 | - | - | - | - | - | - | - | 796980-4 | 4 POS TERMI-BLOK VERT HDR 7.62 | Header | - | - | - | 100 ppm/°C | 8.06 kOhm | - | 0.2 W | - | High Reliability | - | - | - | - | - | 0.1 | - | - | ||
![]() 1-282858-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 10u2009mmu2009[u2009.394u2009inu2009] | - | Wire-to-Board | - | - | - | - | 10 | 1 | - | - | - | - | - | - | - | 1-282858-0 | 10P. TERMI-BLOK PCB MOUNT 90 | Header | - | - | - | - | - | - | - | - | - | - | 330 nH | - | 20 | 6.21 A | - | 7.6 | 7.6 mm | ||
![]() 796642-7 TE Connectivity | 19 |
| - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | 7 | 1 | - | - | - | - | - | - | - | 796642-7 | 7POS 5.0MM CE VRT HDR,TRM BLK | Header | - | - | - | 200 ppm/K | 1.8 Ohm | - | 0.0625 W | - | General Purpose | - | - | - | - | - | 5 | - | - | ||
![]() NC6-P107-08 TE Connectivity | In Stock | - | - | - | - | Dual Barrier | - | - | Printed Circuit Pin | 9.53u2009mmu2009[u2009.375u2009inu2009] | - | Wire-to-Board | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 1-1437664-1 | NC6-P107-08=NC6 ASSEMBLY | - | - | - | - | 100.0000 ppm/°C | 274 Ohm | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 1 | 4.75 | - | ||
![]() 6PCR-06-007 TE Connectivity | In Stock | - | - | - | - | Tri-Barrier | - | - | Printed Circuit | 9.53u2009mmu2009[u2009.375u2009inu2009] | - | Wire-to-Board | - | - | - | - | 6 | - | - | - | - | - | - | - | - | 8-1437651-8 | 6PCR-06-007=6PCR-06-007 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1437666-5 TE Connectivity | In Stock | - | - | - | JC6-P107-20 | Dual Barrier | - | - | Printed Circuit Pin | 9.53u2009mmu2009[u2009.375u2009inu2009] | - | Wire-to-Board | - | - | - | - | 20 | - | - | - | - | - | - | - | - | 5-1437666-5 | JC6-P107-20=JC6 SERIES TERMINA | - | - | - | - | 50 ppm/°C | 12.1 kOhm | - | 0.15 W | - | High Reliability | - | - | - | - | - | 0.1 | 2.03 | 1.27 | ||
![]() TC6-09-PFH TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 9.53u2009mmu2009[u2009.375u2009inu2009] | - | - | - | - | - | - | 9 | 1 | - | - | - | - | - | - | AEC-Q200 | 4-1437661-2 | TC6-09-PFH=COVER w/HOLES | - | - | - | - | 100 ppm/K | 150 Ohm | - | 0.0625 W | - | General Purpose | - | - | - | - | - | 1 | 1 mm | 0.5 mm | ||
![]() 1-2385009-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | Wire-to-Board | - | - | - | - | 16 | 1 | - | - | - | - | - | - | - | 1-2385009-6 | 16P TB HDR 180 DEG,PITCH 5.08 &TL 4.5mm | Header | - | - | - | 100.0000 ppm/°C | 732 Ohm | - | 0.125 W | - | - | - | - | - | - | - | 1 | 7.06 | - | ||
![]() 1776134-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | Wire-to-Board | - | - | - | - | 3 | 1 | - | - | - | - | - | - | AEC-Q200 | 1776134-3 | 3P TERMI-BLOK HDR,HIGH TEMP | Header | - | - | - | 100 ppm/K | 49.9 Ohm | - | 0.5 W | - | General Purpose | - | - | - | - | - | 1 | 3.2 mm | 2.5 mm | ||
![]() 1SNA114836R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | End Stop | 2 | - | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | - | 44.5u2009mmu2009[u20091.75u2009inu2009] | - | AEC-Q200 | 1SNA114836R0000 | BAMH | - | - | - | - | 200 ppm/K | 39 Ohm | - | 0.5 W | - | General Purpose | - | - | - | - | - | 5 | 3.2 mm | 2.5 mm | ||
![]() 1SNA229212R0100 TE Connectivity | In Stock | - | - | Gold | - | - | PCT (Polychlorinated Terphenyl) | - | - | - | - | - | Copper Alloy | Marker Card | Surface Mount | - | - | - | - | 4PDT | 2 (x100) | White | - | Horizontal | - | 1SNA229212R0100 | RC410 2 (X100) HORIZONTAL | - | - | UL 94V-2 | -40 to 80 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231031R1100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 101 -> 200 | White | - | Horizontal | - | 1SNA231031R1100 | RC510 101->200 HORIZONTAL | - | - | UL 94V-2 | - | 200 ppm/K | 68 kOhm | - | 0.05 W | - | General Purpose | - | - | - | - | - | 1 | 0.6 mm | 0.3 mm | ||
![]() 1SNA231134R1500 TE Connectivity | In Stock | - | - | Gold | - | - | Thermoplastic | Right Angle | - | - | - | - | Phosphor Bronze | Marker Card | Through Hole | - | - | - | - | - | 21 -> 40 alternate odd/even | White | - | Vertical | - | 1SNA231134R1500 | RC510 21->40 ALTERNATE ODD/EVEN VERTICAL | - | Solder | UL 94V-2 | -55 to 105 °C | - | - | Header | - | 2.5400 mm | - | Black | - | - | - | - | - | 23.16 mm | - | ||
![]() 1SNA232192R1100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | M (x100) | White | - | Vertical | - | 1SNA232192R1100 | RC65 M (X100) VERTICAL | - | - | UL 94V-2 | - | 100.0000 ppm/°C | 196 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 1 | 4.75 | - | ||
![]() 1SNA232253R0500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 13 (x100) | White | - | Vertical | - | 1SNA232253R0500 | RC65 13 (X100) VERTICAL | - | - | UL 94V-2 | - | 50.0000 ppm/°C | 47.5 kOhm | - | 0.25 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 1 | 8.89 | - |