- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Base Product Number | Bridge | Coding strip | Connection direction | Contact Materials | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pitch Spacing | Pluggable or not | Products weight (without packaging) | Relative tracking index CTI | Screwdriver | Shell color | Torque | Type of installation | Type of packaging | Packaging | Part Status | Number of rows | Pitch | Wire Size (AWG) | Rated Current | screw thread | Connection method | Rated Voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG032-3.81-04P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG032-3.81-07P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG032-3.81-09P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG032-3.81-02P DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15CDG-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0° | - | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 4 | - | 550 | - | - | 1.65 | 600V | - | green | - | panel | box-packed | - | - | 1 | 3.81mm | - | - | - | - | - | - | UL94V-0 | ||
![]() 15CDG-3.81-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0° | - | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 7 | - | 400 | - | - | 2.1 | 600V | - | green | - | panel | box-packed | - | - | 1 | 3.81mm | - | - | - | - | - | - | UL94V-0 | ||
![]() 15CDG-3.81-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0° | - | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 9 | - | 300 | - | - | 2.4 | 600V | - | green | - | panel | box-packed | - | - | 1 | 3.81mm | - | - | - | - | - | - | UL94V-0 | ||
![]() 15CDG-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0° | - | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 10 | - | 250 | - | - | 2.55 | 600V | - | green | - | panel | box-packed | - | - | 1 | 3.81mm | - | - | - | - | - | - | UL94V-0 | ||
![]() 15CDG-3.81-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0° | - | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 13 | - | 200 | - | - | 3 | 600V | - | green | - | panel | box-packed | - | - | 1 | 3.81mm | - | - | - | - | - | - | UL94V-0 | ||
![]() 15CDG-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | 0° | - | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 16 | - | 150 | - | - | 3.45 | 600V | - | green | - | panel | box-packed | - | - | 1 | 3.81mm | - | - | - | - | - | - | UL94V-0 | ||
![]() DGBSC-ACC01 DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | Compliant with REACH/RoHS | - | PA66 | - | - | - | 20 | - | - | 12.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94V-0 | ||
![]() DG031-3.5-02P DEGSON | In Stock | - | Datasheet | - | - | / | / | - | - | - | - | - | - | / | - | / | 1000 | - | - | 0.327 | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31348104 METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | 24AWG to 12AWG | 17A | - | - | 300V | - | - | ||
![]() 7940115905 Weidmüller | In Stock | - | - | - | C9025 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | ||
![]() 2CDG-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 2 | - | 100 | - | - | 0.64 | 600V | - | green | - | panel | bag packaging | - | - | 1 | 5.08mm | - | - | - | - | - | - | UL94V-0 | ||
![]() K147-00A(H) DEGSON | In Stock | - | Datasheet | - | - | - | - | - | copper | tin-plated | Compliant with REACH/RoHS | - | - | - | 1 | - | 125 | - | no | 14.34 | - | - | - | 2.5N.m | PCB welding | - | - | - | - | - | - | - | M6 | Screw connection | - | Wave soldering/manual soldering | - | ||
![]() K145-00A(H) DEGSON | In Stock | - | Datasheet | - | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | - | - | 1 | - | 300 | - | no | 1.65 | - | - | - | 1.2N.m | PCB welding | - | - | - | - | - | - | - | M4 | Screw connection | - | Wave soldering/manual soldering | - | ||
![]() K151-00A(H) DEGSON | In Stock | - | Datasheet | - | - | - | - | - | copper | tin-plated | Compliant with REACH/RoHS | - | - | - | 1 | - | 150 | - | no | 7.17 | - | - | - | 2N.m | PCB welding | - | - | - | - | - | - | - | M5 | Screw connection | - | Wave soldering/manual soldering | - | ||
![]() K154-00Z(H) DEGSON | In Stock | - | Datasheet | - | - | - | - | - | steel | tin-plated | Compliant with REACH/RoHS | - | - | - | 1 | - | 200 | - | no | 2.93 | - | - | - | 2N.m | PCB welding | - | - | - | - | - | - | - | M3 | Screw connection | - | Wave soldering/manual soldering | - | ||
![]() K31-13A(H) DEGSON | In Stock | - | Datasheet | - | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | - | - | - | 1 | - | 600 | - | no | 3.15 | - | - | - | 1.8N.m | PCB welding | - | - | - | - | - | - | - | M4 | Screw connection | - | Wave soldering/manual soldering | - |