- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Alias # | Ambient temperature (operation) | AWG | Barrier Strip Styleu2009 | Block Functionu2009 | Bottom Termination Typeu2009 | Centerline (Pitch)u2009 | Conductor cross section flexible | Conductor cross section solid | Connection direction | Connector Systemu2009 | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Marking Product Typeu2009 | Modular Terminal Block Product Typeu2009 | Number of Positionsu2009 | Number of potentials | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pin arrangement | Pluggable or not | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Rated Cross Sectionu2009(AWG) | Rated Cross Sectionu2009(mm²) | Rated current (B) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Screwdriver | Strip length | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Test Specification | Torque | Type of installation | UL Flammability Ratingu2009 | Voltage, Rating | Wire Size | Temperature Coefficient | Type | Resistance | Number of rows | Power Rating | Pitch | Resistor Type | Inductance | Family | Rated current | screw thread | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Connection method | Rated voltage | Stud Size | Process | Product Length | Product Width | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1546283-9 TE Connectivity | In Stock | - | - | - | 4PCR-05-529 | - | - | Tri-Barrier | - | Printed Circuit | 8.26u2009mmu2009[u2009.325u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-1546283-9 | 4PCR-05-526=4PCR Select Load | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 282817-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 10u2009mmu2009[u2009.394u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | 9 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 282817-9 | TERMI-BLOK HEADER,ASSY90 9P. | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1776544-5 TE Connectivity | In Stock | - | - | - | - | - | - | Dual Barrier | - | Non-Feed Through | 14.3u2009mmu2009[u2009.563u2009inu2009] | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1776544-5 | 5P .563 DR, 600V | - | - | - | - | - | 75 V | - | 25 ppm/°C | - | 15 kOhm | - | 0.05 W | - | Precision | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | ||
![]() 1SNA235554R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Marker Holder | - | - | - | - | -15 – 70u2009°Cu2009[u20095 – 158u2009°Fu2009] | - | - | Blank | Transparent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SNA235554R0000 | RINGA30 | - | - | - | - | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA235545R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | -15 – 70u2009°Cu2009[u20095 – 158u2009°Fu2009] | - | - | Blank | Transparent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SNA235545R0000 | PM307 | - | - | - | - | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNL612010R0000 TE Connectivity | 144375 |
| - | - | - | - | - | - | Feed-Through | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | - | Gray | 4 | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SNL612010R0000 | C16/12 | - | - | - | - | - | - | - | - | - | - | - | 125 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | ||
![]() 1SNL606310R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Disconnect | - | - | - | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | - | Gray | 12 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SNL606310R0000 | C4/6.S | - | - | - | - | - | - | - | - | - | - | - | 250 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() 2-284391-7 TE Connectivity | In Stock | - | - | Copper | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | 3 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-284391-7 | TERMI-BLOK PCB SIDE ENTRY STAC 3 posn cl | Header | - | - | - | - | - | 24 to 20, 24 AWG | - | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | - | 20.85 mm | - | - | ||
![]() 1-2385010-2 TE Connectivity | 18 |
| - | - | - | - | - | - | - | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | 12 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-2385010-2 | 12 POS SPRING TB PLUG, PITCH 7.62 | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 nH | - | - | - | 10 | 53 A | - | - | - | - | - | 15 mm | 7 mm | - | ||
![]() 2385011-5 TE Connectivity | 18 |
| - | - | - | - | - | - | - | - | 7.62u2009mmu2009[u2009.3u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | 5 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2385011-5 | 5P TB HDR 90 DEG,PITCH 7.62 &TL 3.1 mm | Header | - | - | - | - | - | - | 100 ppm/K | - | 1.82 Ohm | - | 0.25 W | - | General Purpose | - | - | - | - | - | - | 1 | - | - | - | - | 3.2 | 1.6 | - | ||
![]() 1986484-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | 6 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1986484-6 | Plug, 5.08mm, Gn, Ss & WE same side, 6p | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG129-5.08-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 26~12AWG | - | - | - | - | 0.5~2.5mm² | 0.5~2.5mm² | 0° | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | - | 2 | - | - | Single row in a straight line | no | - | - | - | - | 20A | 10A | - | 250V | - | 2KV | - | - | - | 300V | 300V | Slotted screwdriver | 8mm | - | - | - | UL1059/IEC60998 | 0.5N.m | PCB welding | - | - | - | - | - | - | 1 | - | 5.08mm | - | - | - | 20A | M3 | - | - | - | Screw connection | 250V | - | Wave soldering/manual soldering | - | - | UL94V-0 | ||
![]() DG125-5.08-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 26~12AWG | - | - | - | - | 0.5~2.5mm² | 0.5~2.5mm² | 0° | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | - | 2 | - | - | Single row in a straight line | no | - | - | - | - | 16A | 10A | 630V | 320V | 250V | - | 4KV | 4KV | 4KV | 300V | 300V | Slotted screwdriver | 6mm | - | - | - | IEC60947/UL1059 | 0.4N.m | PCB welding | - | - | - | - | - | - | 1 | - | 5.08mm | - | - | - | 18A | M2.5 | - | - | - | Screw connection | 320V | - | Wave soldering/manual soldering | - | - | UL94V-0 | ||
![]() DG104-5.08-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 24~14AWG | - | - | - | - | 0.5~2.5mm² | 0.5~2.5mm² | 45° | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | - | 2 | - | - | Single row in a straight line | no | - | - | - | - | 15A | 10A | - | 250V | - | - | - | 2KV | - | 300V | 300V | Slotted screwdriver | 6mm | - | - | - | UL1059/IEC60998 | 0.5N.m | PCB welding | - | - | - | - | - | - | 1 | - | 5.08mm | - | - | - | 24A | M2.5 | - | - | - | Screw connection | 250V | - | Wave soldering/manual soldering | - | - | UL94V-0 | ||
![]() DG500-5.0-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 30~12AWG | - | - | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 0° | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | - | 2 | - | - | Single row in a straight line | no | - | - | - | - | 20A | 10A | - | 250V | - | - | - | 2KV | - | 300V | 300V | Slotted screwdriver | 6mm | - | - | - | UL1059/IEC60998 | 0.5N.m | PCB welding | - | - | - | - | - | - | 1 | - | 5mm | - | - | - | 18A | M3 | - | - | - | Screw connection | 250V | - | Wave soldering/manual soldering | - | - | UL94V-0 | ||
![]() DG105R-7.5-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 30~12AWG | - | - | - | - | 0.5~2.5mm² | 0.5~2.5mm² | 0° | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | - | 2 | - | - | Double-row in a straight line | no | - | - | - | - | 20A | 10A | - | 450V | - | 2.5KV | - | - | - | 300V | 300V | Slotted screwdriver | 12mm | - | - | - | UL1059/IEC60998 | 0.4N.m | PCB welding | - | - | - | - | - | - | 1 | - | 7.5mm | - | - | - | 24A | M2.5 | - | - | - | Screw connection | 450V | - | Wave soldering/manual soldering | - | - | UL94V-0 | ||
![]() DG105R-5.0-01P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 30~12AWG | - | - | - | - | 0.5~2.5mm² | 0.5~2.5mm² | 0° | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | - | 1 | - | - | Double-row in a straight line | no | - | - | - | - | 20A | 10A | - | 250V | - | - | - | 2KV | - | 300V | 300V | Slotted screwdriver | 12mm | - | - | - | UL1059/IEC60998 | 0.4N.m | PCB welding | - | - | - | - | - | - | 1 | - | 5mm | - | - | - | 24A | M2.5 | - | - | - | Screw connection | 250V | - | Wave soldering/manual soldering | - | - | UL94V-0 | ||
![]() DG500A3-5.0-06P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 28~12AWG | - | - | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 0° | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | - | 6 | - | - | Three rows in a straight line | no | - | - | - | - | 20A | 10A | - | 250V | - | - | - | 2KV | - | 300V | 300V | Slotted screwdriver | 6mm | - | - | - | UL1059/IEC60998 | 0.4N.m | PCB welding | - | - | - | - | - | - | 3 | - | 5mm | - | - | - | 18A | M2.5 | - | - | - | Screw connection | 250V | - | Wave soldering/manual soldering | - | - | UL94V-0 | ||
![]() DG500A-5.08-04P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 28~12AWG | - | - | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 0° | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | - | 4 | - | - | Double-row in a straight line | no | - | - | - | - | 20A | 10A | - | 250V | - | - | - | 2KV | - | 300V | 300V | Slotted screwdriver | 6mm | - | - | - | UL1059/IEC60998 | 0.5N.m | PCB welding | - | - | - | - | - | - | 2 | - | 5.08mm | - | - | - | 18A | M3 | - | - | - | Screw connection | 250V | - | Wave soldering/manual soldering | - | - | UL94V-0 | ||
![]() DG500A-5.0-04P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 28~12AWG | - | - | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 0° | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | - | 4 | - | - | Double-row in a straight line | no | - | - | - | - | 20A | 10A | - | 250V | - | - | - | 2KV | - | 300V | 300V | Slotted screwdriver | 6mm | - | - | - | UL1059/IEC60998 | 0.5N.m | PCB welding | - | - | - | - | - | - | 2 | - | 5mm | - | - | - | 18A | M3 | - | - | - | Screw connection | 250V | - | Wave soldering/manual soldering | - | - | UL94V-0 |