- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Barrier Strip Styleu2009 | Base/Housing Material | Body Orientation | Bottom Termination Typeu2009 | Centerline (Pitch)u2009 | CoilResistance | Connector Systemu2009 | Contact Materials | Marking Product Typeu2009 | Minimum Dropout Voltage | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Product Orientationu2009 | Qualification | Relay Construction | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Termination Method | UL Flammability Ratingu2009 | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Operate Time | Resistance Tolerance | Contact Arrangement | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1986723-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | Wire-to-Board | - | - | - | - | 15 | 1 | - | - | - | AEC-Q200 | - | 1-1986723-5 | STR PLUG SPRING TYPE RH 15P, 3.50mm | Plug | - | - | - | 25 ppm/K | - | 33 kOhm | - | - | 0.4 W | - | Sulfur Resistant | - | - | 0.1 | - | 3.2 mm | 1.6 mm | ||
![]() 1986262-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | Wire-to-Board | - | - | - | - | 6 | 1 | - | - | - | AEC-Q200 | - | 1986262-6 | 6 POS PLUG SPRING CONN, PITCH 5.08 | Plug | - | - | - | 25 ppm/K | - | 249 Ohm | - | - | 0.2 W | - | Sulfur Resistant | - | - | 0.1 | - | 2 mm | 1.25 mm | ||
![]() 1-282837-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | Wire-to-Board | - | - | - | - | 16 | 1 | - | - | - | - | - | 1-282837-6 | TERMI-BLOK PCB MOUNT 16P.5 | Header | - | - | - | 100.0000 ppm/°C | - | 4 kOhm | - | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | 1 | - | 7.62 | - | ||
![]() 3-796634-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | 178 Ohm | Wire-to-Board | Gold/Silver | - | 0.5 Vdc | Surface Mount | 24 | 1 | - | - | - | - | Non-Latching | 3-796634-6 | TERMI-BLOK PLUG STACKING 24P.5 | Plug | - | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | 3 ms | - | SPDT | 14.6 mm | - | ||
![]() 1-1546625-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | Wire-to-Board | - | - | - | - | 12 | 1 | - | - | - | - | - | 1-1546625-2 | 12P TERMI-BLOK VERT PLUG,BLACK | Plug | - | - | - | 25 ppm/K | - | 432 Ohm | - | - | 0.25 W | - | Sulfur Resistant | - | - | 0.1 | - | 3.2 | 1.6 | ||
![]() 1-1546781-1 TE Connectivity | In Stock | - | - | - | BC6-Q308-18 | Tri-Barrier | - | - | Quick Connects | 9.53u2009mmu2009[u2009.375u2009inu2009] | - | Wire-to-Panel | - | - | - | - | 18 | - | - | - | - | - | - | 1-1546781-1 | BC6-Q308-18=BC6 ASSEMBLY | - | - | - | - | - | - | - | - | - | 500 mW | - | High Reliability, MIL-PRF-55182 | - | - | 1 | - | - | - | ||
![]() 1-1986370-6 TE Connectivity | 14368268 |
| - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | Wire-to-Board | - | - | - | - | 16 | 1 | - | - | - | - | - | 1-1986370-6 | Str Plug, 3.5mm, Green, RH, 16 | Plug | - | - | - | 20.0000 ppm/°C | - | 20 Ohm | - | - | 3.0000 W | - | - | - | - | 1 | - | 15.8 | - | ||
![]() 1-2385009-1 TE Connectivity | In Stock | - | - | Gold | - | - | Thermoplastic | Straight | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | Wire-to-Board | Copper Alloy | - | - | Through Hole | 11 | 1 | - | - | - | - | - | 1-2385009-1 | 11P TB HDR 180 DEG,PITCH 5.08 &TL 4.5mm | Header | Solder | - | -65 to 105 °C | - | Shrouded Header | - | 2 | Header | - | 2.5400 mm | - | Black | - | - | - | 50.8 mm | - | ||
![]() 1-1776115-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | Wire-to-Board | - | - | - | - | 10 | 1 | - | - | - | - | - | 1-1776115-0 | 10P,3.5 STACK,55 DEG,HIGH tmp | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229174R0300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | Y (x100) | White | Horizontal | - | - | 1SNA229174R0300 | RC410 Y (X100) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229216R0500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 6 (x100) | White | Horizontal | - | - | 1SNA229216R0500 | RC410 6 (X100) / 9 (X100) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA232008R0400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 61 -> 70 (x10) | White | Horizontal | - | - | 1SNA232008R0400 | RC65 61->70 (X10) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA232050R0100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 91 -> 100 (x10) | White | Vertical | - | - | 1SNA232050R0100 | RC65 91->100 (X10) VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA233172R2500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | W (x100) | White | Horizontal | - | - | 1SNA233172R2500 | RC610 W (X100) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-284041-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | Wire-to-Board | - | - | - | - | 8 | 1 | - | - | - | - | - | 3-284041-0 | TRML BLOK VT PLUG ST 8 POS SPL PRINT | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1986943-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.198u2009inu2009] | - | Wire-to-Board | - | - | - | - | 3 | 1 | - | - | - | - | - | 1986943-3 | TERMI-BLOK PLUG STR 5MM MODULAR 3POS | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1986713-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 15u2009mmu2009[u2009.591u2009inu2009] | - | Wire-to-Component | - | - | - | - | 2 | 2 | - | - | - | - | - | 1986713-2 | PWR TB DBL PIN 2P, 15.00 PCB | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-796637-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | Wire-to-Board | - | - | - | - | 12 | 1 | - | - | - | - | - | 1-796637-2 | 12POS 5.08MM CE VRT HDR,TRM BK | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284517-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | - | Wire-to-Board | - | - | - | - | 7 | 1 | - | - | - | - | - | 284517-7 | 7P TERMIBLOK HDR DIR POL | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-796693-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | Wire-to-Board | - | - | - | - | 11 | 1 | - | - | - | - | - | 1-796693-1 | 11 POS TERMI-BLOK PLUG STACK | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |