- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Strip length | Test Specification | Type of installation | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG2003-6.0-01P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | 20~16AWG | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 1 | Double-row in a straight line | no | 10A | - | - | 320V | 200V | 200V | - | 4KV | 4KV | 4KV | 300V | - | - | 10mm | IEC60947/UL1977 | PCB welding | 1 | 6mm | 17.5A | Push-in spring connection | 200V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() DG2001-3.0-01P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | 26~22AWG | - | 0.14~0.34mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 1 | Double-row in a straight line | no | 3A | - | - | 160V | 160V | 32V | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 6mm | IEC60947/UL1977 | PCB welding | 1 | 3mm | 3A | Push-in spring connection | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() DG246-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~16AWG | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row in a straight line | no | 10A | - | 10A | 630V | 320V | 250V | - | 4KV | 4KV | 4KV | 300V | - | 300V | 10mm | IEC60947/UL1059 | PCB welding | 1 | 5.08mm | 9A | Push-in spring connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG250-7.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~18AWG | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row of misalignment | no | 8A | 8A | 8A | 1000V | 630V | 500V | - | 6KV | 6KV | 6KV | 300V | 300V | 600V | 9mm | IEC60947/UL1059 | PCB welding | 1 | 7mm | 10A | Push-in spring connection | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG262-5.0-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 0.2~4.0mm² | 0.2~4mm² | 45° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 1 | Double-row in a straight line | no | 20A | - | 10A | 630V | 320V | 320V | - | 4KV | 4KV | 4KV | 300V | - | 300V | 9mm | IEC60947/UL1059 | PCB welding | 1 | 5mm | 32A | spring-cage connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG242R-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row in a straight line | no | 15A | - | 10A | - | 750V | - | 3KV | - | - | - | 300V | - | 300V | 6mm | UL1059/IEC60998 | PCB welding | 1 | 7.5mm | 17A | spring-cage connection | 750V | Wave soldering/manual soldering | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~105℃ | 22~18AWG | 0.2~0.75mm² | 0.2~0.75mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row of misalignment | no | 4A | 4A | - | - | 250V | - | - | - | 2KV | - | 300V | 300V | - | 8mm | UL1059/IEC60998 | PCB welding | 1 | 3.5mm | 3A | Push-in spring connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG242V-5.08-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 1 | Double-row in a straight line | no | 15A | - | 10A | - | 450V | - | 2.5KV | - | - | - | 300V | - | 300V | 6mm | UL1059/IEC60998 | PCB welding | 1 | 5.08mm | 17A | spring-cage connection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG271R-7.5-DA-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~8AWG | 0.2~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row of misalignment | no | 40A | 40A | 5A | 1000V | 1000V | 630V | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 14mm | IEC60947/UL1059 | PCB welding | 1 | 7.5mm | 41A | Push-in spring connection | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG142R-7.62-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~16AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 1 | Double-row in a straight line | no | 10A | 10A | 10A | - | 450V | - | 2.5KV | - | - | - | 300V | 300V | 300V | 10mm | UL1059/IEC60998 | PCB welding | 1 | 7.62mm | 15A | Push-in spring connection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG295-4.57-03P DEGSON | In Stock | - | - | -40℃~105℃ | - | 0.2~0.75mm² | 0.2~0.75mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | 3 | Single row in a straight line | no | 3A | - | 3A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | 8mm | UL1059/IEC60998 | PCB welding | 1 | 4.75mm | 5A | Push-in spring connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG271R-7.5-DB-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~8AWG | 0.2~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row of misalignment | no | 40A | 40A | 5A | 1000V | 1000V | 630V | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 14mm | IEC60947/UL1059 | PCB welding | 1 | 7.5mm | 41A | Push-in spring connection | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG241-2.5-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~20AWG | 0.2~0.5mm² | 0.2~0.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 1 | Double-row in a straight line | no | 5A | - | - | - | 130V | - | 1.25KV | - | - | - | 150V | - | - | 6mm | UL1059/IEC60998 | PCB welding | 1 | 2.5mm | 6A | spring-cage connection | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG241-2.54-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~20AWG | 0.2~0.5mm² | 0.2~0.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | no | 5A | - | - | - | 130V | - | 1.25KV | - | - | - | 150V | - | - | 6mm | UL1059/IEC60998 | PCB welding | 1 | 2.54mm | 6A | spring-cage connection | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG242R-5.0-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 1 | Double-row in a straight line | no | 15A | - | 10A | - | 450V | - | 2.5KV | - | - | - | 300V | - | 300V | 6mm | UL1059/IEC60998 | PCB welding | 1 | 5mm | 17A | spring-cage connection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG204-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 12A | - | - | 630V | 400V | 320V | - | 4KV | 4KV | 4KV | 300V | - | - | 8mm | IEC60947/UL1059 | PCB welding | 1 | 5mm | 20A | Push-in spring connection | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG245H3-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | Three rows in a straight line | no | 10A | - | 10A | - | 450V | - | 2.5KV | - | - | - | 300V | - | 300V | 6mm | UL1059/IEC60998 | PCB welding | 3 | 5mm | 18A | spring-cage connection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG245-5.08-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 1 | Double-row in a straight line | no | 15A | - | 10A | 630V | 320V | 320V | - | 4KV | 4KV | 4KV | 300V | - | 300V | 6mm | IEC60947/UL1059 | PCB welding | 1 | 5.08mm | 17A | spring-cage connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG271R-10.0-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 20~4AWG | 0.2~16mm² | 0.2~16mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 1 | Double-row in a straight line | no | 70A | - | 10A | 1000V | 1000V | 1000V | - | 8KV | 8KV | 8KV | 300V | - | 300V | 17mm | IEC60947/UL1059 | PCB welding | 1 | 10mm | 76A | Push-in spring connection | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG271R-10.0-DA-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 20~4AWG | 0.2~16mm² | 0.2~16mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row of misalignment | no | 70A | 70A | 5A | 1000V | 1000V | 1000V | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | 17mm | IEC60947/UL1059 | PCB welding | 1 | 10mm | 76A | Push-in spring connection | 1000V | Wave soldering/manual soldering | UL94V-0 |