- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Block Functionu2009 | Body Orientation | Centerline (Pitch)u2009 | Conducting Accessory Typeu2009 | Connector Systemu2009 | Insert Arrangement | Marking Product Typeu2009 | Modular Terminal Block Product Typeu2009 | Mounting | Number of Polesu2009 | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Product Lengthu2009 | Product Orientationu2009 | Product Spacingu2009 | Rated Cross Sectionu2009(AWG) | Rated Cross Sectionu2009(mm²) | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Termination Method | UL Flammability Ratingu2009 | Voltage Ratingu2009(V) | Operating Temperature | Gender | Contact Gender | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNL606150R0000 TE Connectivity | In Stock | - | - | - | Ground | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | Green & Yellow | - | - | - | 12 | 4 | 1SNL606150R0000 | C4/6.P | - | - | - | - | - | - | - | - | - | ||
![]() 1-1986484-0 TE Connectivity | In Stock | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | Wire-to-Board | - | - | - | - | - | 10 | 1 | - | - | - | - | - | - | - | - | 1-1986484-0 | Plug, 5.08mm, Gn, Ss & WE same side, 10 | Plug | - | - | - | - | - | - | - | - | ||
![]() 1986469-8 TE Connectivity | In Stock | - | - | - | - | - | 14.5u2009mmu2009[u2009.571u2009inu2009] | - | Wire-to-Wire | - | - | - | - | - | 8 | 1 | - | - | - | - | - | - | - | - | 1986469-8 | TSB2000K08DSHT=EUROPA BL,14.5M | - | - | - | 600 | - | - | - | - | - | ||
![]() 1SNL906602R0000 TE Connectivity | In Stock | - | - | - | - | - | - | Jumper Bar | - | - | - | - | - | 2 | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | - | Gray | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | - | - | 1SNL906602R0000 | BJCI6-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNL905604R0000 TE Connectivity | In Stock | - | - | - | - | - | - | Jumper Bar | - | - | - | - | - | 4 | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | - | Gray | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | 1SNL905604R0000 | BJCI5-4 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNL506010R0000 TE Connectivity | In Stock | - | - | - | Feed-Through | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | Gray | - | - | - | 12 | 4 | 1SNL506010R0000 | C4/6 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA400281R0000 TE Connectivity | In Stock | - | - | - | Feed-Through | - | - | - | - | - | - | - | - | - | - | - | - | - | Beige | - | - | 6u2009mmu2009[u2009.236u2009inu2009] | 14 | 2.08 | 1SNA400281R0000 | D1.5/6.ADO.1.NF | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA400272R1600 TE Connectivity | In Stock | - | - | - | Fuse | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | - | Gray | - | - | - | 8 | 4 | 1SNA400272R1600 | D4/8.D2.P.SFD | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA400184R2700 TE Connectivity | 45 |
| - | Gold | Feed-Through | Straight | - | - | - | 25-8 | - | Screw Clamp Terminal Block | Jam Nut | - | - | - | - | - | Red | - | - | - | 12 | 2.5 | 1SNA400184R2700 | MA2.5/5 | - | Crimp | - | - | -65 to 200 °C | Receptacle | Socket | No | 31.9 mm | ||
![]() 1SNA238070R1300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 153 -> 160 (x10) | White | - | Vertical | - | - | - | 1SNA238070R1300 | RC1010 153->160 (X10) VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA238062R0700 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 89 -> 96 (x10) | White | - | Vertical | - | - | - | 1SNA238062R0700 | RC1010 89->96 (X10) VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA295427R1400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | - | - | 18u2009mmu2009[u2009.708u2009inu2009] | - | - | - | - | 1SNA295427R1400 | INHD1 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA238035R2400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 401 -> 480 | White | - | Horizontal | - | - | - | 1SNA238035R2400 | RC1010 401->480 HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA238055R0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 33 -> 40 (x10) | White | - | Vertical | - | - | - | 1SNA238055R0000 | RC1010 33->40 (X10) VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA238004R0600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 17 -> 24 (x10) | White | - | Horizontal | - | - | - | 1SNA238004R0600 | RC1010 17->24 (X10) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA237066R2200 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 601 -> 700 | White | - | Vertical | - | - | - | 1SNA237066R2200 | RCAL85 601->700 VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA237076R2400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 901 -> 1000 | White | - | Horizontal | - | - | - | 1SNA237076R2400 | RCAL85 901->1000 HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA237034R1200 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 401 -> 500 | White | - | Horizontal | - | - | - | 1SNA237034R1200 | RCAL85 401->500 HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA237006R2700 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 41 -> 50 (x10) | White | - | Horizontal | - | - | - | 1SNA237006R2700 | RCAL85 41->50 (X10) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | ||
![]() 1SNA238037R2600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | - | 561 -> 640 | White | - | Horizontal | - | - | - | 1SNA238037R2600 | RC1010 561->640 HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - |