- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Capacitance Tolerance | Category | Marking Product Typeu2009 | Operating Temperature Rangeu2009 | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Product Orientationu2009 | TE Internal # | TE Internal Description | UL Flammability Ratingu2009 | Temperature Coefficient | Type | Resistance | Capacitance | Power Rating | Ripple Current | Manufacturer Size Code | Family | ESR | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNA231019R2500 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | 171 -> 180 (x10) | White | Horizontal | 1SNA231019R2500 | RC510 171->180 (X10) HORIZONTAL | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231159R0600 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | J (x100) | White | Horizontal | 1SNA231159R0600 | RC510 J (X100) HORIZONTAL | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231061R2700 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | 101 -> 200 | White | Vertical | 1SNA231061R2700 | RC510 101->200 VERTICAL | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231001R2400 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | 0 -> 9 (x10) | White | Horizontal | 1SNA231001R2400 | RC510 0->9 (X10) HORIZONTAL | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231115R1200 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | Ground Symbol (x100) | White | Horizontal | 1SNA231115R1200 | RC510 GROUND SYMBOL (X100) HORIZONTAL | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231212R2300 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | 2 (x100) | White | Horizontal | 1SNA231212R2300 | RC510 2 (X100) HORIZONTAL | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA232018R2500 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | 161 -> 170 (x10) | White | Horizontal | 1SNA232018R2500 | RC65 161->170 (X10) HORIZONTAL | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA232162R2200 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | M (x100) | White | Horizontal | 1SNA232162R2200 | RC65 M (X100) HORIZONTAL | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA231205R0500 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | Z (x100) | White | Vertical | 1SNA231205R0500 | RC510 Z (X100) VERTICAL | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA232224R2000 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | - | White | Horizontal | 1SNA232224R2000 | RC65 100X400 HORIZONTAL | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA232056R2300 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | 151 -> 160 (x10) | White | Vertical | 1SNA232056R2300 | RC65 151->160 (X10) VERTICAL | UL 94V-2 | 50.0000 ppm/°C | - | 5.1 Ohm | - | 25 W | - | - | - | - | 5 | 51.8 mm | 28 mm | ||
![]() 1SNA233000R0100 TE Connectivity | In Stock | - | - | 023300001 | - | - | Marker Card | 55 – 110u2009°Cu2009[u2009131 – 230u2009°Fu2009] | - | White | - | 1SNA233000R0100 | RC610 | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA233027R1700 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | 251 -> 260 (x10) | White | Horizontal | 1SNA233027R1700 | RC610 251->260 (X10) HORIZONTAL | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA233168R0100 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | S (x100) | White | Horizontal | 1SNA233168R0100 | RC610 S (X100) HORIZONTAL | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA233600R1700 TE Connectivity | In Stock | - | - | - | - | Application Tooling | Marker Card | -30 – 120u2009°Cu2009[u2009-58 – 248u2009°Fu2009] | Blank | White | - | 1SNA233600R1700 | RC610TT | UL 94V-0 | - | Application Tooling | - | - | - | - | - | 456401 | - | - | - | - | ||
![]() 1SNA233213R2600 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | 12 (x100) | White | Horizontal | 1SNA233213R2600 | RC610 12 (X100) HORIZONTAL | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA234039R2400 TE Connectivity | In Stock | - | - | - | 10% | - | Marker Card | - | 901 -> 1000 | White | Horizontal | 1SNA234039R2400 | RC810 901->1000 HORIZONTAL | UL 94V-2 | - | - | - | 4.7 uF | - | 350 mA | B | - | 0.7 mOhm | - | 3.5 mm | 3.5 x 2.8 x 1.9 mm | ||
![]() 1SNA234052R2100 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | - | 111 -> 120 (x10) | White | Vertical | 1SNA234052R2100 | RC810 111->120 (X10) VERTICAL | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA235155R2600 TE Connectivity | In Stock | - | - | - | - | - | Label | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | Blank | White | - | 1SNA235155R2600 | PIB2-TT | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA234600R1000 TE Connectivity | In Stock | - | - | - | - | - | Marker Card | -30 – 120u2009°Cu2009[u2009-58 – 248u2009°Fu2009] | Blank | White | - | 1SNA234600R1000 | RC810TT | UL 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - |