- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base/Housing Material | Block Functionu2009 | Body Orientation | Centerline (Pitch)u2009 | Connector Systemu2009 | Marking Product Typeu2009 | Modular Terminal Block Product Typeu2009 | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Operating Temperature Rangeu2009 | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Product Lengthu2009 | Product Orientationu2009 | Product Spacingu2009 | Rated Cross Sectionu2009(kcmil) | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Transistor Polarity | UL Flammability Ratingu2009 | Voltage, Rating | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Housing Color | Power Dissipation | Resistance Tolerance | Continuous Collector Current | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-2342078-9 TE Connectivity | In Stock | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | Wire-to-Board | - | - | - | 19 | 1 | - | - | - | - | - | - | - | 1-2342078-9 | 19POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2342079-6 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | Wire-to-Board | - | - | - | 6 | 1 | - | - | - | - | - | - | - | 2342079-6 | 6POS HDR 90 DEG,HT,5.00MM PITCH,TL 2.6MM | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-2342078-1 TE Connectivity | In Stock | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | Wire-to-Board | - | - | - | 21 | 1 | - | - | - | - | - | - | - | 2-2342078-1 | 21POS HDR ST, HT, 3.81MM PITCH, TL 1.9MM | Header | - | - | 100 V | ± 10ppm/°C | 63.4 kOhm | - | 100 mW | High Precision/High Stability | - | - | ± 0.1% | - | 2 mm | 1.25 mm | ||
![]() 1-2342076-2 TE Connectivity | In Stock | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | Wire-to-Board | - | - | - | 12 | 1 | - | - | - | - | - | - | - | 1-2342076-2 | 12POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM | Header | - | - | - | 25 ppm/°C | 1.72 kOhm | - | 0.15 W | High Reliability | - | - | 0.1 | - | - | - | ||
![]() 1-2342076-0 TE Connectivity | In Stock | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | Wire-to-Board | - | - | - | 10 | 1 | - | - | - | - | - | - | - | 1-2342076-0 | 10POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM | Header | - | - | 100 V | 10.0000 ppm/°C | 2.32 kOhm | - | 0.1 W | High Precision/High Stability | - | - | 0.1 | - | 2 mm | 1.25 mm | ||
![]() 2-2342076-2 TE Connectivity | In Stock | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | Wire-to-Board | - | - | - | 22 | 1 | - | - | - | - | - | - | - | 2-2342076-2 | 22POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2342077-4 TE Connectivity | In Stock | - | - | - | - | - | 3.81u2009mmu2009[u2009.15u2009inu2009] | Wire-to-Board | - | - | - | 14 | 1 | - | - | - | - | - | - | - | 1-2342077-4 | 14POS HDR 90 DEG,HT,3.81MM PITCH,TL1.9MM | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2342077-0 TE Connectivity | In Stock | - | - | Polyamide | - | Straight | 3.81u2009mmu2009[u2009.15u2009inu2009] | Wire-to-Board | - | - | Panel Mount | 10 | 1 | - | - | - | - | - | - | - | 1-2342077-0 | 10POS HDR 90 DEG,HT,3.81MM PITCH,TL1.9MM | Header | - | - | - | - | - | Receptacle | - | - | Natural | - | - | - | - | - | ||
![]() 1-2342079-2 TE Connectivity | In Stock | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | Wire-to-Board | - | - | - | 12 | 1 | - | - | - | - | - | - | - | 1-2342079-2 | 12POS HDR 90 DEG,HT,5.00MM PITCH,TL2.6MM | Header | PNP | - | - | - | - | - | - | - | - | 11.8 | - | 2 | - | - | ||
![]() 1986262-4 TE Connectivity | In Stock | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | Wire-to-Board | - | - | - | 4 | 1 | - | - | - | - | - | - | - | 1986262-4 | 4 POS PLUG SPRING CONN, PITCH 5.08 | Plug | - | - | - | 300 ppm/°C | 6.8 kOhm | - | 0.15 W | High Reliability | - | - | 5 | - | - | - | ||
![]() 1SNA190004R2300 TE Connectivity | In Stock | - | - | - | Feed-Through | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Gray | - | - | 55u2009mmu2009[u20092.16u2009inu2009] | 500 | 1SNA190004R2300 | D185/55.FF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA199394R2300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | - | - | 18u2009mmu2009[u2009.708u2009inu2009] | - | - | - | 1SNA199394R2300 | INH3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1986816-7 TE Connectivity | In Stock | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | Wire-to-Board | - | - | - | 7 | 1 | - | - | - | - | - | - | - | 1986816-7 | PCB SPRNG SIDE ENTRY HITEMP TB 5.08MM 7P | Header | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229045R0500 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 41 -> 50 (x10) | White | - | Vertical | - | - | 1SNA229045R0500 | RC410 41->50 (X10) VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229063R0700 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 301 -> 400 | White | - | Vertical | - | - | 1SNA229063R0700 | RC410 301->400 VERTICAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229114R2700 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | ~ (x100) | White | - | Horizontal | - | - | 1SNA229114R2700 | RC410 (X100) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229115R2000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | Ground Symbol (x100) | White | - | Horizontal | - | - | 1SNA229115R2000 | RC410 GROUND SYMBOL (X100) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229156R0100 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | G (x100) | White | - | Horizontal | - | - | 1SNA229156R0100 | RC410 G (X100) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229160R1100 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | K (x100) | White | - | Horizontal | - | - | 1SNA229160R1100 | RC410 K (X100) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229173R0200 TE Connectivity | In Stock | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | X (x100) | White | - | Horizontal | - | - | 1SNA229173R0200 | RC410 X (X100) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | - | - | - |