- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Barrier Strip Styleu2009 | Block Functionu2009 | Body Orientation | Bottom Termination Typeu2009 | Centerline (Pitch)u2009 | Connector Systemu2009 | Marking Product Typeu2009 | Modular Terminal Block Product Typeu2009 | Mounting | Number of Positionsu2009 | Number of Rowsu2009 | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Product Orientationu2009 | Product Spacingu2009 | Rated Cross Sectionu2009(AWG) | Rated Cross Sectionu2009(mm²) | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Termination Method | UL Flammability Ratingu2009 | Temperature Coefficient | Resistance | Gender | Power Rating | Pitch | Resistor Type | Family | Resistance Tolerance | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNA115438R1200 TE Connectivity | In Stock | - | - | - | - | Disconnect | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | Gray | - | - | 10 | 4 | 1SNA115438R1200 | M4/6.SNBT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA115468R2000 TE Connectivity | In Stock | - | - | - | - | Feed-Through | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | Gray | - | - | 10 | 4 | 1SNA115468R2000 | M4/6.3A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA115604R2100 TE Connectivity | In Stock | - | - | - | - | Fuse | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | Gray | - | - | 12 | 4 | 1SNA115604R2100 | M4/8.D2.SF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA115700R0500 TE Connectivity | In Stock | - | - | - | - | Disconnect | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | Gray | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | 2.5 | 1SNA115700R0500 | MA2.5/5.SNBT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-796608-7 TE Connectivity | In Stock | - | - | 6WWV-26-006 | Tri-Barrier | - | - | Solderless Wire Wrap | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | 26 | - | - | - | - | - | - | - | 1-796608-7 | 6WWV-26-006=#6 TRIBARRIER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-796608-0 TE Connectivity | In Stock | - | - | 6WWV-25-008 | Tri-Barrier | - | - | Solderless Wire Wrap | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | 25 | - | - | - | - | - | - | - | 3-796608-0 | 6WWV-25-008=#6 TRIBARRIER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JC6-P207-20 TE Connectivity | In Stock | - | - | - | Dual Barrier | - | - | Printed Circuit Pin | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | 20 | - | - | - | - | - | - | - | 5-1437666-8 | JC6-P207-20=JC6 ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1986774-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | Wire-to-Board | - | - | - | 10 | 1 | - | - | - | - | - | - | 1-1986774-0 | SCREWLESS, SW,10P,5.0 PCB, Low Amp | Header | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1986242-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | 15u2009mmu2009[u2009.591u2009inu2009] | Wire-to-Board | - | - | - | 8 | 1 | - | - | - | - | - | - | 1986242-8 | Power Connector, 15.0mm, Green, 8 posn | Header | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1986216-3 TE Connectivity | In Stock | - | - | - | Dual Barrier | - | - | Quick Connects | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | 3 | - | - | - | - | - | - | - | 1986216-3 | JC6-F308-3=JC6 ASSY | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-1437662-1 TE Connectivity | In Stock | - | - | - | Tri-Barrier | - | - | Solder Turret | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Panel | - | - | - | 5 | - | - | - | - | - | - | - | 8-1437662-1 | BC6-T408-05=BC6 ASSEMBLY | - | - | - | - | - | - | - | - | - | Power Double Lock Connectors | - | - | ||
![]() 6-1437667-9 TE Connectivity | In Stock | - | - | 4DB-R107-08-050 | Dual Barrier | - | - | Right Angle | 8.26u2009mmu2009[u2009.325u2009inu2009] | Wire-to-Board | - | - | - | 8 | - | - | - | - | - | - | - | 6-1437667-9 | 4DB-R107-08-050=4DB SERIES - S | - | - | - | 100.0000 ppm/°C | 1.5 kOhm | - | 0.5 W | - | High Reliability, MIL-PRF-39017 | - | 1 | 11.43 | ||
![]() 1-1986216-2 TE Connectivity | In Stock | - | - | - | Dual Barrier | - | - | Quick Connects | 9.53u2009mmu2009[u2009.375u2009inu2009] | Wire-to-Board | - | - | - | 12 | - | - | - | - | - | - | - | 1-1986216-2 | JC6-F308-12=JC6 ASSY | - | - | - | - | - | - | 3 W | - | High Reliability, MIL-PRF-39007 | - | 1 | - | ||
![]() 1-2385003-1 TE Connectivity | In Stock | - | - | - | - | - | Right Angle | - | 2.5u2009mmu2009[u2009.098u2009inu2009] | Wire-to-Board | - | - | Through Hole | 11 | 1 | - | - | - | - | - | - | 1-2385003-1 | 11P TB HDR 180 DEG,PITCH 2.5 &TL 3.5mm | Header | Solder | - | - | - | Receptacle | - | 2.5400 mm | - | - | - | - | ||
![]() 1-1546477-5 TE Connectivity | In Stock | - | - | - | Dual Barrier | - | - | Quick Connects | 11u2009mmu2009[u2009.433u2009inu2009] | Wire-to-Wire | - | - | - | 15 | - | - | - | - | - | - | - | 1-1546477-5 | 15P.433 DR BARRIER,W/WASHER | - | - | - | 25.0000 ppm/°C | 2.4 kOhm | - | 0.1 W | - | High Reliability, MIL-PRF-55182 | - | 0.1 | 4.75 | ||
![]() 1-2834025-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | Wire-to-Board | - | - | - | 4 | 1 | - | - | - | - | - | - | 1-2834025-4 | 6POS 5.0MM DES CONN. | Receptacle | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1776130-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | Wire-to-Board | - | - | - | 3 | 1 | - | - | - | - | - | - | 1776130-3 | 3P TERMI-BLOK HDR,HIGH TEMP | Header | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229150R1700 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | A (x100) | White | Horizontal | - | - | - | 1SNA229150R1700 | RC410 A (X100) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA229228R1100 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 18 (x100) | White | Horizontal | - | - | - | 1SNA229228R1100 | RC410 18 (X100) HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA233030R2600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | 1 -> 100 | White | Horizontal | - | - | - | 1SNA233030R2600 | RC610 1->100 HORIZONTAL | - | - | UL 94V-2 | - | - | - | - | - | - | - | - | - |