- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Body Orientation | Brand | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section solid-core | Contact Materials | Contact Pitch (mm) | Convert From | Convert To | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material contact | Material housing | Material of contact surface | Mfr | Mounting Styles | Number of Contact Rows | Operating Voltage (Max) | Overvoltage category | Package | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Pollution degree | Product Depth (mm) | Product Status | Rad Hardened | Rated current In | Rated surge voltage | Risk Rank | Termination Method | Type of electric connection | Voltage Rating Max | Series | Type | Gender | Subcategory | Reach Compliance Code | Number of Contacts | Housing Color | Wire Gauge | Connector Support Type | Product Type | Wire Size (AWG) | Rated Current | Current Rating (Max) | Rated Voltage | Product Category | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETBV50 ECE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ETBM55XX0 ECE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ETBM55XX3 ECE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ETB73 ECE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ETB74 ECE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC 4/ 6-ST-7 62 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24AWG to 10AWG | 20A | - | 630V | - | - | - | ||
![]() 65BU TE Connectivity | In Stock | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marking Product | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | HD D Sub 15 Position Plug | Screw Terminal Block | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | 30V | - | - | - | ||
![]() 7-1437382-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 7-1437382-5 | 1437382 | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 5.7 | - | - | - | - | - | - | - | unknown | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | ||
![]() TDPT 2 5/ 8-SC-5 08 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | 400V | - | - | - | ||
![]() TDPT 2 5/ 7-SP-5 08 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | 400V | - | - | - | ||
![]() TDPT 2 5/ 10-SP-5 08 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | 400V | - | - | - | ||
![]() TDPT 2 5/ 11-SP-5 08 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | 400V | - | - | - | ||
![]() TDPT 4/ 6-SP-6 35-ZB Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41A | - | 1kV | - | - | - | ||
![]() TDPT 2 5/ 6-SC-5 08 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24A | - | 400V | - | - | - | ||
![]() 23650 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brady Corporation | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56933 Brady Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCV15/14-G-381 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81mm | - | - | - | - | - | - | - | - | - | - | - | - | Header | - | - | - | - | - | - | - | - | 8A | - | 300V | - | - | - | ||
![]() MSTBC25/3-ST-508 Phoenix Contact | In Stock | - | - | Tin | Polyamide | Straight | - | - | - | - | Copper Alloy | 5.08(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | 1 | 320V | - | - | - | 5.08(mm) | 5.08mm | - | 25(mm) | - | No | - | - | - | Crimp | - | 320V | - | Wire to Board | HDR | - | - | 3(POS) | Green | 14-20(AWG) | - | - | 16AWG to 14AWG | 12A | 12(A) | 320V | - | 15.2(mm) | 10(mm) | ||
![]() 2442040000 Weidmuller | In Stock | - | - | - | - | - | Weidmuller | 0.25 - 1.5 | 0.14 - 1.5 | 0.14 - 1.5 | - | - | - | - | IP20 | 50 | - | V0 | Weidmuller | - | - | Copper | Plastic | Tin | - | - | - | - | III | - | - | - | 3.81mm | 2 | - | - | - | 17.5 | 2.5 | - | - | Push-in clamp connection | - | - | - | - | Terminal Blocks | - | - | - | - | - | Pluggable Terminal Blocks | 26AWG to 16AWG | 17.5A | - | 320V | Pluggable Terminal Blocks | - | - |