- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG636-HT-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~10AWG | 0.2~4.0mm² | 0.2~6mm² | - | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 30A | 30A | 10A | 1000V | 630V | 500V | - | 6KV | 6KV | 6KV | 300V | 150V | 300V | Phillips screwdriver | 8mm | IEC60947/UL1059 | 1.2N.m | PCB welding | 1 | 7.62mm | 32A | M3.5 | Screw connection | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG500A-5.08-100A-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | no | 20A | - | 10A | - | 250V | - | 2KV | - | - | - | 300V | - | 300V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 2 | 5.08mm | 18A | M3 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG381S-HV-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~16AWG | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 10A | - | 10A | 400V | 200V | 160V | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 1 | 3.5mm | 10A | M2 | Screw connection | 200V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG140R-5.0-02P DEGSON | In Stock | - | Datasheet | - | 26~14AWG | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row in a straight line | no | 15A | - | 10A | - | 630V | - | 3KV | - | - | - | 300V | - | 300V | - | - | UL1059/IEC60998 | - | PCB welding | 1 | 5mm | 24A | - | Quick connection | 630V | Wave soldering/manual soldering | UL94V-2 | ||
![]() DG500A-5.0-100A-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | no | 20A | - | 10A | - | 250V | - | 2KV | - | - | - | 300V | - | 300V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 2 | 5mm | 18A | M3 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG2216R-10.0-DB-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 18~4AWG | 0.2~16mm² | 0.2~25mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row of misalignment | no | 66A | 66A | 5A | 1000V | 1000V | 1000V | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | - | 18mm | IEC60947/UL1059 | - | PCB welding | 1 | 10mm | 76A | - | Push-in spring connection | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG2206R-7.5-DB-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~8AWG | 0.2~6.0mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row of misalignment | no | 41A | 41A | 5A | 1000V | 1000V | 800V | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | - | 12mm | IEC60947/UL1059 | - | PCB welding | 1 | 7.5mm | 41A | - | Push-in spring connection | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG2206V-7.5-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~8AWG | 0.2~6.0mm² | 0.2~10mm² | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 1 | Double-row in a straight line | no | 41A | 41A | 5A | 1000V | 1000V | 800V | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | - | 12mm | IEC60947/UL1059 | - | PCB welding | 1 | 7.5mm | 41A | - | Push-in spring connection | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG2206V-7.5-DA-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~8AWG | 0.2~6.0mm² | 0.2~10mm² | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row of misalignment | no | 41A | 41A | 5A | 1000V | 1000V | 800V | - | 8KV | 8KV | 8KV | 600V | 600V | 600V | - | 12mm | IEC60947/UL1059 | - | PCB welding | 1 | 7.5mm | 41A | - | Push-in spring connection | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG302-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 20~12AWG | 0.5~4.0mm² | 0.5~4mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 1 | 5mm | 25A | M3 | Screw connection with wire protection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG128-5.08-1000A(H)-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | 630V | 400V | 250V | - | 4KV | 4KV | 4KV | 300V | - | 300V | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 1 | 5.08mm | 18A | M3 | Screw connection | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG302-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 20~12AWG | 0.5~4.0mm² | 0.5~4mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | - | 450V | - | 2.5KV | - | - | - | 300V | - | 300V | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 1 | 7.5mm | 25A | M3 | Screw connection with wire protection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG105R-5.0-10A-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~12AWG | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 1 | Double-row in a straight line | no | 20A | - | 10A | - | 250V | - | 2KV | - | - | - | 300V | - | 300V | Slotted screwdriver | 12mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 1 | 5mm | 24A | M2.5 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG140S-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~85℃ | 26~14AWG | 0.5~2.5mm² | 0.5~2.5mm² | 45° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row in a straight line | no | 15A | - | 10A | - | 630V | - | 3KV | - | - | - | 300V | - | 300V | - | - | IEC60998 | - | PCB welding | 1 | 5mm | 24A | - | Quick connection | 630V | Wave soldering/manual soldering | UL94V-2 | ||
![]() DG302R-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 20~12AWG | 0.5~4.0mm² | 0.5~4mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 6.5mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 1 | 5mm | 25A | M3 | Screw connection with wire protection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG301R-5.0-02P DEGSON | In Stock | - | Datasheet | -30℃~120℃ | 22~14AWG | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲb | PBT | 2 | Single row in a straight line | no | 15A | - | - | - | 250V | - | - | - | 2KV | - | 300V | - | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 1 | 5mm | 17.5A | M2.5 | Screw connection with wire protection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG305-5.0-02P DEGSON | In Stock | - | Datasheet | -30℃~120℃ | 22~14AWG | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PBT | 2 | Single row in a straight line | no | 15A | - | 10A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 6mm | UL1059/IEC60998 | - | PCB welding | 1 | 5mm | 20A | M2.5 | Screw connection with wire protection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG301S-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | 0.2~1.5mm² | 0.2~1.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 15A | - | 10A | 630V | 320V | 250V | - | 4KV | 4KV | 4KV | 300V | - | 300V | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.4N.m | PCB welding | 1 | 5mm | 17.5A | M2.6 | Screw connection with wire protection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG350-3.96-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~18AWG | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 7A | - | 7A | - | 130V | - | 1.25KV | - | - | - | 300V | - | 300V | Slotted screwdriver | 5mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 1 | 3.96mm | 10A | M2 | Screw connection with wire protection | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG350-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~18AWG | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | no | 10A | - | - | - | 130V | - | 1.25KV | - | - | - | 300V | - | - | Slotted screwdriver | 5mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 1 | 3.5mm | 10A | M2 | Screw connection with wire protection | 130V | Wave soldering/manual soldering | UL94V-0 |