- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 2 flexible conductors with a TWIN ferrule | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Anti-finger touch | Conductor cross section flexible | Conductor cross section flexible (ferrule with plastic sleeve) | Conductor cross section flexible (ferrule without plastic sleeve) | Conductor cross section solid | Conductor cross section solid AWG | End plate width | Fixing support | Flame retardant grade, in line with UL94 | Insulating material group | Insulation Materials | Mechanical strength | NS 35/15 Height | NS 35/7,5 Height | number of connections | Open-end side panels | Rated current(III/3) | Rated surge voltage | Rated voltage (III / 3) | Relative humidity (storage/transport) | RoHS | Rotational Pull Test | Screw type | Slotted screwdriver size (Blade thickness x Width) mm | standard test | Strip length | Temperature rise test | Tightening torque | Voltage drop | Number of rows | Fuse type | Rated current | screw thread | Connection method | Rated voltage | fuse | Connection type | Height | length | width | REACh SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC4-QU DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 56.7mm | 49.2mm | 4 | Yes | 32A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | Cross & Slotted screw | - | IEC60947-7-1 | 8~9mm | ≤45 K | 0.6N.m | ≤3.2mV | 1 | - | 30A | M3 | screw connection | 300V | - | - | 47.7mm | 54.4mm | 6.1mm | Lead 7439-92-1 | ||
![]() DC4-HE-LD24 DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 55.5mm | 48mm | 2 | Yes | 6.3A | 6KV | 24V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-3 | 8~9mm | ≤45 K | 0.6N.m | ≤3.2mV | 1 | Glass/ceramic/... | - | M3 | screw connection | - | G/5 x 20 | - | 46.5mm | 58mm | 8mm | Lead 7439-92-1 | ||
![]() DC6 DEGSON | In Stock | - | Datasheet | 0.5-2.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~6mm² | 0.5-4mm² | 0.5-4mm² | 0.5~6mm² | 22~8 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 51mm | 43.5mm | 2 | Yes | 41A | 8KV | 1000V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 10~11mm | ≤45 K | 1.2N.m | ≤3.2mV | 1 | - | 50A | M4 | screw connection | 600V | - | - | 42mm | 44.95mm | 8mm | Lead 7439-92-1 | ||
![]() DC6-PE DEGSON | In Stock | - | Datasheet | 0.5-2.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~6mm² | 0.5-4mm² | 0.5-4mm² | 0.5~6mm² | 22~8 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 51mm | 43.5mm | 2 | Yes | - | 8KV | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-2 | 10~11mm | ≤45 K | 1.2N.m | ≤3.2mV | 1 | - | - | M4 | screw connection | - | - | - | 42mm | 44.95mm | 8mm | Lead 7439-92-1 | ||
![]() DS1.5-3L-PV DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.14~1.5 mm² | 0.14-0.5mm² | 0.14-1.5mm² | 0.14~1.5mm² | 26~14 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 63.6mm | 56.1mm | 6 | Yes | 15A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | - | 0.4x2.5 | IEC60947-7-1 | 8~10mm | ≤45 K | - | ≤3.2mV | 3 | - | 15A | - | - | 300V | - | In line connection | 48.6mm | 102mm | 3.5mm | Lead 7439-92-1 | ||
![]() DCTK6-20A(H) DEGSON | In Stock | - | Datasheet | 0.5-2.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~6mm² | 0.5-6mm² | 0.5-6mm² | 0.5~6mm² | 22~8 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 54.05mm | 46.55mm | 2 | Yes | 41A | 8KV | 630V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 10~11mm | ≤45 K | 1.2N.m | ≤3.2mV | 1 | - | 45A | M4 | screw connection | 300V | - | - | 46.1mm | 70.9mm | 8mm | Lead 7439-92-1 | ||
![]() DCTK6 DEGSON | In Stock | - | Datasheet | 0.5-2.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~6mm² | 0.5-6mm² | 0.5-6mm² | 0.5~6mm² | 22~8 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 54.05mm | 46.55mm | 2 | Yes | 41A | 8KV | 630V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 10~11mm | ≤45 K | 1.2N.m | ≤3.2mV | 1 | - | 45A | M4 | screw connection | 300V | - | - | 46.1mm | 70.9mm | 8mm | Lead 7439-92-1 | ||
![]() DC10 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~10mm² | 0.5-10mm² | 0.5-10mm² | 0.5~10mm² | 20~6 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 51mm | 43.5mm | 2 | Yes | 57A | 8KV | 1000V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 10~12mm | ≤45 K | 1.54N.m | ≤3.2mV | 1 | - | 65A | M4 | screw connection | 600V | - | - | 42mm | 44.95mm | 10mm | Lead 7439-92-1 | ||
![]() DC4-HE-LD250 DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 55.5mm | 48mm | 2 | Yes | 6.3A | 6KV | 250V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-3 | 8~9mm | ≤45 K | 0.6N.m | ≤3.2mV | 1 | Glass/ceramic/... | - | M3 | screw connection | - | G/5 x 20 | - | 46.5mm | 58mm | 8mm | Lead 7439-92-1 | ||
![]() PC16-105A(H) DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~16mm² | 0.2-16mm² | - | 0.2~16mm² | 16~4 | 1.6mm | Passed the test | V0 | I | PA | Passed the test | 62.8mm | 55.3mm | 2 | Yes | 76A | 8KV | 1000V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 13~14mm | ≤45 K | 2.0N.m | ≤3.2mV | 1 | - | 85A | M5 | screw connection | 600V | - | - | 54.1mm | 49mm | 12.2mm | Lead 7439-92-1 | ||
![]() PC10-DR DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~10mm² | 0.5-10mm² | 0.5-10mm² | 0.5~10mm² | 24~6 | - | Passed the test | V0 | I | PA | Passed the test | 64.75mm | 57.25mm | 2 | no | 10A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-3 | 10~11mm | ≤45 K | 1.2N.m | ≤3.2mV | 1 | Glass/ceramic/... | 10A | M4 | screw connection | 600V | G/5 x 20 | - | 56mm | 62.4mm | 12mm | Lead 7439-92-1 | ||
![]() PC10-PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~10mm² | - | - | 0.2~10mm² | 20~6 | - | Passed the test | V0 | I | PA | Passed the test | 54.75mm | 47.25mm | 2 | no | - | 8KV | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-2 | 9~10mm | ≤45 K | 1.2N.m | ≤3.2mV | 1 | - | - | M4 | screw connection | - | - | - | 46mm | 42.5mm | 10.2mm | Lead 7439-92-1 | ||
![]() PC10-105A(H) DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~10mm² | - | - | 0.2~10mm² | 20~6 | 2.2mm | Passed the test | V0 | I | PA | Passed the test | 56mm | 48.5mm | 2 | Yes | 57A | 8KV | 1000V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 9~10mm | ≤45 K | 1.2N.m | ≤3.2mV | 1 | - | 65A | M4 | screw connection | 600V | - | - | 47.25mm | 48mm | 10.2mm | Lead 7439-92-1 | ||
![]() PC2.5-TW DEGSON | In Stock | - | Datasheet | 0.5-0.75mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | - | 0.2-2.5mm² | 0.2~2.5mm² | 24~12 | 2mm | Passed the test | V0 | I | PA | Passed the test | 54.6mm | 47.1mm | 3 | Yes | 24A | 6KV | 400V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 9~10mm | ≤45 K | 0.5N.m | ≤3.2mV | 1 | - | 20A | M3 | screw connection | 300V | - | - | 45.8mm | 50.1mm | 5.2mm | Lead 7439-92-1 | ||
![]() PCMT4 DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~4mm² | 0.2-2.5mm² | 0.2-4mm² | 0.2~4mm² | 24~12 | - | Passed the test | V0 | I | PA | Passed the test | 54.9mm | 47.4mm | 2 | no | 16A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 10~11mm | ≤45 K | 0.5N.m | ≤3.2mV | 1 | - | 15A | M3 | screw connection | 600V | - | - | 46mm | 51mm | 6.2mm | Lead 7439-92-1 | ||
![]() PCMB4 DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~4mm² | 0.2-2.5mm² | 0.2-4mm² | 0.2~4mm² | 26~10 | 1mm | Passed the test | V0 | I | PA | Passed the test | - | 33.7mm | 2 | Yes | 32A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 7~8mm | ≤45 K | 0.5N.m | ≤3.2mV | 1 | - | 30A | M3 | screw connection | 300V | - | - | 31.2mm | 28mm | 6.2mm | Lead 7439-92-1 | ||
![]() PCKK4 DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~4mm² | 0.2-2.5mm² | 0.2-4mm² | 0.2~4mm² | 24~10 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | 69.45mm | 61.95mm | 4 | Yes | 32A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 8~9mm | ≤45 K | 0.5N.m | ≤3.2mV | 2 | - | 20A | M3 | screw connection | 300V | - | - | 60.7mm | 56mm | 6.2mm | Lead 7439-92-1 | ||
![]() PC10 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~10mm² | - | - | 0.2~10mm² | 20~6 | 1.6mm | Passed the test | V0 | I | PA | Passed the test | 54.75mm | 47.25mm | 2 | Yes | 57A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 9~10mm | ≤45 K | 1.2N.m | ≤3.2mV | 1 | - | 30A | M4 | screw connection | 600V | - | - | 46mm | 42.5mm | 10.2mm | Lead 7439-92-1 | ||
![]() PCTK6 DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~6mm² | 0.5-4mm² | 0.5-6mm² | 0.5~6mm² | 26~10 | 2mm | Passed the test | V0 | I | PA | Passed the test | 59.25mm | 51.75mm | 2 | Yes | 41A | 6KV | 400V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 13~14mm | ≤45 K | 1.2N.m | ≤3.2mV | 1 | - | 40A | M4 | screw connection | 300V | - | - | 50.5mm | 72mm | 8.2mm | Lead 7439-92-1 | ||
![]() PCMT2.5 DEGSON | In Stock | - | Datasheet | 0.5-0.75mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | - | 0.2-2.5mm² | 0.2~2.5mm² | 24~14 | 1mm | Passed the test | V0 | I | PA | Passed the test | 47.7mm | 40.2mm | 2 | Yes | 16A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 10~11mm | ≤45 K | 0.5N.m | ≤3.2mV | 1 | - | 10A | M3 | screw connection | 300V | - | - | 38.85mm | 46.25mm | 5.2mm | Lead 7439-92-1 |