- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Ambient temperature (operation) | AWG | Barrier Strip Styleu2009 | Bottom Termination Typeu2009 | Centerline (Pitch)u2009 | Conductor cross section flexible | Conductor cross section solid | Connection direction | Connector Systemu2009 | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Number of Positionsu2009 | Number of potentials | Number of Rowsu2009 | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Strip length | TE Internal # | TE Internal Description | Terminal Block Connector Typeu2009 | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 284506-2 TE Connectivity | 4 |
| - | 1314340 | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | 2 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 284506-2 | 2 POS TERMI-BLOK PLUG STACK 3, | Plug | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-284047-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 5.08u2009mmu2009[u2009.2u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | 21 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-284047-1 | TERMI-BLOK VERTICAL PLUG STACK | Plug | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-284506-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | 11 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-284506-1 | 11 POS TERMI-BLOK PLUG STAC 3, | Plug | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1546686-2 TE Connectivity | In Stock | - | - | 6PCV-02-1395 | - | - | Tri-Barrier | Printed Circuit Pin | 9.53u2009mmu2009[u2009.375u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5-1546686-2 | 6PCV-02-1395=0.375 6 Series Tri-Barrier | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1776945-7 TE Connectivity | In Stock | - | - | JC6-F407-07 | - | - | Dual Barrier | Quick Connects | 9.53u2009mmu2009[u2009.375u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1776945-7 | JC6-F407-07 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 282822-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | 7 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 282822-7 | TERMI-BLOK HEADER,ASSY90 7P. | Header | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 282822-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | 5 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 282822-5 | TERMI-BLOK HEADER,ASSY90 5P. | Header | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2842041-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | 5u2009mmu2009[u2009.197u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | 3 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2842041-3 | 3P SHRD HDR,5 PITCH,270DEG,POZ,GRN | Header | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1776956-1 TE Connectivity | In Stock | - | - | JC6-F307-11 | - | - | Dual Barrier | Quick Connects | 9.53u2009mmu2009[u2009.375u2009inu2009] | - | - | - | Wire-to-Board | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-1776956-1 | JC6-F307-11 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS10-PE-01P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 24~6AWG | - | - | - | 0.2~10mm² | 0.2~10mm² | 0° | - | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 1 | - | Double-row in a straight line | no | 70A | 70A | 10A | - | 450V | - | 2.5KV | - | - | - | 300V | 300V | 600V | Slotted screwdriver | 13mm | - | - | - | UL1059/IEC60998 | 1.2N.m | PCB welding | 1 | 10mm | 57A | M4 | Screw connection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG126-7.5-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 26~14AWG | - | - | - | 0.5~2.5mm² | 0.5~2.5mm² | 0° | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | PA66 | - | 2 | - | Single row in a straight line | no | 10A | - | - | - | 450V | - | 2.5KV | - | - | - | 300V | - | - | slotted-phillips screwdriver | 6mm | - | - | - | UL1059/IEC60998 | 0.4N.m | PCB welding | 1 | 7.5mm | 18A | M2.6 | Screw connection with wire protection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG103-5.08-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 24~12AWG | - | - | - | 0.2~2.5mm² | 0.2~2.5mm² | 0° | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 2 | - | Single row in a straight line | no | 20A | - | 10A | 630V | 400V | 250V | - | 4KV | 4KV | 4KV | 300V | - | 300V | Slotted screwdriver | 7mm | - | - | - | IEC60947/UL1059 | 0.5N.m | PCB welding | 1 | 5.08mm | 24A | M3 | Screw connection | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG332J-5.0-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | - | - | - | - | 90° | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | PA66 | - | 2 | - | Single row in a straight line | Yes | 10A | - | - | - | 250V | - | - | - | 2KV | - | 300V | - | - | - | - | - | - | - | UL1059/IEC60998 | - | PCB welding | 1 | 5mm | 12A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG333J-3.5-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | - | - | - | - | 90° | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | PA66 | - | 2 | - | Single row in a straight line | Yes | 8A | - | 8A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | - | - | - | - | - | UL1059/IEC60998 | - | PCB welding | 1 | 3.5mm | 10A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG103-5.0-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 24~12AWG | - | - | - | 0.2~2.5mm² | 0.2~2.5mm² | 45° | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 2 | - | Single row in a straight line | no | 20A | - | 10A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 7mm | - | - | - | UL1059/IEC60998 | 0.5N.m | PCB welding | 1 | 5mm | 24A | M3 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG332JR-5.0-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | - | - | - | - | - | - | 0° | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 2 | - | Single row in a straight line | Yes | 10A | - | - | - | 250V | - | - | - | 2KV | - | 300V | - | - | - | - | - | - | - | UL1059/IEC60998 | - | PCB welding | 1 | 5mm | 12A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG167-5.0-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 22~12AWG | - | - | - | 0.5~2.5mm² | 0.5~2.5mm² | 0° | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 2 | - | Single row in a straight line | no | 15A | - | 10A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 7mm | - | - | - | UL1059/IEC60998 | - | PCB welding | 1 | 5mm | 22A | M2.5 | Screw connection with wire protection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG167-7.62-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 22~12AWG | - | - | - | 0.5~2.5mm² | 0.5~2.5mm² | 0° | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 2 | - | Single row in a straight line | no | 15A | - | 10A | - | 450V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 7mm | - | - | - | UL1059/IEC60998 | 0.4N.m | PCB welding | 1 | 7.62mm | 22A | M2.5 | Screw connection with wire protection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG500A3-5.08-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 28~12AWG | - | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 0° | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 6 | - | Three rows in a straight line | no | 20A | - | 10A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 6mm | - | - | - | UL1059/IEC60998 | 0.4N.m | PCB welding | 3 | 5.08mm | 18A | M2.5 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG500-7.62-02P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃ | 30~12AWG | - | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 0° | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 2 | - | Single row in a straight line | no | 20A | - | 10A | - | 450V | - | 2.5KV | - | - | - | 300V | - | 300V | Slotted screwdriver | 6mm | - | - | - | UL1059/IEC60998 | 0.5N.m | PCB welding | 1 | 7.62mm | 18A | M3 | Screw connection | 450V | Wave soldering/manual soldering | UL94V-0 |