- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG500HH-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 1 | 5.08mm | 24A | M2.5 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG127-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~14AWG | 0.75~1.5mm² | 0.75~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 12A | - | - | - | 450V | - | 2.5KV | - | - | - | 300V | - | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 1 | 7.62mm | 15A | M3 | Screw connection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG632-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 15A | - | 10A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 1 | 5mm | 24A | M2.5 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG632R-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 0.5~2.5mm² | 0.5~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 15A | - | 10A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 1 | 5mm | 24A | M2.5 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG127-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~14AWG | 0.75~1.5mm² | 0.75~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 12A | - | - | - | 250V | - | - | - | 2KV | - | 300V | - | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | - | PCB welding | 1 | 5.08mm | 15A | M3 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG332K-5.0-02P DEGSON | In Stock | - | Datasheet | -30℃~120℃ | 28~16AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | Nickel plating | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 2 | - | Yes | 10A | - | - | - | 250V | - | - | - | 2KV | - | 300V | - | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | - | 1 | 5mm | 12A | M2.5 | Screw connection with wire protection | 250V | - | UL94V-0 | ||
![]() DG333K-3.5-02P DEGSON | In Stock | - | Datasheet | -30℃~120℃ | 28~16AWG | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | Nickel plating | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 2 | - | Yes | 8A | - | 8A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 5mm | UL1059/IEC60998 | 0.2N.m | - | 1 | 3.5mm | 10A | M2 | Screw connection with wire protection | 250V | - | UL94V-0 | ||
![]() DG335W-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 10A | - | 10A | 630V | 320V | 250V | - | 4KV | 4KV | 4KV | 300V | - | 300V | Slotted screwdriver | 6mm | IEC61984/ UL1059 | 0.5N.m | PCB welding | 1 | 5mm | 12A | M3 | Screw connection with wire protection | 320V | - | UL94V-0 | ||
![]() DG381-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~16AWG | 0.5~1.0mm² | 0.5~1.0mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 10A | - | - | - | 130V | - | 1.25KV | - | - | - | 300V | - | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 1 | 3.5mm | 10A | M2 | Screw connection | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG636A-6.35-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~10AWG | 0.2~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | no | 30A | - | 10A | 1000V | 630V | 500V | - | 6KV | 6KV | 6KV | 300V | - | 300V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.8N.m | PCB welding | 2 | 6.35mm | 32A | M3.5 | Screw connection | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG380A-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~14AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | no | 12A | - | - | 500V | 320V | 200V | - | 4KV | 4KV | 4KV | 300V | - | - | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 2 | 3.81mm | 12A | M2 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG331-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~14AWG | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 10A | - | - | - | 250V | - | - | - | 2KV | - | 300V | - | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.5N.m | - | 1 | 5mm | 12A | M3 | Screw connection with wire protection | 250V | - | UL94V-0 | ||
![]() DG129-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | - | 450V | - | 2.5KV | - | - | - | 300V | - | 300V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 1 | 7.62mm | 20A | M3 | Screw connection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG129R-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.5~2.5mm² | 0.5~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 1 | 5mm | 20A | M3 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG127HH-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~14AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 12A | - | 10A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 1 | 5mm | 15A | M3 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG128R-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | - | 450V | - | 2.5KV | - | - | - | 300V | - | 300V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 1 | 7.5mm | 18A | M2.5 | Screw connection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG128R-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 1 | 5mm | 18A | M2.5 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG138T-10.16-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 20~6AWG | 0.5~16mm² | 0.5~16mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | no | 60A | 60A | 5A | - | 1000V | - | 3.5KV | - | - | - | 600V | 600V | 600V | Slotted screwdriver | 13mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 1 | 10.16mm | 76A | M4 | Screw connection | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG137T-15.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 20~2AWG | 4.0~35mm² | 4.0~35mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row in a straight line | no | 115A | 115A | 5A | - | 1000V | - | 3.5KV | - | - | - | 600V | 600V | 600V | slotted-phillips screwdriver | 18mm | UL1059/IEC60998 | 2N.m | PCB welding | 1 | 15mm | 115A | M5 | Screw connection | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG636RF-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | Single row in a straight line | no | 20A | 20A | 5A | 1000V | 630V | 600V | - | 6KV | 6KV | 6KV | 300V | 300V | 600V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.6N.m | PCB welding | 1 | 7.5mm | 24A | M3 | Screw connection | 630V | Wave soldering/manual soldering | UL94V-0 |