- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG136T-10.16-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 20~6AWG | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row in a straight line | no | 60A | 60A | 10A | - | 1000V | - | 3.5KV | - | - | - | 300V | 300V | 300V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 1 | 10.16mm | 65A | M4 | Screw connection | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG636LF-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | Single row in a straight line | no | 20A | 20A | 5A | 1000V | 630V | 600V | - | 6KV | 6KV | 6KV | 300V | 300V | 600V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.6N.m | PCB welding | 1 | 7.5mm | 24A | M3 | Screw connection | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG381-THR-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | 30~16AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 2 | Single row in a straight line | no | 10A | - | - | 200V | 200V | 63V | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | Slotted screwdriver | 5mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 1 | 3.5mm | 13.5A | M2 | Screw connection | 200V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() DG638-9.52-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~10AWG | 0.2~4.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 30A | 30A | 5A | 1000V | 1000V | 800V | - | 6KV | 8KV | 8KV | 300V | 300V | 600V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 1 | 9.52mm | 32A | M3.5 | Screw connection | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG129R-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.5~2.5mm² | 0.5~2.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | - | 450V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 1 | 7.5mm | 20A | M3 | Screw connection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG636S-6.35-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~10AWG | 0.2~4.0mm² | 0.2~6mm² | 45° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 30A | - | 10A | 1000V | 630V | 500V | - | 6KV | 6KV | 6KV | 300V | - | 300V | Slotted screwdriver | 9mm | IEC60947/UL1059 | - | PCB welding | 1 | 6.35mm | 32A | M3.5 | Screw connection | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG107R-6.35-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~10AWG | 0.5~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row in a straight line | no | 30A | - | 10A | 1000V | 630V | 500V | - | 4KV | 4KV | 4KV | 300V | - | 300V | Slotted screwdriver | 13mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 1 | 6.35mm | 41A | M3 | Screw connection | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG130-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | - | 450V | - | 2.5KV | - | - | - | 300V | - | 300V | Slotted screwdriver | 9mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 1 | 7.62mm | 20A | M3 | Screw connection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG381A-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~16AWG | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | no | 12A | - | - | - | 130V | - | 1.25KV | - | - | - | 300V | - | - | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.2N.m | PCB welding | 2 | 3.5mm | 10A | M2 | Screw connection | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() PS4-7.5-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~10AWG | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 1 | Double-row in a straight line | no | 25A | - | 10A | - | 320V | - | - | - | 4KV | - | 300V | - | 300V | Slotted screwdriver | 13mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 1 | 7.5mm | 32A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DSMT2.5-5.08-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~12AWG | 0.2~2.5mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 1 | Double-row in a straight line | no | 15A | - | 10A | 630V | 320V | 320V | - | 4KV | 4KV | 4KV | 300V | - | 300V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.5N.m | PCB welding | 1 | 5.08mm | 15A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG130A-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | no | 20A | - | 10A | - | 450V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 9mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 2 | 5mm | 20A | M3 | Screw connection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG136HT-10.16-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 20~6AWG | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 1 | Double-row in a straight line | no | 60A | 60A | 10A | - | 1000V | - | 3.5KV | - | - | - | 300V | 300V | 300V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 1 | 10.16mm | 65A | M4 | Screw connection | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG136HT-12.7-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 20~6AWG | 2.5~16mm² | 2.5~16mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Double-row in a straight line | no | 60A | 60A | 5A | - | 1000V | - | 3.5KV | - | - | - | 600V | 600V | 600V | Slotted screwdriver | 10mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 1 | 12.7mm | 65A | M4 | Screw connection | 1000V | Wave soldering/manual soldering | UL94V-0 | ||
![]() PS10-01P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~6AWG | 0.2~10mm² | 0.2~10mm² | 0° | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 1 | Double-row in a straight line | no | 70A | 70A | 5A | - | 450V | - | 2.5KV | - | - | - | 300V | 300V | 600V | Slotted screwdriver | 13mm | UL1059/IEC60998 | 1.2N.m | PCB welding | 1 | 10mm | 57A | M4 | Screw connection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG383-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~14AWG | 0.2~1.5mm² | 0.2~1.5mm² | 90° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 15A | - | - | 320V | 160V | 160V | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | Slotted screwdriver | 6mm | IEC60947/UL1059 | 0.2N.m | PCB welding | 1 | 3.5mm | 12A | M2 | Screw connection | 160V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG130A3-5.08-06P DEGSON | In Stock | - | - | -40℃~105℃ | 26~12AWG | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | Three rows in a straight line | no | 20A | - | 10A | - | 450V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 9mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 3 | 5.08mm | 20A | M3 | Screw connection | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG500B-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | no | 20A | - | 10A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 6mm | UL1059/IEC60998 | 0.4N.m | PCB welding | 2 | 5mm | 18A | M3 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG130LF-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Single row in a straight line | no | 20A | - | 10A | 630V | 400V | 250V | - | 4KV | 4KV | 4KV | 300V | - | 300V | Slotted screwdriver | 8mm | IEC60947/UL1059 | 0.6N.m | PCB welding | 1 | 5mm | 24A | M3 | Screw connection | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() DG129-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.5~2.5mm² | 0.5~2.5mm² | 0° | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | no | 20A | - | 10A | - | 250V | - | - | - | 2KV | - | 300V | - | 300V | Slotted screwdriver | 8mm | UL1059/IEC60998 | 0.5N.m | PCB welding | 1 | 5mm | 20A | M3 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 |