- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 2 flexible conductors with a TWIN ferrule | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Anti-finger touch | Conductor cross section flexible | Conductor cross section flexible (ferrule with plastic sleeve) | Conductor cross section flexible (ferrule without plastic sleeve) | Conductor cross section solid | Conductor cross section solid AWG | End plate width | Fixing support | Flame retardant grade, in line with UL94 | Insulating material group | Insulation Materials | Mechanical strength | NS 35/15 Height | NS 35/7,5 Height | number of connections | Open-end side panels | Rated current(III/3) | Rated surge voltage | Rated voltage (III / 3) | Relative humidity (storage/transport) | RoHS | Rotational Pull Test | Screw type | Slotted screwdriver size (Blade thickness x Width) mm | standard test | Strip length | Temperature rise test | Tightening torque | Voltage drop | Number of rows | Rated current | screw thread | Connection method | Rated voltage | Connection type | Height | length | width | REACh SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS10-TW-PE DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~10mm² | - | - | 0.2~10mm² | 24~8 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | 50mm | 42.5mm | 3 | Yes | - | 8KV | - | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-2 | 13~14mm | ≤45 K | - | ≤3.2mV | 1 | - | - | spring-cage connection | - | - | 42mm | - | 10mm | Lead 7439-92-1 | ||
![]() WS2.5T-DB-100A(H) DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | - | - | 4 | Yes | 24A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | ≤3.2mV | 1 | 15A | - | spring-cage connection | 300V | - | 18mm | 28mm | 10mm | Lead 7439-92-1 | ||
![]() WS2.5-DB-21A(H) DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | - | - | 2 | Yes | 24A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | ≤3.2mV | 1 | 15A | - | spring-cage connection | 300V | - | 18mm | 28mm | 6mm | Lead 7439-92-1 | ||
![]() WS2.5-DB-10A(H) DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | - | - | 2 | Yes | 24A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | ≤3.2mV | 1 | 15A | - | spring-cage connection | 300V | - | 18mm | 28mm | 6mm | Lead 7439-92-1 | ||
![]() WS2.5T-DIN35-100A(H) DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | 4mm | Passed the test | V0 | I | PA | Passed the test | - | - | 4 | Yes | 24A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | ≤3.2mV | 1 | 20A | - | spring-cage connection | 600V | - | 28.60mm | 37.7mm | 10mm | Lead 7439-92-1 | ||
![]() WS4-TW-PE DEGSON | In Stock | - | Datasheet | 0.5-1mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~4mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~4mm² | 28~12 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | 43.95mm | 36.45mm | 3 | Yes | - | 8KV | - | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-2 | 10~12mm | ≤45 K | - | ≤3.2mV | 1 | - | - | spring-cage connection | - | - | 33mm | 73.5mm | 6mm | Lead 7439-92-1 | ||
![]() WS4-TW DEGSON | In Stock | - | Datasheet | 0.5-1mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~4mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~4mm² | 28~12 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | 43.95mm | 36.45mm | 3 | Yes | 32A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 10~12mm | ≤45 K | - | ≤3.2mV | 1 | 20A | - | spring-cage connection | 600V | - | 33mm | 73.5mm | 6mm | Lead 7439-92-1 | ||
![]() WS2.5-127A(H) DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | 42.95mm | 35.45mm | 2 | Yes | 24A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | ≤3.2mV | 1 | 15A | - | spring-cage connection | 600V | - | 32.45mm | 53mm | 5mm | Lead 7439-92-1 | ||
![]() WS4T-DB DEGSON | In Stock | - | Datasheet | 0.5-1mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~4mm² | 0.2-4mm² | 0.2-4mm² | 0.2~4mm² | 28~12 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | - | - | 4 | Yes | 32A | 8KV | 630V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 10~12mm | ≤45 K | - | ≤3.2mV | 1 | 20A | - | spring-cage connection | 300V | - | 23mm | 33.4mm | 12mm | Lead 7439-92-1 | ||
![]() WS2.5T-DB-11A(H) DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | - | - | 4 | Yes | 24A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | ≤3.2mV | 1 | 15A | - | spring-cage connection | 300V | - | 18mm | 28mm | 10mm | Lead 7439-92-1 | ||
![]() DS1.5-3L DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.14~1.5 mm² | 0.14-0.5mm² | 0.14-1.5mm² | 0.14~1.5mm² | 26~14 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 63.6mm | 56.1mm | 6 | Yes | 15A | 6KV | 500V | 25%~75% | No excessive harmful substances | Passed the test | - | 0.4x2.5 | IEC60947-7-1 | 8~10mm | ≤45 K | - | ≤3.2mV | 3 | 15A | - | - | 300V | In line connection | 48.6mm | 102mm | 3.5mm | Lead 7439-92-1 | ||
![]() WS2.5-TW-100A(H) DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | 42.95mm | 35.45mm | 3 | Yes | 24A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | ≤3.2mV | 1 | 15A | - | spring-cage connection | 600V | - | 32.45mm | 64.2mm | 5mm | Lead 7439-92-1 | ||
![]() WS2.5T-DB DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | - | - | 4 | Yes | 24A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | ≤3.2mV | 1 | 15A | - | spring-cage connection | 300V | - | 18mm | 28mm | 10mm | Lead 7439-92-1 | ||
![]() WS6-TW DEGSON | In Stock | - | Datasheet | 0.5-2.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~6mm² | - | - | 0.2~6mm² | 24~10 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | 47.5mm | 40mm | 3 | Yes | 41A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 12~13mm | ≤45 K | - | ≤3.2mV | 1 | 30A | - | spring-cage connection | 600V | - | 39.5mm | 92mm | 8mm | Lead 7439-92-1 | ||
![]() WS2.5-QU-LD-110A(H) DEGSON | In Stock | - | Datasheet | 0.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.2-2.5mm² | 0.2-2.5mm² | 0.2~2.5mm² | 28~14 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | 42.95mm | 35.45mm | 4 | Yes | 24A | 8KV | 250V | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-1 | 8~9mm | ≤45 K | - | ≤3.2mV | 1 | 15A | - | spring-cage connection | 300V | - | 32.45mm | 75.5mm | 5mm | Lead 7439-92-1 | ||
![]() WS4-PE-100A(H) DEGSON | In Stock | - | Datasheet | 0.5-1mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~4mm² | 0.2-4mm² | 0.2-4mm² | 0.2~4mm² | 28~12 | 2.5mm | Passed the test | V0 | I | PA | Passed the test | 43.95mm | 36.45mm | 2 | Yes | - | 8KV | - | 25%~75% | No excessive harmful substances | Passed the test | - | - | IEC60947-7-2 | 10~12mm | ≤45 K | - | ≤3.2mV | 1 | - | - | spring-cage connection | - | - | 34.45mm | 60.4mm | 6mm | Lead 7439-92-1 | ||
![]() DCKKB2.5-PE DEGSON | In Stock | - | Datasheet | 0.5-1mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.5-1.5mm² | 0.2-2.5mm² | 0.2~4mm² | 28~12 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 70.5mm | 63mm | 4 | Yes | - | 6KV | - | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-2 | 8~9mm | ≤45 K | 0.4N.m | ≤3.2mV | 2 | - | M2.5 | screw connection | - | - | 61.8mm | 76mm | 5.1mm | Lead 7439-92-1 | ||
![]() DCKKB4 DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 70.5mm | 63mm | 4 | Yes | 32A | 8KV | 800V | 25%~75% | No excessive harmful substances | Passed the test | Slotted screw | - | IEC60947-7-1 | 8~9mm | ≤45 K | 0.6N.m | ≤3.2mV | 2 | 30A | M3 | screw connection | 300V | - | 61.8mm | 76mm | 6.1mm | Lead 7439-92-1 | ||
![]() DCKKB2.5-PE-02A(H) DEGSON | In Stock | - | Datasheet | 0.5-1mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.2~2.5mm² | 0.5-1.5mm² | 0.2-2.5mm² | 0.2~4mm² | 28~12 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 70.5mm | 63mm | 4 | Yes | - | 6KV | - | 25%~75% | No excessive harmful substances | Passed the test | Cross & Slotted screw | - | IEC60947-7-2 | 8~9mm | ≤45 K | 0.4N.m | ≤3.2mV | 2 | - | M2.5 | screw connection | - | - | 61.8mm | 76mm | 5.1mm | Lead 7439-92-1 | ||
![]() DC4-QU-PE DEGSON | In Stock | - | Datasheet | 0.5-1.5mm² | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | Passed the test | 0.5~4mm² | 0.5-2.5mm² | 0.5-4mm² | 0.5~6mm² | 22~10 | 1.5mm | Passed the test | V0 | I | PA | Passed the test | 56.7mm | 49.2mm | 4 | Yes | - | 6KV | - | 25%~75% | No excessive harmful substances | Passed the test | Cross & Slotted screw | - | IEC60947-7-2 | 8~9mm | ≤45 K | 0.6N.m | ≤3.2mV | 1 | - | M3 | screw connection | - | - | 47.7mm | 54.4mm | 6.1mm | Lead 7439-92-1 |