- Manufacturer
- Color
- Type
- Series
- Factory Pack QuantityFactory Pack Quantity
- Material
- Product
- RoHS
- Width
- Part # Aliases
- Part Status
- Factory Lead Time
- Length
Attribute column
Categories
Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Block Functionu2009 | Body Orientation | Circuit Applicationu2009 | Compatible With Block or Strip Typeu2009 | Conducting Accessory Typeu2009 | Connector Mounting Typeu2009 | Contact Current Rating (Max)u2009(A) | Contact Materials | Insulating Accessory Typeu2009 | Marking Product Typeu2009 | Modular Terminal Block Product Typeu2009 | Mounting | Mounting & Retention Accessory Typeu2009 | Number of Polesu2009 | Operating Temperature Rangeu2009 | Pre-Printed Mark Detailsu2009 | Primary Product Coloru2009 | Product Lengthu2009 | Product Orientationu2009 | Product Spacingu2009 | Rated Cross Sectionu2009(AWG) | Rated Cross Sectionu2009(mm²) | TE Internal # | TE Internal Description | Termination Method | UL Flammability Ratingu2009 | Operating Temperature | Type | Gender | Number of Contacts | Contact Gender | Number of Ports | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SNA229189R0300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | J (x100) | White | - | Vertical | - | - | - | 1SNA229189R0300 | RC410 J (X100) VERTICAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | ||
![]() 1SNA229196R2200 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | Q (x100) | White | - | Vertical | - | - | - | 1SNA229196R2200 | RC410 Q (X100) VERTICAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | ||
![]() 1SNA229194R2000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | O (x100) | White | - | Vertical | - | - | - | 1SNA229194R2000 | RC410 O (X100) VERTICAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | ||
![]() 1SNA229059R1300 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 181 -> 190 (x10) | White | - | Vertical | - | - | - | 1SNA229059R1300 | RC410 181->190 (X10) VERTICAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | ||
![]() 1SNA229183R2500 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | D (x100) | White | - | Vertical | - | - | - | 1SNA229183R2500 | RC410 D (X100) VERTICAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | ||
![]() 1SNA229046R0600 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 51 -> 60 (x10) | White | - | Vertical | - | - | - | 1SNA229046R0600 | RC410 51->60 (X10) VERTICAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | ||
![]() 1SNA229009R1200 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marker Card | - | - | - | - | - | 71 -> 80 (x10) | White | - | Horizontal | - | - | - | 1SNA229009R1200 | RC410 71->80 (X10) HORIZONTAL | - | UL 94V-2 | - | - | - | - | - | - | - | - | ||
![]() 1SNA205735R0600 TE Connectivity | In Stock | - | - | - | - | - | - | Power | - | Jumper Bar | - | 17.5 | - | - | - | - | - | - | 2 | - | - | - | - | - | 4u2009mmu2009[u2009.157u2009inu2009] | - | - | 1SNA205735R0600 | BJM4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA199219R0300 TE Connectivity | 45 |
| - | - | - | Feed-Through | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Black | - | - | - | 12 | 4 | 1SNA199219R0300 | D4/6.T1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA195662R2300 TE Connectivity | 45 |
| - | - | - | Fuse | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Beige | - | - | - | 12 | 4 | 1SNA195662R2300 | M4/8.SFT.V0 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA176704R0200 TE Connectivity | 45 |
| - | - | - | - | - | Power | - | Jumper Bar | - | 24 | - | - | - | - | - | - | 2 | - | - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | - | 1SNA176704R0200 | BJMI5DR | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA190006R2500 TE Connectivity | In Stock | - | - | - | - | Feed-Through | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Gray | - | - | - | 2 | 35 | 1SNA190006R2500 | D35/27.AF | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA176675R0400 TE Connectivity | 45 |
| - | - | - | - | - | - | - | Jumper Bar | - | - | - | - | - | - | - | - | 2 | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | - | Gray | - | - | 10u2009mmu2009[u2009.393u2009inu2009] | - | - | 1SNA176675R0400 | BJMI10-2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA176705R0300 TE Connectivity | In Stock | - | - | - | - | - | - | Power | - | Jumper Bar | - | 24 | - | - | - | - | - | - | 3 | - | - | - | - | - | 5u2009mmu2009[u2009.196u2009inu2009] | - | - | 1SNA176705R0300 | BJMI5DR | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA165909R0500 TE Connectivity | 29 |
| - | - | - | Ground | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Green & Yellow | - | - | - | 12 | 2.5 | 1SNA165909R0500 | D2.5/5.P | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA174300R1700 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | Module Block/Mounting Rail Assembly | - | -55 – 105u2009°Cu2009[u2009-67 – 221u2009°Fu2009] | - | - | 7.5u2009mmu2009[u2009.295u2009inu2009] | - | - | - | - | 1SNA174300R1700 | PR3.Z2 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA163313R2400 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Jumper Bar | - | 50 | - | - | - | - | - | - | 10 | - | - | Black | - | - | 8u2009mmu2009[u2009.31u2009inu2009] | - | - | 1SNA163313R2400 | PC8-10 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA125260R0500 TE Connectivity | 45 |
| - | - | - | Feed-Through | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Blue | - | - | - | 8 | 6 | 1SNA125260R0500 | M6/8.1.N | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SNA117600R0300 TE Connectivity | 37 |
| - | Gold | 5 | - | Straight | - | Screw Clamp Terminal Blocks | - | DIN Rail | - | Copper Alloy | End Section Cover | - | - | Panel Mount | - | - | -55 – 110u2009°Cu2009[u2009-67 – 230u2009°Fu2009] | - | - | - | - | - | - | - | 1SNA117600R0300 | FEDR61 | Solder | - | -40 to 85 °C | M12 Circular | Receptacle | 5 | Socket | 1 | No | 20 mm | ||
![]() 1SNA115665R2500 TE Connectivity | In Stock | - | - | - | - | Fuse | - | - | - | - | - | - | - | - | - | Screw Clamp Terminal Block | - | - | - | - | - | Gray | - | - | - | 12 | 4 | 1SNA115665R2500 | M4/8.SFDT | - | - | - | - | - | - | - | - | - | - |