- Manufacturer
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Style
- Moisture Sensitivity Level (MSL)
- Pitch
- Series
- Color
- Published
- Lead Free
- Contact Materials
Attribute column
Categories
Terminal Blocks - Accessories - Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Orientation | Style | Reach Compliance Code | Current Rating | Contact Finish | Approval Agency | Number of Contacts | Max Current Rating | Number of Poles | Assembly Item Name | Used With | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5020807 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 2.149999g | - | Brass | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | Terminal Block, Cross Connection | 6 | - | - | Gray | - | - | - | - | - | 0.236 6.00mm | - | Flat Pins - Angled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2966812 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | - | - | - | 449.991981mg | - | - | - | - | - | 2003 | INTERFACE | yes | Active | 1 (Unlimited) | EAR99 | Terminal Block, Cross Connection | 2 | - | - | Blue | 1 | Male | - | - | - | - | Straight | Flat Pins | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1909010000 Weidmüller | 96 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 2012 | ZQV | yes | Active | 1 (Unlimited) | - | Terminal Block, Cross Connection | 20 | - | - | Yellow | - | - | - | - | - | 0.240 6.10mm | - | Flat Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2809209 Phoenix Contact | 90 |
| Datasheet | 7 Weeks | - | Module | - | 9.190008g | - | - | PLASTIC | - | - | 2012 | TRABTECH MPB | - | Active | 1 (Unlimited) | - | Terminal Block, DIN Rail | 2 | - | - | Gray | - | - | NO | NO | NO | 0.689 17.50mm | - | Wire Bridge | unknown | 100A | - | - | - | - | - | JUMPER ITEM | - | 37.4mm | 37.4mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1754240000 Weidmüller | 26 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | 0V | - | 2008 | ZQV | - | Active | - | - | Terminal Block, Cross Connection | 5 | 120°C | -50°C | Yellow | 1 | - | - | - | - | 0.138 3.50mm | - | Flat Pins | compliant | 17.5A | - | - | - | 17.5A | - | - | - | 12.15mm | 16.6mm | 2.4mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1053160000 Weidmüller | 47 |
| Datasheet | 8 Weeks | Through Hole | - | Nylon | - | - | - | - | 0V | - | 2006 | W | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 10 | - | - | Yellow | - | - | - | - | - | 0.630 16.00mm | - | Screw In | compliant | 112A | - | - | - | - | - | - | - | 28mm | 155.7mm | 9.85mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3035755 Phoenix Contact | 87 |
| Datasheet | 4 Weeks | - | - | - | - | - | Copper | - | - | - | 2013 | CLIPLINE | - | Active | 1 (Unlimited) | - | Terminal Block, Cross Connection | 2 | - | - | Gray, Orange | - | - | NO | NO | NO | 0.244 6.20mm | - | Flat Pins - Switch Bar | - | - | - | UL | - | - | - | JUMPER ITEM | MODULAR TERMINAL BLOCKS | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2715937 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | - | 4.34g | - | Copper | - | - | - | 2005 | CLIPLINE | - | Active | Not Applicable | - | Terminal Block, Cross Connection | - | - | - | Gray | - | Male | NO | NO | NO | 0.242 6.15mm | - | Flat Pins - Angled | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0526700000 Weidmüller | 46 |
| Datasheet | 6 Weeks | - | - | Plastic | - | - | - | - | - | - | - | IP | - | Active | Not Applicable | - | Terminal Block, Cross Connection | - | - | - | Black | - | - | NO | NO | NO | - | - | Insulation Sleeve | compliant | - | - | - | - | - | - | HOUSING ITEM | - | 5.7mm | 465mm | 2.5mm | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 2715665 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | - | 43.640009g | - | Copper | - | - | - | 2010 | CLIPLINE | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 80 | - | - | Brown | - | - | - | - | - | - | - | Flat Pins - Angled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1472600000 Weidmüller | 47 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 2008 | QB | - | Active | - | - | Terminal Block, Cross Connection | - | - | - | - | 1 | Male | - | - | - | 0.200 5.08mm | - | Flat Pins - Angled | compliant | - | - | - | - | - | 24 | - | - | - | - | - | No | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 1055460000 Weidmüller | 78 |
| Datasheet | 6 Weeks | - | - | Nylon | - | - | - | - | 0V | - | 2006 | W | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 4 | 100°C | -50°C | Yellow | 1 | Male | - | - | - | 0.630 16.00mm | - | Screw In | compliant | 112A | - | - | - | 112A | - | - | - | 28mm | 60.3mm | 9.85mm | No | - | Non-RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0201391 Phoenix Contact | 48 |
| Datasheet | 4 Weeks | - | - | - | - | - | Copper | - | - | - | - | CLIPLINE | - | Active | - | - | Terminal Block, Cross Connection | 3 | - | - | Gray | - | - | - | - | - | 1.220 31.00mm | - | Flat Pins - Angled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1071600000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Steel | - | - | - | - | 0V | - | 2012 | W | - | Active | 1 (Unlimited) | - | Terminal Block, Cross Connection | 3 | - | - | Yellow | 1 | - | - | - | - | 0.240 6.10mm | - | Screw - Full Thread | - | 24A | - | - | - | - | - | - | - | 9.5mm | 16.2mm | 4mm | No | - | RoHS Compliant | - | - | ||
![]() 1986699 Phoenix Contact | 7 |
| Datasheet | 7 Weeks | Plug-In | - | - | 5.219998g | - | - | - | - | - | 2011 | COMBICON | yes | Active | - | - | Terminal Block, Cross Connection | 2 | - | - | Red | - | - | - | - | - | 0.591 15.00mm | - | Flat Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1608920000 Weidmüller | 54 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | 0V | - | 2006 | ZQV | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 8 | 120°C | -50°C | Yellow | 1 | Male | - | - | - | 0.201 5.10mm | - | Flat Pins | compliant | 24A | - | - | - | 24A | - | - | - | 27.6mm | 39.1mm | 2.8mm | No | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1065300000 Weidmüller | 41 |
| Datasheet | 12 Weeks | - | - | Copper, Zinc | - | SCREW | Copper | - | 0V | - | 2009 | WQL | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 2 | - | - | Gray | - | - | NO | NO | NO | 2.165 55.00mm | - | Connection Sleeve | compliant | 520A | Zinc | - | - | - | - | NUT ITEM | - | 5mm | 95mm | 40mm | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() 0368700000 Weidmüller | 51 | - | Datasheet | 6 Weeks | Cable | - | - | - | - | - | - | 0V | - | - | Q | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 10 | - | - | Grey | 1 | - | - | - | - | 0.236 6.00mm | Straight | Screw In | compliant | 24A | - | CE | - | 24A | - | - | - | - | 6mm | 60.6mm | No | No SVHC | Non-RoHS Compliant | - | Lead Free | ||
![]() 0711302 Phoenix Contact | 16 |
| Datasheet | 4 Weeks | - | - | Aluminium | 49.999997g | - | Copper | - | - | Bulk | - | CLIPLINE | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 5 | - | - | - | - | - | - | - | - | 0.591 15.00mm | - | Screw - Full Thread | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2303213 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Aluminium, Copper | 12.809987g | - | Copper | - | - | - | 2010 | CLIPLINE | - | Active | Not Applicable | - | Terminal Block, Cross Connection | 10 | - | - | Silver, White | - | - | - | - | - | 0.197 5.00mm | - | Screw In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free |