- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Wire Insulation Diameter Rangeu2009 | Accepts Wire Insulation Diameter Rangeu2009(in) | Accepts Wire Insulation Diameter Rangeu2009(mm) | Alias # | Barrel Inside Diameteru2009 | Body Orientation | Contact Sizes | Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009 | Mounting | Pin Diameteru2009 | Qualification | Tab Thicknessu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Shielded | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 160783-6 TE Connectivity | In Stock | - | - | - | - | .067 – .098, .098 | 1.7 – 2.5, 2.5 | - | - | - | - | Receptacle | - | 2u2009mmu2009[u2009.078u2009inu2009] | - | - | 160783-6 | 2,0 MM.DIA PIN REC | - | 22 – 18 | - | .3 – .9 | - | 100 ppm/°C | 0.013 | - | 0.25 W | - | - | 1 | 2 mm | 1.25 mm | ||
![]() 140670 TE Connectivity | In Stock | - | - | - | - | .118 – .161, .161 | 3 – 4.1, 4.1 | - | - | - | - | Shur-Plug | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | 140670 | SHUR PLUG TIN PLATED AWG 14 18 | - | 18 – 14 | - | .8 – 2.5 | - | 100 ppm/K | 24 kOhm | - | 0.75 W | General Purpose | - | 1 | - | - | ||
![]() 42700-1 TE Connectivity | 4000 |
| - | - | - | .1 – .14, .14 | 2.54 – 3.56, 3.56 | - | - | - | - | Shur-Plug | - | 4.57u2009mmu2009[u2009.18u2009inu2009] | - | - | 42700-1 | SHUR PLUG 180 RECEPTACLE 20-16 AWG BR | - | 20 – 16 | - | .5 – 1.3 | - | - | - | - | - | - | - | - | - | - | ||
![]() 60793-1 TE Connectivity | In Stock |
| - | - | - | .09 – .125, .125 | 2.29 – 3.17, 3.17 | - | - | - | - | Shur-Plug | - | 4.57u2009mmu2009[u2009.18u2009inu2009] | - | - | 60793-1 | SHUR PLUG .180 18-14 AWG TPBR | - | 18 – 14 | - | .8 – 2 | - | 200 ppm/K | 140 kOhm | - | 0.05 W | General Purpose | - | 1 | 0.6 | 0.3 | ||
![]() 63493-1 TE Connectivity | In Stock | - | - | Gold | - | .025 – .045, .045 | .63 – 1.15, 1.15 | - | - | Straight | 16 | Pin | Cable Mount | 2.84u2009mmu2009[u2009.112u2009inu2009] | - | - | 63493-1 | 112 DIA PIN 30-26 012 PTPBR | Crimp | 30 – 26 | - | .05 – .15 | -65 to 200 °C | - | - | Receptacle | - | - | No | - | - | - | ||
![]() 1217142-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Shur-Plug | - | 4.57u2009mmu2009[u2009.18u2009inu2009] | AEC-Q200 | - | 1217142-1 | SHUR PLUG 180 12-8 AWG TPBR | - | 12 – 8 | 6529 – 16507 | 2.64 – 3.32 | - | 200 ppm/K | 51 Ohm | - | 0.5 W | General Purpose | - | 5 | 3.2 mm | 2.5 mm | ||
![]() 1SET164001R0000 TE Connectivity | In Stock | - | - | - | 3.5u2009mmu2009[u2009.138u2009inu2009] | - | - | - | - | - | - | Shur-Plug | - | 3.96u2009mmu2009[u2009.156u2009inu2009] | - | - | 1SET164001R0000 | SPI015-V | - | 20 – 15 | - | .5 – 1.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 170002-7 TE Connectivity | In Stock | - | - | - | - | .098 – .145, .145 | 2.5 – 3.68, 3.68 | - | - | - | - | Shur-Plug | - | 3.56u2009mmu2009[u2009.14u2009inu2009] | - | - | 170002-7 | TERMINAL GROUP NUMBER | - | 20 – 14 | - | .5 – 2.25 | - | - | - | - | - | - | - | - | - | - | ||
![]() 141462-1 TE Connectivity | 35 |
| - | - | 3.3u2009mmu2009[u2009.13u2009inu2009] | - | - | AMPS-0-0141462-1 | - | - | - | Shur-Plug | - | 3.43u2009mmu2009[u2009.135u2009inu2009] | - | - | 141462-1 | TERMINAL PIN PIDG 12 16 | - | 20 – 15 | - | .5 – 1.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-966292-2 TE Connectivity | In Stock | - | - | - | 8.7u2009mmu2009[u2009.342u2009inu2009] | - | - | - | - | - | - | Ferrule | - | 5.8u2009mmu2009[u2009.226u2009inu2009] | - | - | 3-966292-2 | TUBULAR END-FERRULE | - | 5 | - | 16 | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-966292-4 TE Connectivity | 396 |
| - | - | 4.7u2009mmu2009[u2009.185u2009inu2009] | - | - | - | - | - | - | Ferrule | - | - | - | - | 2-966292-4 | TUBULAR END SLEEVE | - | 11 | 8234 | 4 | - | - | - | - | - | - | - | - | - | - | ||
![]() 966292-9 TE Connectivity | In Stock | - | - | - | 2.5u2009mmu2009[u2009.09u2009inu2009] | - | - | - | - | - | - | Ferrule | - | - | - | - | 966292-9 | ADERENDH 0,50WEISS | - | 20 | 1022 | .5 – .6 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-966144-8 TE Connectivity | In Stock | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | - | - | Ferrule | - | - | - | - | 1-966144-8 | TUB.END-FERRULE DBL | - | 18 | 1624 | .75 | - | - | - | - | - | - | - | - | - | - | ||
![]() 966067-1 TE Connectivity | 10881 | - | - | - | 2.5u2009mmu2009[u2009.09u2009inu2009] | - | - | - | - | - | - | Ferrule | - | - | - | - | 966067-1 | ADERENDHULSE K WS | - | 20 | 1022 | .5 – .6 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1241002-1 TE Connectivity | 950 |
| - | - | 2.9u2009mmu2009[u2009.11u2009inu2009] | - | - | A26696-000 | - | - | - | Ferrule | - | - | - | - | 1241002-1 | ADERENDH1,0M ROT | - | 17 | 2050 | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 966902-2 TE Connectivity | 130 |
| - | - | 3.2u2009mmu2009[u2009.125u2009inu2009] | - | - | - | - | - | - | Ferrule | - | - | - | - | 966902-2 | ADERENDHUELSE1,0 RT | - | 17 | 2050 | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-966300-7 TE Connectivity | In Stock | - | - | - | 2.7u2009mmu2009[u2009.106u2009inu2009] | - | - | - | 3.3u2009mmu2009[u2009.129u2009inu2009] | - | - | Ferrule | - | - | - | - | 1-966300-7 | TUBULAR END SLEEVE | - | 16 | - | 1.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1377174-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.16u2009mmu2009[u2009.085u2009inu2009] | - | - | Wire Pin | - | - | - | - | 1-1377174-5 | SMP 9-0160402-2 | - | 16 – 14 | 2050 – 5180 | 1 – 2.5 | - | - | - | - | - | - | - | - | - | - | ||
![]() 170002-2 TE Connectivity | In Stock | - | - | - | - | .098 – .145, .145 | 2.5 – 3.68, 3.68 | - | - | - | - | Shur-Plug | - | 3.56u2009mmu2009[u2009.14u2009inu2009] | - | - | 170002-2 | SHUR PLUG 20-14 AWG 0.5 X 11.44 TPBR | - | 20 – 14 | - | .5 – 2.27 | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-34294-1 TE Connectivity | In Stock | - | - | - | - | .105 – .14, .14 | 2.67 – 3.56, 3.56 | - | - | - | - | Tab | - | - | - | .84u2009mmu2009[u2009.033u2009inu2009] | 8-34294-1 | TAB,PIDG 22-16COMM,22-18MIL | - | 22 – 16 | - | .3 – 1.42 | - | - | - | - | - | - | - | - | - | - |