- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Material | Weight | Body Material | Contact Materials | Insulation Materials | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Style | Reach Compliance Code | Approval Agency | Lead Length | Body Plating | Wire/Cable Gauge | Size | Insulation | Wire/Cable Diameter | Assembly Item Name | Diameter | Height | Length | Width | Length - Overall | Length - Pin | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102150 American Electrical Inc. | 1008 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | 2014 | - | Active | Not Applicable | - | - | Single Wire | Red | - | - | - | - | - | Straight | - | W | - | - | 8mm | - | 16 AWG | 16 AWG 1.50mm2 | Insulated | - | - | - | - | - | - | - | 8.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 492500000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2014 | - | Active | - | - | EAR99 | Single Wire | - | - | 8536.90.40.00 | - | - | - | - | - | DIN | compliant | - | - | - | - | 6 AWG 16.00mm2 | Non-Insulated | - | - | - | - | 12mm | - | 12.00mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 11272700 American Electrical Inc. | 32 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | 2008 | - | Active | 1 (Unlimited) | - | - | Single Wire | Yellow | - | - | NO | NO | NO | Straight | - | W | - | - | 27mm | - | - | 2/0 AWG 70.00mm2 | Insulated | - | FERRULE | - | - | 43mm | - | 43.00mm | 27.00mm | - | - | ROHS3 Compliant | - | ||
![]() FSD89-20-Q Panduit Corp | In Stock | - | - | 4 Weeks | Tin | - | - | - | - | Copper | Polypropylene | 2013 | - | Active | Not Applicable | - | - | Single Wire | Yellow | - | - | - | - | - | Straight | - | - | - | - | 20mm | - | - | 2/0 AWG 70.00mm2 | Insulated | - | - | - | - | 37mm | - | 37.00mm | 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 1163034 American Electrical Inc. | 403 |
| Datasheet | 5 Weeks | - | - | COPPER | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | Single Wire | Pink | - | - | NO | NO | NO | - | - | T | unknown | - | 6mm | - | - | 22-24 AWG | Insulated | - | FERRULE | - | - | 10.5mm | - | 10.50mm | 6.00mm | - | - | ROHS3 Compliant | - | ||
![]() 11830025 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | COPPER | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | Single Wire | Violet | - | - | NO | NO | NO | - | - | T | unknown | - | 8mm | - | - | 24-26 AWG | Insulated | - | FERRULE | - | - | 12.5mm | - | 12.50mm | 8.00mm | - | - | ROHS3 Compliant | - | ||
![]() 112721200 American Electrical Inc. | 32 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | 2008 | - | Active | 1 (Unlimited) | - | - | Single Wire | Blue | - | - | NO | NO | NO | Straight | - | W | - | - | 27mm | - | - | 4/0 AWG 120.00mm2 | Insulated | - | FERRULE | - | - | 48mm | - | 48.00mm | 27.00mm | - | - | ROHS3 Compliant | - | ||
![]() 2622.0 Altech Corporation | 2759 |
| Datasheet | 6 Weeks | Tin | - | - | - | - | Copper | PP | - | - | Active | 1 (Unlimited) | - | - | Single Wire | Turquoise | - | - | - | - | - | Straight | - | - | - | - | 6mm | - | 22 AWG | 22 AWG 0.34mm2 | Insulated | 5.842 mm | - | - | - | 10mm | - | 10.00mm | 6.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2215.0 Altech Corporation | 102 |
| - | 6 Weeks | Tin | - | - | - | - | Copper | Polypropylene | - | - | Active | 1 (Unlimited) | Crimp | - | Single Wire | Green | - | - | - | - | - | Straight | - | - | - | - | 18mm | - | 6 AWG | 6 AWG 16.00mm2 | Insulated | - | - | - | - | 28mm | - | 28.00mm | 18.00mm | - | - | ROHS3 Compliant | - | ||
![]() 2845.0/100 Altech Corporation | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | - | - | Copper | Polypropylene | - | - | Active | 1 (Unlimited) | Crimp | - | - | Blue | - | - | - | - | - | Straight | - | - | - | - | 8mm | - | 14 AWG | - | Insulated | - | - | - | - | 14mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0191900000 Weidmüller | 39 | - | Datasheet | 6 Weeks | - | Metal | Brass | 210mg | Copper | Copper, Tin | - | - | - | Active | - | - | - | Single Wire | - | - | - | NO | NO | NO | - | - | - | - | CSA | - | Tin | 10 AWG | 10 AWG 6.00mm2 | Non-Insulated | - | FERRULE | - | 80mm | 12mm | 60mm | 12.00mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 13132025 American Electrical Inc. | 80 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | 2008 | - | Active | 1 (Unlimited) | - | - | Two Wire | Blue | STANDARD: DIN 46228 | - | NO | YES | NO | Straight | - | W | - | - | 13mm | - | 14 AWG | Two x 14 AWG 2.50mm2 | Insulated | - | FERRULE | - | - | 21.5mm | - | 21.50mm | 13.00mm | - | - | ROHS3 Compliant | - | ||
![]() 0534200000 Weidmüller | 2203 |
| Datasheet | 6 Weeks | - | 100 | Brass | 500mg | - | Copper, Tin | PP | - | - | Active | - | - | - | Single Wire | Ivory | - | - | NO | NO | NO | - | - | - | - | UR | 12mm | - | 8 AWG | 7 AWG 10.00mm2 | Insulated | - | FERRULE | - | 98mm | 22mm | 84mm | 22.00mm | 12.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9005180000 Weidmüller | 9 | - | Datasheet | 6 Weeks | Tin | - | Brass | 48mg | - | Copper | PP | 2011 | - | Active | - | - | - | Single Wire | Gray | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | 26 AWG 0.14mm2 | Insulated | - | - | - | 440mm | 10mm | 110mm | 10.00mm | 6.00mm | No | - | RoHS Compliant | - | ||
![]() 9202820000 Weidmüller | 44 | - | Datasheet | 6 Weeks | - | - | Brass | 155mg | - | Copper, Tin | PP | 2011 | - | Active | - | - | - | Two Wire | White | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | Two x 18 AWG 0.75mm2 | Insulated | - | - | - | 80mm | 20mm | 40mm | 20.00mm | 12.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 9037510000 Weidmüller | 150 | - | Datasheet | 6 Weeks | Tin | 100 | Brass | 320mg | - | Copper | PP | 2011 | - | Active | - | - | - | Two Wire | Blue | - | - | - | - | - | - | - | DIN | - | - | 12mm | - | - | Two x 14 AWG 2.50mm2 | Insulated | - | - | - | 85mm | 21mm | 60mm | 21.00mm | 12.00mm | No | - | RoHS Compliant | - | ||
![]() 11122025 American Electrical Inc. | 2541 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | 2008 | yes | Active | Not Applicable | - | - | Single Wire | Blue | - | - | NO | NO | NO | Straight | - | W | - | - | 12mm | - | 14 AWG | 14 AWG 2.50mm2 | Insulated | - | FERRULE | 2.3mm | - | 19mm | - | 19.00mm | 12.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9036240000 Weidmüller | 89 |
| Datasheet | 6 Weeks | - | 120 | Brass | - | - | - | - | 2011 | - | Active | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4/0 AWG 120.00mm2 | Non-Insulated | - | - | - | - | 32mm | - | 32.00mm | - | No | - | RoHS Compliant | - | ||
![]() 9004310000 Weidmüller | 1000 |
| Datasheet | 6 Weeks | Tin | - | Brass | 94mg | - | Copper | PP | 2009 | - | Active | - | - | EAR99 | Single Wire | Blue | - | 8536.90 | NO | NO | NO | - | - | - | - | CSA; UL | 8mm | - | 18 AWG | 18 AWG 0.75mm2 | Insulated | - | FERRULE | - | 210mm | 14mm | 50mm | 14.00mm | 8.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 9004190000 Weidmüller | 60 |
| Datasheet | 6 Weeks | - | Metal | Brass | 1.26g | - | Copper, Tin | - | 2009 | - | Active | - | - | - | Single Wire | - | - | - | - | - | - | - | 11mm | - | - | - | - | - | 2 AWG | 2 AWG 35.00mm2 | Non-Insulated | - | - | - | 130mm | 25mm | 90mm | 25.00mm | - | No | - | RoHS Compliant | Lead Free |