- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Material | Weight | Body Material | Contact Materials | Insulation Materials | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Color | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Style | Reach Compliance Code | Approval Agency | Lead Length | Connector Support Type | Body Plating | Wire/Cable Gauge | Size | Insulation | Wire/Cable Diameter | Assembly Item Name | Height | Length | Width | Length - Overall | Length - Pin | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2220.0 Altech Corporation | In Stock | - | - | 6 Weeks | Tin | - | - | - | - | Copper | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Straight | - | - | - | - | 10mm | CONNECTOR ACCESSORY | - | 18 AWG | - | - | 2.54 mm | - | - | 10mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2868.0 Altech Corporation | 32 |
| Datasheet | 6 Weeks | Tin | - | Copper, Polypropylene, Tin | - | - | Copper | Polypropylene | - | - | Active | 1 (Unlimited) | - | - | - | Grey | - | - | - | - | Straight | - | - | - | - | - | CONNECTOR ACCESSORY | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2205.0 Altech Corporation | 32 |
| - | 6 Weeks | Tin | - | - | - | - | Copper | PP | - | - | Active | 1 (Unlimited) | - | - | Single Wire | Red | - | - | - | - | Straight | - | - | - | - | 18mm | - | - | 16 AWG | 16 AWG 1.50mm2 | Insulated | 9.398 mm | - | - | 24mm | - | 24.00mm | 18.00mm | - | - | ROHS3 Compliant | - | ||
![]() 2390.0 Altech Corporation | 32 |
| - | 6 Weeks | Tin | - | - | - | - | Copper | Polypropylene | - | - | Active | 1 (Unlimited) | - | - | Single Wire | Beige | - | - | - | - | Straight | - | - | - | - | 25mm | - | - | 2 AWG | 2 AWG 35.00mm2 | Insulated | - | - | - | 39mm | - | 39.00mm | 25.00mm | - | - | ROHS3 Compliant | - | ||
![]() 124700000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2013 | Active | - | - | - | Single Wire | - | - | - | - | - | - | - | DIN | compliant | - | - | - | - | - | 10 AWG 6.00mm2 | Non-Insulated | - | - | - | 15mm | - | 15.00mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 9004090000 Weidmüller | 521 |
| Datasheet | 6 Weeks | - | Metal | Brass | 178mg | - | Copper, Tin | - | - | 2009 | Active | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG | 14 AWG 2.50mm2 | Non-Insulated | - | - | 100mm | 18mm | 60mm | 18.00mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() FSD76-8-5K8 Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Copper | - | - | Tape & Reel (TR) | 2012 | Obsolete | Not Applicable | - | - | Single Wire | Gray | - | - | - | - | - | 2.7mm | DIN | - | - | 8mm | - | Tin | 18 AWG | 18 AWG 0.75mm2 | Insulated | - | - | - | 14.5mm | - | 14.50mm | 8.00mm | No | - | RoHS Compliant | - | ||
![]() 9037450000 Weidmüller | 139128 |
| Datasheet | 8 Weeks | Tin | - | Brass | 178mg | - | Copper | PP | - | 2008 | Active | - | - | - | Two Wire | Red | - | NO | NO | NO | - | - | DIN | - | CSA; UL | 12mm | - | - | - | Two x 17 AWG 1.00mm2 | Insulated | - | FERRULE | 120mm | 19mm | 84mm | 19.00mm | 12.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 2217.0 Altech Corporation | 32 |
| Datasheet | 6 Weeks | Tin | - | - | - | - | Copper | - | - | - | Active | 1 (Unlimited) | - | - | Single Wire | Silver (Non-Insulated) | - | - | - | - | Straight | - | - | - | - | - | - | - | 20 AWG | 18 AWG 0.75mm2 | Non-Insulated | 2.286 mm | - | - | - | - | 6.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2225.0 Altech Corporation | 32 |
| - | 6 Weeks | Tin | - | - | - | - | Copper | - | - | - | Active | 1 (Unlimited) | - | Ferrule | Single Wire | Silver (Non-Insulated) | - | - | - | - | Straight | - | - | - | - | 9mm | - | - | 12 AWG | 12 AWG 4.00mm2 | Non-Insulated | - | - | - | 9mm | - | 9.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2840.0 Altech Corporation | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2391.0 Altech Corporation | 1678 |
| - | 6 Weeks | Tin | - | - | - | - | Copper | - | - | - | Active | 1 (Unlimited) | - | - | Single Wire | Silver (Non-Insulated) | - | - | - | - | Straight | - | - | - | - | 12mm | - | - | 6 AWG | 6 AWG 16.00mm2 | Non-Insulated | 7.62 mm | - | - | 12mm | - | 12.00mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9037390000 Weidmüller | 879 |
| Datasheet | 6 Weeks | Tin | - | Brass | 120mg | - | Copper | PP | - | 2008 | Active | - | - | - | Two Wire | White | - | - | - | - | - | - | DIN | - | - | 10mm | - | - | - | Two x 20 AWG 0.50mm2 | Insulated | - | - | 150mm | 16mm | 90mm | 16.00mm | 10.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 9005860000 Weidmüller | 7496 |
| Datasheet | 6 Weeks | - | - | Brass | 117mg | - | Copper, Tin | PP | - | 2009 | Active | - | - | - | Single Wire | White | - | - | - | - | - | - | DIN | - | - | 8mm | - | - | - | 20 AWG 0.50mm2 | Insulated | - | - | 330mm | 14mm | 324mm | 14.00mm | 8.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 9037380000 Weidmüller | In Stock |
| Datasheet | 6 Weeks | Tin | - | Brass | 110mg | - | Copper | Plastic, Nylon | - | 2003 | Active | - | - | - | Two Wire | White | - | NO | NO | NO | - | - | DIN | - | CSA; UL | 8mm | - | - | 20 AWG | Two x 20 AWG 0.50mm2 | Insulated | - | FERRULE | 150mm | 14mm | 100mm | 14.00mm | 8.00mm | No | No SVHC | RoHS Compliant | - | ||
![]() 2850.0 Altech Corporation | 32 |
| Datasheet | 6 Weeks | Tin | - | - | - | - | Copper | Polypropylene | - | - | Active | 1 (Unlimited) | Crimp | - | - | Grey | - | - | - | - | Straight | - | - | - | - | - | CONNECTOR ACCESSORY | - | 12 AWG | - | Insulated | - | - | - | 25.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2219.0 Altech Corporation | 32 |
| Datasheet | 6 Weeks | Tin | - | - | - | - | Copper | - | - | - | Active | 1 (Unlimited) | - | - | Single Wire | Silver (Non-Insulated) | - | - | - | - | Straight | - | - | - | - | 6mm | - | - | 18 AWG | 18 AWG 1.00mm2 | Non-Insulated | 2.54 mm | - | - | 6mm | - | 6.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2816.0 Altech Corporation | 32 |
| Datasheet | 6 Weeks | Tin | - | - | - | - | Copper | - | - | - | Active | 1 (Unlimited) | - | - | Single Wire | Silver (Non-Insulated) | - | - | - | - | Straight | - | - | - | - | 32mm | - | - | - | 1 AWG 50.00mm2 | Non-Insulated | 12.954 mm | - | - | 32mm | - | 32.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0372700000 Weidmüller | 33 | - | Datasheet | 6 Weeks | - | Metal | Brass | 52mg | - | Copper, Tin | - | - | - | Active | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 AWG 1.50mm2 | Non-Insulated | - | - | 96mm | 7mm | 82mm | 7.00mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 2864.0 Altech Corporation | 17842 |
| Datasheet | 6 Weeks | Tin | - | Copper, Polypropylene, Tin | - | - | Copper | Polypropylene | Bulk | - | Active | 1 (Unlimited) | Crimp | - | Single Wire | White | Female | - | - | - | Straight | - | DIN | - | - | - | - | - | 20 AWG | 20 AWG 0.50mm2 | Insulated | - | - | - | 14mm | - | 14.00mm | 8.00mm | - | - | ROHS3 Compliant | Lead Free |