- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Material | Weight | Contact Materials | Insulation Materials | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Style | Reach Compliance Code | Approval Agency | Lead Length | Connector Support Type | Wire/Cable Gauge | Size | Insulation | Wire/Cable Diameter | Assembly Item Name | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | Length - Pin | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 121210400 American Electrical Inc. | 32006 |
| Datasheet | 5 Weeks | Tin | - | Copper | - | Copper | - | - | 2005 | - | Active | Not Applicable | - | Single Wire | - | - | - | - | - | Straight | DIN | - | - | - | - | 12 AWG | 12 AWG 4.00mm2 | Non-Insulated | - | - | 4mm | - | 12mm | - | 12.00mm | 2.8 mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2884.9 Altech Corporation | 19 |
| - | 6 Weeks | Tin | - | - | - | Copper | Polypropylene | Bulk | - | - | Active | 1 (Unlimited) | - | - | Multiple | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2886.5 Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9021250000 Weidmüller | 8125 |
| Datasheet | 10 Weeks | - | - | Brass | 304mg | Copper, Tin | PP | - | 2009 | - | Active | - | - | Single Wire | Orange | - | - | - | - | - | - | - | - | 10mm | - | - | 12 AWG 4.00mm2 | Insulated | - | - | - | 150mm | 18mm | 70mm | 17.00mm | - | 10.00mm | No | RoHS Compliant | Lead Free | ||
![]() 9018690000 Weidmüller | 182 |
| Datasheet | 8 Weeks | - | - | Brass | 160mg | Copper, Tin | PP | - | 2011 | - | Active | - | - | Two Wire | Yellow | - | - | - | - | - | - | - | - | 8mm | - | - | Two x 17 AWG 1.00mm2 | Insulated | - | - | - | 160mm | 15mm | 100mm | 15.00mm | - | 8.00mm | No | RoHS Compliant | - | ||
![]() 12710100 American Electrical Inc. | 6983 |
| Datasheet | 5 Weeks | Tin | - | Copper | - | Copper | - | - | 2014 | - | Active | Not Applicable | - | Single Wire | - | - | - | - | - | Straight | DIN | - | - | - | - | 18 AWG | 18 AWG 1.00mm2 | Non-Insulated | - | - | 2.5mm | - | 7mm | - | 7.00mm | 1.4 mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2863.0/100 Altech Corporation | 287 |
| - | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2205.0/100 Altech Corporation | 117 |
| Datasheet | 6 Weeks | Tin | - | - | - | Copper | Polypropylene | - | - | - | Active | 1 (Unlimited) | Crimp | Single Wire | Red | - | - | - | - | - | - | - | - | - | - | 16 AWG | 16 AWG 1.50mm2 | Insulated | - | - | - | - | - | - | 24.00mm | - | 18.00mm | - | ROHS3 Compliant | - | ||
![]() 1212125 American Electrical Inc. | 159 |
| Datasheet | 5 Weeks | Tin | - | Copper | - | Copper | - | - | 2008 | - | Active | Not Applicable | - | Single Wire | - | - | - | - | - | Straight | DIN | - | - | - | - | 4 AWG | 4 AWG 25.00mm2 | Non-Insulated | - | - | 9.5mm | - | 12mm | - | 12.00mm | 7.3 mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2203.0 Altech Corporation | 585 |
| - | 6 Weeks | Tin | - | - | - | Copper | PP | - | - | - | Active | 1 (Unlimited) | - | Single Wire | Yellow | - | - | - | - | Straight | - | - | - | 8mm | - | 18 AWG | 18 AWG 1.00mm2 | Insulated | - | - | - | - | 14mm | - | 14.00mm | - | 8.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 11102015 American Electrical Inc. | 1544 |
| Datasheet | 5 Weeks | Tin | - | - | - | Copper | Plastic | - | 2008 | yes | Active | 1 (Unlimited) | - | Single Wire | Red | - | NO | NO | NO | Straight | W | - | - | 10mm | - | 16 AWG | 16 AWG 1.50mm2 | Insulated | - | FERRULE | 1.8mm | - | 16.5mm | - | 16.50mm | - | 10.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 121010600 American Electrical Inc. | 6889 |
| Datasheet | 5 Weeks | Tin | - | Copper | - | Copper | - | - | 2005 | - | Active | Not Applicable | - | Single Wire | - | - | - | - | - | Straight | DIN | - | - | - | - | 10 AWG | 10 AWG 6.00mm2 | Non-Insulated | - | - | 4.7mm | - | 10mm | - | 10.00mm | 3.5 mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 13122040 American Electrical Inc. | 73 |
| Datasheet | 5 Weeks | Tin | - | - | - | Copper | Plastic | - | 2008 | - | Active | 1 (Unlimited) | - | Two Wire | Gray | STANDARD: DIN 46228 | NO | YES | NO | Straight | W | - | - | 12mm | - | 12 AWG | Two x 12 AWG 4.00mm2 | Insulated | - | FERRULE | - | - | 23mm | - | 23.00mm | - | 12.00mm | - | ROHS3 Compliant | - | ||
![]() 11101075 American Electrical Inc. | 5852 |
| Datasheet | 5 Weeks | Tin | - | - | - | Copper | Plastic | - | 2008 | yes | Active | Not Applicable | - | Single Wire | Gray | - | NO | YES | NO | Straight | DIN | unknown | DIN | 10mm | - | 20 AWG | 20-22 AWG | Insulated | - | FERRULE | 1.3mm | - | 16mm | - | 16.00mm | - | 10.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2790.0 Altech Corporation | 80 |
| Datasheet | 6 Weeks | Tin | - | Polypropylene | - | Copper | - | - | - | - | Active | 1 (Unlimited) | Crimp | Single Wire | Silver (Non-Insulated) | - | - | - | - | Straight | - | - | - | 25mm | - | - | 2/0 AWG 70.00mm2 | Non-Insulated | 14.986 mm | - | - | - | 25mm | - | 25.00mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1218125 American Electrical Inc. | 2727 |
| Datasheet | 5 Weeks | Tin | - | Copper | - | Copper | - | - | 2005 | - | Active | Not Applicable | - | Single Wire | - | - | - | - | - | Straight | DIN | - | - | - | - | 4 AWG | 4 AWG 25.00mm2 | Non-Insulated | - | - | 9.5mm | - | 18mm | - | 18.00mm | 7.3 mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9005140000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | Brass | 72mg | Copper, Tin | PP | - | - | - | Active | 1 (Unlimited) | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2212.0 Altech Corporation | 80 |
| Datasheet | 6 Weeks | Tin | - | - | - | Copper | Polypropylene | - | - | - | Active | 1 (Unlimited) | Crimp | Single Wire | Ivory | - | - | - | - | Straight | - | - | - | 12mm | - | 8 AWG | 8 AWG 10.00mm2 | Insulated | - | - | - | - | 22mm | - | 22.00mm | - | 12.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 9005170000 Weidmüller | 84 |
| - | 8 Weeks | - | 100 | Brass | 890mg | Copper, Tin | PP | - | - | - | Active | 1 (Unlimited) | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mm | 26mm | 80mm | - | - | - | - | RoHS Compliant | - | ||
![]() 9028370000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Brass | 149mg | Copper, Tin | PP | - | - | - | Active | 1 (Unlimited) | - | - | Green | - | - | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | 330mm | 14mm | 330mm | - | - | - | - | RoHS Compliant | - |