- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Material | Weight | Body Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Depth | Style | Reach Compliance Code | Approval Agency | Lead Length | Connector Support Type | Body Plating | Wire/Cable Gauge | Size | Insulation | Wire/Cable Diameter | Assembly Item Name | Cable Entry-Max | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | Length - Pin | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9037740000 Weidmüller | 42 |
| - | 6 Weeks | - | - | Brass | 2.62g | - | Copper, Tin | PP | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | TERMINAL BLOCK ACCESSORY | - | - | - | - | - | - | - | - | 160mm | 38mm | 80mm | - | - | - | - | RoHS Compliant | - | ||
![]() 9037720000 Weidmüller | 48 |
| - | 6 Weeks | - | 100 | Brass | 1g | - | Copper, Tin | PP | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160mm | 30mm | 105mm | - | - | - | - | RoHS Compliant | - | ||
![]() 11121040 American Electrical Inc. | 52175 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | - | 2008 | - | yes | Active | Not Applicable | - | - | Single Wire | - | Gray | - | - | NO | YES | NO | Straight | - | DIN | unknown | DIN | 12mm | - | - | 12 AWG | 12 AWG 4.00mm2 | Insulated | - | FERRULE | - | 2.9mm | - | 20mm | - | 20.00mm | - | 12.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 13142100 American Electrical Inc. | 44 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | Two Wire | - | Ivory | STANDARD: DIN 46228 | - | NO | YES | NO | Straight | - | W | - | - | 14mm | - | - | 8 AWG | Two x 8 AWG 10.00mm2 | Insulated | - | FERRULE | - | - | - | 26mm | - | 26.00mm | - | 14.00mm | - | ROHS3 Compliant | - | ||
![]() 2777.0/100 Altech Corporation | 81 |
| Datasheet | 6 Weeks | Tin | - | - | - | - | Copper | PP | - | - | - | - | Active | 1 (Unlimited) | - | - | Two Wire | - | Black | - | - | - | - | - | - | - | DIN | - | - | 8.2mm | - | - | - | Two x 16 AWG 1.50mm2 | Insulated | - | - | - | - | - | 15.8mm | - | 15.80mm | - | 8.20mm | - | ROHS3 Compliant | - | ||
![]() 2840.0/100 Altech Corporation | 44 |
| - | 6 Weeks | Tin | - | - | - | - | Copper | Polypropylene | - | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | Red | - | - | - | - | - | Straight | - | - | - | - | 12mm | CONNECTOR ACCESSORY | - | 18 AWG | - | Insulated | - | - | - | - | - | 18mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 9021040000 Weidmüller | 1212 |
| Datasheet | 6 Weeks | - | - | Brass | 80mg | - | Copper, Tin | PP | - | 2009 | - | - | Active | - | - | - | Single Wire | - | Blue | - | - | - | - | - | - | - | - | - | UR | 8mm | - | - | 18 AWG | 18 AWG 0.75mm2 | Insulated | - | - | - | - | 90mm | 14mm | 50mm | 14.00mm | - | 8.00mm | No | RoHS Compliant | Lead Free | ||
![]() 1232135 American Electrical Inc. | 86 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | Single Wire | - | - | - | - | - | - | - | Straight | - | DIN | - | - | - | - | - | 2 AWG | 2 AWG 35.00mm2 | Non-Insulated | - | - | - | - | - | 32mm | - | 32.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 566000000 Weidmüller | 79 | - | Datasheet | 6 Weeks | - | 100 | - | - | - | - | - | - | 2015 | - | - | Active | - | - | - | Single Wire | - | Green | - | - | NO | NO | NO | - | - | DIN | compliant | CSA; UL | 18mm | - | - | - | 6 AWG 16.00mm2 | Insulated | - | FERRULE | - | - | - | 28mm | - | 28.00mm | - | 18.00mm | - | Non-RoHS Compliant | - | ||
![]() 1225195 American Electrical Inc. | 1363 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | Single Wire | - | - | - | - | - | - | - | Straight | - | DIN | - | - | - | - | - | - | 3/0 AWG 95.00mm2 | Non-Insulated | - | - | - | - | - | 25mm | - | 25.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 9019420000 Weidmüller | 696 |
| Datasheet | 6 Weeks | - | - | Brass | 112mg | - | Copper, Tin | PP | - | 2009 | - | - | Active | - | - | - | Single Wire | - | Red | - | - | - | - | - | - | - | DIN | - | VDE | 8mm | - | - | 14 AWG | 17 AWG 1.00mm2 | Insulated | - | - | - | - | 120mm | 14mm | 90mm | 14.00mm | - | 8.00mm | No | RoHS Compliant | Lead Free | ||
![]() 1182075 American Electrical Inc. | 65899 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | - | 2008 | - | yes | Active | 1 (Unlimited) | - | - | Single Wire | - | White | - | - | NO | YES | NO | Straight | - | W | - | - | 8mm | - | - | 20 AWG | 20-22 AWG | Insulated | - | FERRULE | - | 1.3mm | - | 14mm | - | 14.00mm | - | 8.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() FSF76-12-D Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Copper | - | Polypropylene | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | - | EAR99 | Single Wire | - | Blue | - | 8536.90.40.00 | NO | NO | NO | - | 3.2mm | DIN | compliant | CSA | 12mm | - | Tin | 20 AWG | 20 AWG 0.75mm2 | Insulated | - | FERRULE | 0.09 inch | 1.52mm | - | 18mm | - | 18.00mm | 1.27 mm | 12.00mm | No | Non-RoHS Compliant | - | ||
![]() 2216.0 Altech Corporation | 29355 |
| - | 6 Weeks | Tin | - | - | - | - | Copper | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Single Wire | - | Silver (Non-Insulated) | - | - | - | - | - | Straight | - | - | - | - | 6mm | - | - | 20 AWG | 20 AWG 0.50mm2 | Non-Insulated | 2.032 mm | - | - | - | - | 6mm | - | 6.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 9004180000 Weidmüller | 3376 |
| Datasheet | 6 Weeks | - | Metal | Brass | 1.2g | - | Copper, Tin | - | - | 2009 | - | - | Active | - | - | - | Single Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 AWG | 3 AWG 25.00mm2 | Non-Insulated | - | - | - | - | 150mm | 32mm | 100mm | 32.00mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() 1181050 American Electrical Inc. | 365503 | - | Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | - | 2008 | - | yes | Active | 1 (Unlimited) | - | - | Single Wire | - | White | - | - | NO | YES | NO | Straight | - | DIN | unknown | DIN | 8mm | - | - | 20 AWG | 20-24 AWG | Insulated | - | FERRULE | - | 1.1mm | - | 13.5mm | - | 13.50mm | - | 8.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 1162014 American Electrical Inc. | 6080 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | - | 2008 | - | yes | Active | Not Applicable | - | - | Single Wire | - | Gray | - | - | NO | NO | NO | Straight | - | W | - | - | 6mm | - | - | 26 AWG | 26-28 AWG | Insulated | - | FERRULE | - | 800μm | - | 10.5mm | - | 10.50mm | - | 6.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 13121015 American Electrical Inc. | 8120 |
| Datasheet | 5 Weeks | Tin | - | - | - | - | Copper | Plastic | - | 2008 | - | yes | Active | Not Applicable | - | - | Two Wire | 2 | Black | - | - | NO | YES | NO | Straight | - | DIN | unknown | - | 12mm | - | - | 16 AWG | Two x 16 AWG 1.50mm2 | Insulated | - | FERRULE | - | 2.3mm | - | 20mm | - | 20.00mm | - | 12.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 12710025 American Electrical Inc. | 44551 |
| Datasheet | 5 Weeks | Tin | - | Copper | - | - | Copper | - | - | 2005 | - | - | Active | Not Applicable | - | - | Single Wire | - | - | - | - | - | - | - | Straight | - | DIN | - | - | - | - | - | 24 AWG | 24 AWG 0.25mm2 | Non-Insulated | - | - | - | 1.7mm | - | 7mm | - | 7.00mm | 800 μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 121010075 American Electrical Inc. | 27977 |
| Datasheet | 5 Weeks | Tin | - | Copper | - | - | Copper | - | - | 2008 | - | - | Active | Not Applicable | - | - | Single Wire | - | - | - | - | - | - | - | Straight | - | DIN | - | - | - | - | - | 20 AWG | 20 AWG 0.75mm2 | Non-Insulated | - | - | - | 2.3mm | - | 10mm | - | 10.00mm | 1.2 mm | - | - | ROHS3 Compliant | Lead Free |