- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Contact Materials | Insulation Materials | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Style | Reach Compliance Code | Approval Agency | Lead Length | Wire/Cable Gauge | Size | Insulation | Assembly Item Name | Diameter | Length | Length - Overall | Length - Pin | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 172/RH Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | Red | - | - | - | - | - | - | - | - | - | 16 AWG 1.50mm2 | Insulated | - | - | - | 16.40mm | 10.00mm | Non-RoHS Compliant | - | ||
![]() 11101040 American Electrical Inc. | 58910 |
| Datasheet | 5 Weeks | Tin | Copper | Plastic | 2008 | yes | Active | 1 (Unlimited) | Single Wire | - | Gray | NO | YES | NO | Straight | DIN | unknown | DIN | 10mm | 12 AWG | 12 AWG 4.00mm2 | Insulated | FERRULE | 2.9mm | 17.5mm | 17.50mm | 10.00mm | ROHS3 Compliant | Lead Free | ||
![]() 11202700 American Electrical Inc. | 18 |
| Datasheet | 5 Weeks | Tin | Copper | Plastic | 2008 | - | Active | 1 (Unlimited) | Single Wire | - | Yellow | NO | NO | NO | Straight | W | - | - | 20mm | - | 1/0 AWG 70.00mm2 | Insulated | FERRULE | - | 37mm | 37.00mm | 20.00mm | ROHS3 Compliant | - | ||
![]() 173/8 Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | Gray | - | - | - | - | - | - | - | - | - | 14 AWG 2.50mm2 | Insulated | - | - | - | 14.50mm | 8.00mm | Non-RoHS Compliant | - | ||
![]() 11181250 American Electrical Inc. | 1486 |
| Datasheet | 5 Weeks | Tin | Copper | Plastic | 2008 | yes | Active | Not Applicable | Single Wire | - | Yellow | NO | YES | NO | Straight | DIN | unknown | DIN | 18mm | 4 AWG | 4 AWG 25.00mm2 | Insulated | FERRULE | 7.5mm | 31mm | 31.00mm | 18.00mm | ROHS3 Compliant | Lead Free | ||
![]() 13101075 American Electrical Inc. | 4665 |
| Datasheet | 5 Weeks | Tin | Copper | Plastic | 2005 | yes | Active | Not Applicable | Two Wire | 2 | Gray | NO | YES | NO | Straight | DIN | unknown | - | 10mm | 20 AWG | Two x 20 AWG 0.75mm2 | Insulated | FERRULE | 1.8mm | 17mm | 17.00mm | 10.00mm | ROHS3 Compliant | Lead Free | ||
![]() 175/SL Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | Single Wire | - | Black | - | - | - | - | - | - | - | 18mm | - | 10 AWG 6.00mm2 | Insulated | - | - | 26mm | 26.00mm | 18.00mm | RoHS Compliant | - | ||
![]() 83/34VZ Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | - | - | - | - | - | 4/0 AWG 120.00mm2 | Non-Insulated | - | - | - | 34.00mm | - | RoHS Compliant | - | ||
![]() 83/38VZ Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | - | - | - | - | - | 4/0 AWG 120.00mm2 | Non-Insulated | - | - | - | 38.00mm | - | RoHS Compliant | - | ||
![]() 169/OK Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | 2013 | - | Active | 1 (Unlimited) | Single Wire | - | Orange | - | - | - | - | - | - | - | - | - | 20 AWG 0.50mm2 | Insulated | - | - | - | 12.00mm | 6.00mm | Non-RoHS Compliant | - | ||
![]() 77/20VZ Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | - | - | - | - | - | 6 AWG 16.00mm2 | Non-Insulated | - | - | - | 20.00mm | - | Non-RoHS Compliant | - | ||
![]() 479/16 Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | Single Wire | - | Red | - | - | - | - | DIN | - | - | - | - | 2 AWG 35.00mm2 | Insulated | - | - | - | 30.00mm | 16.00mm | RoHS Compliant | - | ||
![]() 13101010 American Electrical Inc. | 11905 |
| Datasheet | 5 Weeks | Tin | Copper | Plastic | 2008 | yes | Active | Not Applicable | Two Wire | 2 | Red | NO | YES | NO | Straight | DIN | unknown | - | 10mm | 18 AWG | Two x 18 AWG 1.00mm2 | Insulated | FERRULE | 2.05mm | 17mm | 17.00mm | 10.00mm | ROHS3 Compliant | Lead Free | ||
![]() 83/30VZ Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | - | - | - | - | - | 4/0 AWG 120.00mm2 | Non-Insulated | - | - | - | 30.00mm | - | RoHS Compliant | - | ||
![]() 471/6 Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | Single Wire | - | Red | - | - | - | - | DIN | - | - | - | - | 18 AWG 1.00mm2 | Insulated | - | - | - | 12.00mm | 6.00mm | RoHS Compliant | - | ||
![]() 80/30VZ Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | - | - | - | - | - | 1/0 AWG 50.00mm2 | Non-Insulated | - | - | - | 30.00mm | - | Non-RoHS Compliant | - | ||
![]() 168/TL Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | 2013 | - | Active | 1 (Unlimited) | Single Wire | - | Turquoise | - | - | - | - | - | - | - | - | - | 22 AWG 0.34mm2 | Insulated | - | - | - | 12.40mm | 8.00mm | Non-RoHS Compliant | - | ||
![]() 873/10 Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | 2013 | - | Active | 1 (Unlimited) | Two Wire | - | Blue | - | - | - | - | - | - | - | 10mm | - | Two x 13 AWG 2.50mm2 | Insulated | - | - | 18.5mm | 18.50mm | 10.00mm | RoHS Compliant | - | ||
![]() 474/12 Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | 2013 | - | Active | 1 (Unlimited) | Single Wire | - | Gray | - | - | - | - | DIN | - | - | 12mm | - | 12 AWG 4.00mm2 | Insulated | - | - | 20mm | 20.00mm | 12.00mm | RoHS Compliant | - | ||
![]() 85/40VZ Greenlee Communications | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Active | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | - | - | - | - | - | 350MCM 185.00mm2 | Non-Insulated | - | - | - | 40.00mm | - | RoHS Compliant | - |