- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Material | Contact Materials | Insulation Materials | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Style | Reach Compliance Code | Approval Agency | Lead Length | Connector Support Type | Wire/Cable Gauge | Size | Insulation | Wire/Cable Diameter | Assembly Item Name | Diameter | Length | Length - Overall | Diameter - Inside | Length - Pin | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2864.0/100 Altech Corporation | 2929 |
| - | 6 Weeks | Tin | - | Copper, Polypropylene, Tin | Copper | Polypropylene | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | White | - | - | - | Straight | - | - | - | 8mm | - | 20 AWG | - | Insulated | - | - | - | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() 12610100 American Electrical Inc. | 10015 |
| Datasheet | 5 Weeks | Tin | - | Copper | Copper | - | 2008 | - | - | Active | Not Applicable | - | Single Wire | - | - | - | - | - | Straight | DIN | - | - | - | - | 18 AWG | 18 AWG 1.00mm2 | Non-Insulated | - | - | 2.5mm | 6mm | 6.00mm | 1.4 mm | - | ROHS3 Compliant | Lead Free | ||
![]() 12610050 American Electrical Inc. | 22562 |
| Datasheet | 5 Weeks | Tin | - | Copper | Copper | - | 2005 | - | - | Active | Not Applicable | - | Single Wire | - | - | - | - | - | Straight | DIN | - | - | - | - | 20 AWG | 20 AWG 0.50mm2 | Non-Insulated | - | - | 2.1mm | 6mm | 6.00mm | 1 mm | - | ROHS3 Compliant | Lead Free | ||
![]() 11820025 American Electrical Inc. | 5212 |
| Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | 2008 | - | yes | Active | Not Applicable | - | Single Wire | - | Blue | NO | NO | NO | Straight | W | - | - | 8mm | - | 24 AWG | 24-26 AWG | Insulated | - | FERRULE | 800μm | 12.5mm | 12.50mm | - | 8.00mm | ROHS3 Compliant | Lead Free | ||
![]() 11102040 American Electrical Inc. | 749 |
| Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | 2008 | - | yes | Active | Not Applicable | - | Single Wire | - | Gray | NO | NO | NO | Straight | W | - | - | 10mm | - | 12 AWG | 12 AWG 4.00mm2 | Insulated | - | FERRULE | 2.9mm | 17.5mm | 17.50mm | - | 10.00mm | ROHS3 Compliant | Lead Free | ||
![]() 11123040 American Electrical Inc. | 44 |
| Datasheet | 5 Weeks | - | - | COPPER | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | Single Wire | - | Orange | NO | NO | NO | - | T | unknown | - | 12mm | - | - | 12 AWG 4.00mm2 | Insulated | - | FERRULE | - | 20mm | 20.00mm | - | 12.00mm | ROHS3 Compliant | - | ||
![]() 11121100 American Electrical Inc. | 30104 |
| Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | 2008 | - | yes | Active | Not Applicable | - | Single Wire | - | Red | NO | YES | NO | Straight | DIN | unknown | DIN | 12mm | - | 8 AWG | 8 AWG 10.00mm2 | Insulated | - | FERRULE | 4.6mm | 21mm | 21.00mm | - | 12.00mm | ROHS3 Compliant | Lead Free | ||
![]() 13141100 American Electrical Inc. | 1919 |
| Datasheet | 5 Weeks | Tin | 100 | - | Copper | Plastic | 2008 | - | yes | Active | Not Applicable | - | Two Wire | 2 | Red | NO | YES | NO | Straight | DIN | unknown | - | 14mm | - | 8 AWG | Two x 8 AWG 10.00mm2 | Insulated | - | FERRULE | 6.5mm | 26mm | 26.00mm | - | 14.00mm | ROHS3 Compliant | Lead Free | ||
![]() 11181040 American Electrical Inc. | 1301 |
| Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | 2008 | - | yes | Active | 1 (Unlimited) | - | Single Wire | - | Gray | NO | YES | NO | Straight | DIN | unknown | DIN | 18mm | - | 12 AWG | 12 AWG 4.00mm2 | Insulated | - | FERRULE | 2.9mm | 26mm | 26.00mm | - | 18.00mm | ROHS3 Compliant | Lead Free | ||
![]() 2842.0/100 Altech Corporation | 44 |
| - | 6 Weeks | Tin | - | - | Copper | Polypropylene | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | Black | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | 16 AWG | - | Insulated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2401.0/100 Altech Corporation | 44 |
| - | 6 Weeks | Tin | - | - | Copper | Polypropylene | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | Blue | - | - | - | - | - | - | - | - | - | 14 AWG | - | Insulated | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2872.0/100 Altech Corporation | 44 |
| - | 6 Weeks | Tin | - | - | Copper | Polypropylene | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | Red | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | 18 AWG | - | Insulated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1182208 American Electrical Inc. | 179 |
| Datasheet | 5 Weeks | Tin | - | - | Copper | Plastic | 2008 | - | yes | Active | 1 (Unlimited) | - | Single Wire | - | Yellow | NO | NO | NO | Straight | W | - | - | 8mm | - | 14 AWG | 14 AWG 2.08mm2 | Insulated | - | FERRULE | 2.05mm | 14.5mm | 14.50mm | - | 8.00mm | ROHS3 Compliant | Lead Free | ||
![]() 12810100 American Electrical Inc. | 2673 |
| Datasheet | 5 Weeks | Tin | - | Copper | Copper | - | 2005 | - | - | Active | Not Applicable | - | Single Wire | - | - | - | - | - | Straight | DIN | - | - | - | - | 18 AWG | 18 AWG 1.00mm2 | Non-Insulated | - | - | 2.5mm | 8mm | 8.00mm | 1.4 mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2202.0/16 Altech Corporation | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Single Wire | - | White | - | - | - | - | - | - | - | - | - | - | 18 AWG 0.75mm2 | Insulated | - | - | - | - | 14.00mm | - | 8.00mm | ROHS3 Compliant | - | ||
![]() 121010250 American Electrical Inc. | 8441 |
| Datasheet | 5 Weeks | Tin | - | Copper | Copper | - | 2008 | - | - | Active | 1 (Unlimited) | - | Single Wire | - | - | - | - | - | Straight | DIN | - | - | - | - | 14 AWG | 14 AWG 2.50mm2 | Non-Insulated | - | - | 3.4mm | 10mm | 10.00mm | 2.2 mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2229.0 Altech Corporation | In Stock | - | - | 6 Weeks | Tin | - | - | Copper | - | - | - | - | Active | 1 (Unlimited) | - | Single Wire | - | Silver (Non-Insulated) | - | - | - | Straight | - | - | - | 18mm | - | 8 AWG | 8 AWG 10.00mm2 | Non-Insulated | 5.842 mm | - | - | 18mm | 18.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1213200 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | Copper | - | - | 2016 | AI | - | Active | - | - | Single Wire | - | Blue | - | - | - | - | DIN | - | - | - | - | - | 18 AWG 0.75mm2 | Insulated | - | - | - | - | 14.00mm | - | 8.00mm | RoHS Compliant | - | ||
![]() 2794.0/100 Altech Corporation | 266 |
| - | 6 Weeks | Tin | 100 | Copper, Polypropylene | Copper | Polypropylene | - | - | - | Active | 1 (Unlimited) | Crimp | Two Wire | - | White | - | - | - | Straight | DIN | - | - | 8.2mm | - | 20 AWG | Two x 20 AWG 0.50mm2 | Insulated | - | - | - | 14.6mm | 14.60mm | - | 8.20mm | ROHS3 Compliant | Lead Free | ||
![]() 2869.0/100 Altech Corporation | 206 |
| - | 6 Weeks | Tin | - | Copper, Polypropylene, Tin | Copper | Polypropylene | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | Grey | - | - | - | Straight | - | - | - | 12mm | CONNECTOR ACCESSORY | 18 AWG | - | Insulated | - | - | - | 18mm | - | - | - | ROHS3 Compliant | - |