- Manufacturer
- Factory Lead Time
- Insulation
- Length
- Length - Overall
- Part Status
- RoHS Status
- Size
- Type
- Published
- Moisture Sensitivity Level (MSL)
- Wire/Cable Gauge
- Series
Attribute column
Categories
Terminal Blocks - Accessories - Wire Ferrules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Housing Material | Weight | Contact Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Color | Number of Rows | Style | Reach Compliance Code | Housing Color | Size | Insulation | Height | Length | Width | Length - Overall | Length - Pin | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166/GR Greenlee Communications | In Stock | - | Datasheet | - | - | - | 30.844281g | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | Gray | - | - | - | - | 26 AWG 0.14mm2 | Insulated | - | - | - | 10.40mm | 6.00mm | Non-RoHS Compliant | - | - | ||
![]() 0936020002 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | GWconnect | Obsolete | Not Applicable | Single Wire | - | White | - | - | compliant | - | 20 AWG 0.50mm2 | Insulated | - | - | - | 14.00mm | 8.00mm | - | - | - | ||
![]() 173/BL Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | Blue | - | - | - | - | 14 AWG 2.50mm2 | Insulated | - | - | - | 25.00mm | 18.00mm | Non-RoHS Compliant | - | - | ||
![]() 0936020025 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | GWconnect | Obsolete | Not Applicable | Single Wire | - | Red | - | - | - | - | 16 AWG 1.50mm2 | Insulated | - | - | - | 14.30mm | 8.00mm | - | - | - | ||
![]() 0936020016 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | GWconnect | Obsolete | Not Applicable | Single Wire | - | White | - | - | - | - | 18 AWG 0.75mm2 | Insulated | - | - | - | 18.40mm | 12.00mm | - | - | - | ||
![]() 174/GR Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | Gray | - | - | - | - | 12 AWG 4.00mm2 | Insulated | - | - | - | 16.50mm | 10.00mm | Non-RoHS Compliant | - | - | ||
![]() 0936020003 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | GWconnect | Obsolete | Not Applicable | Single Wire | - | White | - | - | - | - | 20 AWG 0.50mm2 | Insulated | - | - | - | 16.00mm | 10.00mm | - | - | - | ||
![]() 477/18 Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | Blue | - | DIN | - | - | 6 AWG 16.00mm2 | Insulated | - | - | - | 28.00mm | 18.00mm | Non-RoHS Compliant | - | - | ||
![]() 169/OH Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | Orange | - | - | - | - | 20 AWG 0.50mm2 | Insulated | - | - | - | 16.00mm | 10.00mm | Non-RoHS Compliant | - | - | ||
![]() 73/12VZ Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | 14 AWG 2.50mm2 | Non-Insulated | - | - | - | 12.00mm | - | Non-RoHS Compliant | - | - | ||
![]() 72S/8VZ Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | 18 AWG 1.00mm2 | Non-Insulated | - | - | - | 8.00mm | - | Non-RoHS Compliant | - | - | ||
![]() 75/25VZ Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | 10 AWG 6.00mm2 | Non-Insulated | - | 25mm | - | 25.00mm | - | Non-RoHS Compliant | - | - | ||
![]() 81/22VZ Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | 2/0 AWG 70.00mm2 | Non-Insulated | - | - | - | 22.00mm | - | Non-RoHS Compliant | - | - | ||
![]() 78/12VZ Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | 4 AWG 25.00mm2 | Non-Insulated | - | - | - | 12.00mm | - | Non-RoHS Compliant | - | - | ||
![]() 82/34VZ Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | 3/0 AWG 95.00mm2 | Non-Insulated | - | - | - | 34.00mm | - | Non-RoHS Compliant | - | - | ||
![]() 872/8 Greenlee Communications | In Stock | - | Datasheet | Tin | - | Nylon | - | Brass | - | - | Obsolete | 1 (Unlimited) | Two Wire | 2 | Black | 1 | - | - | Blue | Two x 15 AWG 1.50mm2 | Insulated | 13.3mm | 11.7mm | - | 16.00mm | 8.00mm | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 78/25VZ Greenlee Communications | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | 4 AWG 25.00mm2 | Non-Insulated | - | - | - | 25.00mm | - | Non-RoHS Compliant | - | - | ||
![]() 71S/8VZ Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | 20 AWG 0.50mm2 | Non-Insulated | - | - | - | 8.00mm | - | Non-RoHS Compliant | - | - | ||
![]() 871/8 Greenlee Communications | In Stock | - | Datasheet | Tin | Brass | Plastic | - | Brass | - | - | Obsolete | 1 (Unlimited) | Two Wire | 2 | Red | 1 | - | - | Blue | 17 AWG 1.00mm2 | Insulated | 10mm | 15mm | 7.62mm | 15.00mm | 8.00mm | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 75/18VZ Greenlee Communications | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Single Wire | - | - | - | - | - | - | 10 AWG 6.00mm2 | Non-Insulated | - | 18mm | - | 18.00mm | - | Non-RoHS Compliant | - | - |